H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
Active
Description:  IC DRAM LPDDR4X 4GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 11460
H9HKNNNCRMAVAR-NEH Specification
Specification
Part No
H9HKNNNCRMAVAR-NEH
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
4GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
556Ball
Supplier Device Package
556Ball
H9HKNNNCRMAVAR-NEH Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCPMMLXR-NEE
H9HCNNNCPMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMAVAR-NEH Description
The SK Hynix H9HKNNNCRMAVAR-NEH is a high-performance NAND flash memory chip designed for a variety of applications, including consumer electronics, mobile devices, and industrial applications. This memory device is part of SK Hynix%27s extensive portfolio of NAND flash products, known for their reliability, speed, and efficiency.

## Key Features

1. NAND Flash Technology: The H9HKNNNCRMAVAR-NEH utilizes advanced NAND flash technology, which provides non-volatile storage, meaning that data is retained even when the power is turned off. This makes it ideal for applications requiring persistent data storage.

2. High Density: This memory chip offers a high storage density, allowing for significant amounts of data to be stored in a compact form factor. This is particularly beneficial for mobile devices and other space-constrained applications.

3. Fast Read and Write Speeds: The H9HKNNNCRMAVAR-NEH is designed to deliver fast read and write speeds, enhancing the overall performance of devices that utilize this memory. This is crucial for applications that require quick data access and processing.

4. Low Power Consumption: The chip is optimized for low power consumption, making it suitable for battery-operated devices. This feature helps extend battery life while maintaining performance.

5. Durability and Reliability: SK Hynix NAND flash products are known for their durability and reliability, with built-in error correction and wear leveling technologies that enhance the lifespan of the memory.

6. Wide Operating Temperature Range: The H9HKNNNCRMAVAR-NEH is designed to operate over a wide temperature range, making it suitable for various environments, including industrial applications.

## Specifications

- Memory Type: NAND Flash
- Density: Typically available in various densities (specific density for H9HKNNNCRMAVAR-NEH should be checked in the datasheet)
- Interface: ONFI (Open NAND Flash Interface) compliant
- Read Speed: High (exact values can be found in the datasheet)
- Write Speed: High (exact values can be found in the datasheet)
- Endurance: Typically rated for a certain number of program/erase cycles (specific values should be checked in the datasheet)
- Operating Voltage: Typically 2.7V to 3.6V
- Package Type: BGA (Ball Grid Array) or other package types (specific package details should be checked in the datasheet)
- Operating Temperature Range: -40°C to +85°C (specific ranges may vary based on application)

## Applications

The SK Hynix H9HKNNNCRMAVAR-NEH is suitable for a wide range of applications, including:

- Mobile Devices: Used in smartphones, tablets, and other portable devices for data storage.
- Consumer Electronics: Ideal for digital cameras, gaming consoles, and other electronic devices requiring fast and reliable storage.
- Industrial Applications: Suitable for industrial automation, data logging, and other applications where durability and reliability are critical.
- Automotive: Can be used in automotive applications for infotainment systems and advanced driver-assistance systems (ADAS).

## Conclusion

The SK Hynix H9HKNNNCRMAVAR-NEH is a high-performance NAND flash memory chip that offers a combination of speed, reliability, and efficiency. Its advanced features make it suitable for a wide range of applications, from consumer electronics to industrial systems. For detailed specifications, performance characteristics, and application guidelines, it is recommended to refer to the official datasheet provided by SK Hynix. This will provide additional insights into the chip%27s capabilities and help engineers design effective systems tailored to their specific needs.
H9HKNNNCRMAVAR-NEH Compare Parts
  • H9HKNNNCRMAVAR-NEH vs H9HP27ADAMADAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HP27ABUMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HP52ADAMADAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HP53ACPMMDAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HP52ACPMADAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HP53AECMMDAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HP52AECMMDAR-KMM
  • H9HKNNNCRMAVAR-NEH vs H9HQ53ADAMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HQ53ACPMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HQ53AECMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HQ54ADKMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HQ54ACPMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HQ54AECMMDAR-KEM
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KUMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KUMLHR-NMP
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KUMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN8KUMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN8KUMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKUMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKUMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBPUMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBPUMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNCPUMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNCPUMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KMMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KMMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KMMLHR-NMP
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKMMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKMMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNCPMMLHR-NMN
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNCPMMLHR-NMO
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KUMLHR-NME
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN4KUMLHR-NMI
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN8KUMLHR-NMI
  • H9HKNNNCRMAVAR-NEH vs H9HCNNN8KUMLHR-NME
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBPUMLHR-NLE
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBPUMLHR-NMI
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBPUMLHR-NME
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKUMLHR-NMI
  • H9HKNNNCRMAVAR-NEH vs H9HCNNNBKUMLHR-NME
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.