H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
Active
Description:  IC DRAM LPDDR4X 4GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 15680
H9HKNNNCRMBVAR-NEH Specification
Specification
Part No
H9HKNNNCRMBVAR-NEH
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
4GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
556Ball
Supplier Device Package
556Ball
H9HKNNNCRMBVAR-NEH Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH Description
The SK Hynix H9HKNNNCRMBVAR-NEH is a specific model of NAND flash memory chip that is part of SK Hynix%27s extensive portfolio of memory solutions. This chip is primarily used in various applications, including consumer electronics, mobile devices, and solid-state drives (SSDs). Below is a detailed overview of its specifications and features.

## Overview

- Manufacturer: SK Hynix
- Product Type: NAND Flash Memory
- Model Number: H9HKNNNCRMBVAR-NEH

## Key Specifications

1. Memory Type:
- The H9HKNNNCRMBVAR-NEH is a type of NAND flash memory, which is non-volatile and retains data without power.

2. Memory Density:
- The chip typically comes in various densities, often ranging from 16GB to 512GB, depending on the specific configuration and application.

3. Interface:
- The memory chip uses a standard interface, such as ONFI (Open NAND Flash Interface) or Toggle mode, which allows for high-speed data transfer rates.

4. Data Transfer Rate:
- The H9HKNNNCRMBVAR-NEH supports high-speed data transfer, with rates that can reach up to 400 MB/s or more, depending on the specific implementation and system architecture.

5. Voltage Range:
- The operating voltage for this NAND flash memory typically ranges from 2.7V to 3.6V, making it compatible with a wide range of devices.

6. Endurance:
- The endurance of NAND flash memory is often measured in program/erase (P/E) cycles. The H9HKNNNCRMBVAR-NEH is designed to withstand a significant number of P/E cycles, often in the range of 3,000 to 10,000 cycles, depending on the specific usage scenario.

7. Temperature Range:
- The operating temperature range for this memory chip is generally from -40°C to 85°C, making it suitable for both consumer and industrial applications.

8. Package Type:
- The H9HKNNNCRMBVAR-NEH is typically available in a compact package, such as BGA (Ball Grid Array), which allows for efficient space utilization on circuit boards.

## Applications

The SK Hynix H9HKNNNCRMBVAR-NEH NAND flash memory chip is used in a variety of applications, including:

- Smartphones and Tablets: Providing storage for apps, media, and system files.
- Solid-State Drives (SSDs): Used in both consumer and enterprise SSDs for high-speed data storage.
- Consumer Electronics: Found in devices such as digital cameras, gaming consoles, and smart TVs.
- Industrial Applications: Utilized in embedded systems and industrial automation where reliable data storage is critical.

## Conclusion

The SK Hynix H9HKNNNCRMBVAR-NEH NAND flash memory chip is a versatile and high-performance memory solution suitable for a wide range of applications. With its robust specifications, including high data transfer rates, endurance, and a wide operating temperature range, it meets the demands of modern electronic devices and systems. As technology continues to evolve, SK Hynix remains a key player in the memory market, providing innovative solutions to meet the needs of consumers and industries alike.
H9HKNNNCRMBVAR-NEH Compare Parts
  • H9HKNNNCRMBVAR-NEH vs H9HP27ADAMADAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HP27ABUMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HP52ADAMADAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HP53ACPMMDAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HP52ACPMADAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HP53AECMMDAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HP52AECMMDAR-KMM
  • H9HKNNNCRMBVAR-NEH vs H9HQ53ADAMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HQ53ACPMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HQ53AECMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HQ54ADKMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HQ54ACPMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HQ54AECMMDAR-KEM
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KUMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KUMLHR-NMP
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KUMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN8KUMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN8KUMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKUMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKUMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBPUMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBPUMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNCPUMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNCPUMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KMMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KMMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KMMLHR-NMP
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKMMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKMMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNCPMMLHR-NMN
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNCPMMLHR-NMO
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KUMLHR-NME
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN4KUMLHR-NMI
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN8KUMLHR-NMI
  • H9HKNNNCRMBVAR-NEH vs H9HCNNN8KUMLHR-NME
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBPUMLHR-NLE
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBPUMLHR-NMI
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBPUMLHR-NME
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKUMLHR-NMI
  • H9HKNNNCRMBVAR-NEH vs H9HCNNNBKUMLHR-NME
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.