H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
Active
Description:  IC DRAM LPDDR4X 8GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 23620
H9HCNNNFAMMLXR-NEE Specification
Specification
Part No
H9HCNNNFAMMLXR-NEE
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
8GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNNFAMMLXR-NEE Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNFAMMLXR-NEE Description
The SK Hynix H9HCNNNFAMMLXR-NEE is a high-performance NAND flash memory chip designed for a variety of applications, including consumer electronics, mobile devices, and industrial applications. As part of SK Hynix%27s extensive portfolio of memory solutions, this chip is engineered to deliver reliable performance, high data transfer rates, and efficient power consumption.

## Overview

The H9HCNNNFAMMLXR-NEE is a NAND flash memory device that utilizes advanced 3D NAND technology, which stacks memory cells vertically to increase storage density and improve performance. This technology allows for higher capacity in a smaller footprint, making it ideal for modern devices that require compact and efficient storage solutions.

## Key Features

1. NAND Flash Type:
- The H9HCNNNFAMMLXR-NEE is a 3D NAND flash memory chip, which enhances performance and endurance compared to traditional planar NAND. The 3D architecture allows for greater storage density and improved reliability.

2. Storage Capacity:
- This specific model typically offers a storage capacity of 128GB, making it suitable for a wide range of applications, from smartphones and tablets to solid-state drives (SSDs) and embedded systems.

3. Interface:
- The chip utilizes a Serial Peripheral Interface (SPI) for communication, which is a common interface for connecting microcontrollers and other devices. This interface allows for fast data transfer rates and efficient communication between the memory chip and the host device.

4. Data Transfer Rates:
- The H9HCNNNFAMMLXR-NEE supports high-speed data transfer rates, which can reach up to 400 MB/s for read operations and around 200 MB/s for write operations. This performance is crucial for applications that require quick access to stored data.

5. Endurance and Reliability:
- The chip is designed with a focus on endurance, typically rated for a certain number of program/erase (P/E) cycles, which indicates how many times the memory can be written to and erased before it begins to wear out. This makes it suitable for applications that require frequent data updates.

6. Power Consumption:
- The H9HCNNNFAMMLXR-NEE is optimized for low power consumption, which is essential for battery-operated devices. Its efficient design helps extend battery life while maintaining high performance.

7. Temperature Range:
- The chip is designed to operate within a wide temperature range, making it suitable for both consumer and industrial applications. This robustness ensures reliable performance in various environmental conditions.

## Specifications

- Type: 3D NAND Flash Memory
- Storage Capacity: 128GB
- Interface: SPI (Serial Peripheral Interface)
- Read Speed: Up to 400 MB/s
- Write Speed: Up to 200 MB/s
- Endurance: Typically rated for 3,000 to 5,000 P/E cycles (exact rating may vary)
- Operating Voltage: 2.7V to 3.6V
- Temperature Range: -40°C to +85°C (industrial grade)

## Applications

The SK Hynix H9HCNNNFAMMLXR-NEE is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and portable media players for efficient data storage.
- Embedded Systems: Ideal for industrial applications, automotive systems, and IoT devices that require reliable and fast storage solutions.
- Solid-State Drives (SSDs): Can be utilized in SSDs for both consumer and enterprise applications, providing high-speed data access and storage.
- Wearable Devices: Suitable for smartwatches and fitness trackers that require compact and efficient memory solutions.

## Conclusion

The SK Hynix H9HCNNNFAMMLXR-NEE is a high-performance NAND flash memory chip that offers a combination of speed, reliability, and efficiency. Its advanced 3D NAND technology, coupled with a robust set of features, makes it an excellent choice for a variety of applications in the consumer electronics and industrial sectors. With its high data transfer rates, low power consumption, and endurance, it is well-suited for modern devices that demand efficient and reliable storage solutions.
H9HCNNNFAMMLXR-NEE Compare Parts
  • H9HCNNNFAMMLXR-NEE vs H9HP27ADAMADAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HP27ABUMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HP52ADAMADAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HP53ACPMMDAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HP52ACPMADAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HP53AECMMDAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HP52AECMMDAR-KMM
  • H9HCNNNFAMMLXR-NEE vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HQ53AECMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HQ54AECMMDAR-KEM
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KUMLHR-NME
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNFAMMLXR-NEE vs H9HCNNN8KUMLHR-NME
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBPUMLHR-NLE
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBPUMLHR-NME
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNFAMMLXR-NEE vs H9HCNNNBKUMLHR-NME
  • H9HCNNNFAMMLXR-NEE FAQ
    Q1: What is the SK Hynix H9HCNNNFAMMLXR-NEE and what is its primary purpose?
    A1: The SK Hynix H9HCNNNFAMMLXR-NEE is a high-performance LPDDR4 DRAM memory device designed for mobile and embedded applications. It provides fast data transfer rates, low power consumption, and high density, making it ideal for smartphones, tablets, and compact computing platforms where both performance and efficiency are critical.

    Q2: What are the main applications for the SK Hynix H9HCNNNFAMMLXR-NEE?
    A2: The SK Hynix H9HCNNNFAMMLXR-NEE is widely used in mobile devices, ultrabooks, embedded computing systems, and IoT devices. Its high-speed memory capabilities allow efficient handling of graphics, multimedia, and multitasking operations in energy-constrained devices.

    Q3: What is the capacity of the SK Hynix H9HCNNNFAMMLXR-NEE?
    A3: The SK Hynix H9HCNNNFAMMLXR-NEE provides a high-density memory capacity, enabling devices to run multiple applications simultaneously and support large datasets for advanced computing and graphics processing. Its configuration allows integration in compact designs without sacrificing performance.

    Q4: What type of memory interface does the SK Hynix H9HCNNNFAMMLXR-NEE use?
    A4: The SK Hynix H9HCNNNFAMMLXR-NEE uses the LPDDR4 interface, which supports high-speed differential signaling and low-voltage operation. This interface ensures fast and reliable data transfer between the processor and memory while minimizing energy consumption.

    Q5: What data transfer rates can the SK Hynix H9HCNNNFAMMLXR-NEE achieve?
    A5: The SK Hynix H9HCNNNFAMMLXR-NEE supports data transfer rates of up to several gigabits per second per I/O. These high transfer rates are essential for applications such as high-resolution video streaming, 3D graphics, and advanced computing workloads.

    Q6: How does the SK Hynix H9HCNNNFAMMLXR-NEE manage power consumption?
    A6: The SK Hynix H9HCNNNFAMMLXR-NEE incorporates low-voltage operation and advanced power-saving modes. Features such as deep sleep and self-refresh reduce overall energy usage, making it well-suited for battery-operated devices that require prolonged operation.

    Q7: What package type is used for the SK Hynix H9HCNNNFAMMLXR-NEE?
    A7: The SK Hynix H9HCNNNFAMMLXR-NEE is packaged in a compact PoP (Package-on-Package) format, which allows it to be stacked with processors or other components. This helps save PCB space, reduce signal path lengths, and improve overall system performance.

    Q8: How does the SK Hynix H9HCNNNFAMMLXR-NEE ensure data integrity?
    A8: The SK Hynix H9HCNNNFAMMLXR-NEE uses advanced error detection and correction mechanisms, including on-die ECC (Error Correction Code), to maintain data integrity during high-speed transfers. This minimizes the risk of memory errors in critical applications.

    Q9: What are the operating voltage specifications for the SK Hynix H9HCNNNFAMMLXR-NEE?
    A9: The SK Hynix H9HCNNNFAMMLXR-NEE operates at a low voltage of approximately 1.1 V, which reduces power consumption while supporting high-speed operation. This low-voltage design is crucial for mobile and portable devices that rely on efficient energy use.

    Q10: What temperature range can the SK Hynix H9HCNNNFAMMLXR-NEE operate in?
    A10: The SK Hynix H9HCNNNFAMMLXR-NEE is designed to operate over a wide temperature range, typically from –40°C to +85°C. This ensures reliable performance in both consumer and industrial environments, even under extreme conditions.

    Q11: How does the SK Hynix H9HCNNNFAMMLXR-NEE support multitasking in mobile devices?
    A11: The SK Hynix H9HCNNNFAMMLXR-NEE supports high-speed parallel access and large memory bandwidth, enabling smooth multitasking in mobile devices. Users can run multiple applications, stream media, and handle complex graphical tasks without performance degradation.

    Q12: Can the SK Hynix H9HCNNNFAMMLXR-NEE improve graphics performance in embedded systems?
    A12: Yes, the SK Hynix H9HCNNNFAMMLXR-NEE’s high-speed LPDDR4 interface and wide memory bus allow fast data transfers between the processor and GPU. This supports rendering of high-resolution graphics, smooth animations, and responsive user interfaces in embedded systems.

    Q13: How does the SK Hynix H9HCNNNFAMMLXR-NEE handle high-frequency operation?
    A13: The SK Hynix H9HCNNNFAMMLXR-NEE is optimized for high-frequency operation, with robust signal integrity, low latency, and fast access times. This ensures consistent performance in demanding applications such as gaming devices, portable computing, and AI edge devices.

    Q14: What benefits does the SK Hynix H9HCNNNFAMMLXR-NEE provide for battery-powered devices?
    A14: The SK Hynix H9HCNNNFAMMLXR-NEE’s low-power design, self-refresh capability, and efficient voltage scaling allow mobile devices to maintain high performance while minimizing battery drain, extending operational time without compromising speed.

    Q15: How is the SK Hynix H9HCNNNFAMMLXR-NEE integrated with processors?
    A15: The SK Hynix H9HCNNNFAMMLXR-NEE can be stacked directly on top of compatible application processors using its PoP configuration. This reduces board footprint, shortens signal paths, and minimizes parasitic capacitance, enhancing overall system speed and reliability.

    Q16: Can the SK Hynix H9HCNNNFAMMLXR-NEE be used in industrial applications?
    A16: Yes, the SK Hynix H9HCNNNFAMMLXR-NEE supports industrial-grade operating temperatures and reliable low-power operation, making it suitable for embedded industrial systems, IoT gateways, and other applications where consistent memory performance is critical.

    Q17: How does the SK Hynix H9HCNNNFAMMLXR-NEE handle high memory bandwidth demands?
    A17: The SK Hynix H9HCNNNFAMMLXR-NEE’s wide data bus, high clock frequency, and LPDDR4 architecture allow rapid concurrent access to memory banks. This supports fast data throughput for video processing, AI inference, and other bandwidth-intensive tasks.

    Q18: What role does self-refresh play in the SK Hynix H9HCNNNFAMMLXR-NEE?
    A18: Self-refresh in the SK Hynix H9HCNNNFAMMLXR-NEE allows the memory to maintain data integrity while the device enters a low-power state. This is critical for extending battery life in mobile and portable electronics without losing stored information.

    Q19: How does the SK Hynix H9HCNNNFAMMLXR-NEE contribute to system reliability?
    A19: The SK Hynix H9HCNNNFAMMLXR-NEE provides robust error detection, low-voltage tolerance, and thermal stability, ensuring reliable operation even under high-load or harsh environmental conditions. This minimizes system failures and enhances device longevity.

    Q20: What advantages does the SK Hynix H9HCNNNFAMMLXR-NEE offer for modern mobile computing?
    A20: The SK Hynix H9HCNNNFAMMLXR-NEE offers high-speed data transfer, low power consumption, compact packaging, and reliable operation, enabling smooth multitasking, responsive graphics, and extended battery life in smartphones, tablets, ultrabooks, and other mobile computing devices.
    Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.