H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
Active
Description:  IC DRAM LPDDR4X 6GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 33420
H9HKNNNEBMAVAR-NEH Specification
Specification
Part No
H9HKNNNEBMAVAR-NEH
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
6GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
556Ball
Supplier Device Package
556Ball
H9HKNNNEBMAVAR-NEH Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNEBMAVAR-NEH Compare Parts
  • H9HKNNNEBMAVAR-NEH vs H9HP27ADAMADAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HP27ABUMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HP52ADAMADAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HP53ACPMMDAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HP52ACPMADAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HP53AECMMDAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HP52AECMMDAR-KMM
  • H9HKNNNEBMAVAR-NEH vs H9HQ53ADAMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HQ53ACPMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HQ53AECMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HQ54ADKMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HQ54ACPMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HQ54AECMMDAR-KEM
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KUMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KUMLHR-NMP
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KUMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN8KUMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN8KUMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKUMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKUMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBPUMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBPUMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNCPUMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNCPUMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KMMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KMMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KMMLHR-NMP
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKMMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKMMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNCPMMLHR-NMN
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNCPMMLHR-NMO
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KUMLHR-NME
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN4KUMLHR-NMI
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN8KUMLHR-NMI
  • H9HKNNNEBMAVAR-NEH vs H9HCNNN8KUMLHR-NME
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBPUMLHR-NLE
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBPUMLHR-NMI
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBPUMLHR-NME
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKUMLHR-NMI
  • H9HKNNNEBMAVAR-NEH vs H9HCNNNBKUMLHR-NME
  • H9HKNNNEBMAVAR-NEH FAQ
    Q1: What is the SK Hynix H9HKNNNEBMAVAR-NEH?
    A1: The SK Hynix H9HKNNNEBMAVAR-NEH is a high-speed LPDDR5 DRAM memory chip designed for advanced mobile and computing applications.

    Q2: What is the memory capacity of the H9HKNNNEBMAVAR-NEH?
    A2: The H9HKNNNEBMAVAR-NEH has a memory capacity of 16 Gigabits (Gb).

    Q3: What type of memory is the SK Hynix H9HKNNNEBMAVAR-NEH?
    A3: It is a Low Power Double Data Rate 5 (LPDDR5) SDRAM.

    Q4: What operating voltage does the H9HKNNNEBMAVAR-NEH use?
    A4: The device operates at 1.1V core voltage and 0.5V I/O voltage.

    Q5: What is the maximum data rate supported by the H9HKNNNEBMAVAR-NEH?
    A5: The H9HKNNNEBMAVAR-NEH supports data rates up to 6400 Mbps per pin.

    Q6: What is the package type of the SK Hynix H9HKNNNEBMAVAR-NEH?
    A6: It is packaged in a PoP (Package on Package) compatible FBGA package.

    Q7: What is the operating temperature range of the H9HKNNNEBMAVAR-NEH?
    A7: The device operates within a temperature range of -40°C to +85°C.

    Q8: How wide is the data bus on the H9HKNNNEBMAVAR-NEH?
    A8: The H9HKNNNEBMAVAR-NEH features a 16-bit data bus width.

    Q9: Is the H9HKNNNEBMAVAR-NEH designed for mobile applications?
    A9: Yes, it is optimized for high-performance mobile devices such as smartphones and tablets.

    Q10: Does the H9HKNNNEBMAVAR-NEH support low power consumption modes?
    A10: Yes, it supports multiple low power modes including self-refresh and deep power-down.

    Q11: What is the typical standby current of the H9HKNNNEBMAVAR-NEH?
    A11: The device features ultra-low standby current to maximize battery efficiency.

    Q12: Can the H9HKNNNEBMAVAR-NEH be used in 5G applications?
    A12: Yes, its high speed and low power consumption make it ideal for 5G mobile devices.

    Q13: What burst length does the H9HKNNNEBMAVAR-NEH support?
    A13: The H9HKNNNEBMAVAR-NEH supports a burst length of 16.

    Q14: What is the maximum clock frequency of the H9HKNNNEBMAVAR-NEH?
    A14: The maximum clock frequency is 3200 MHz (DDR), enabling the 6400 Mbps data rate.

    Q15: What error correction features are present in the H9HKNNNEBMAVAR-NEH?
    A15: The chip supports system-level error correction but does not include on-chip ECC.

    Q16: What industries commonly use the H9HKNNNEBMAVAR-NEH?
    A16: It is widely used in smartphones, tablets, ultrabooks, and other portable computing devices.

    Q17: How does the H9HKNNNEBMAVAR-NEH maintain data integrity?
    A17: Data integrity is maintained through standard refresh cycles and memory interface protocols.

    Q18: What is the typical latency of the H9HKNNNEBMAVAR-NEH?
    A18: The device offers low latency suitable for demanding, high-speed processing tasks.

    Q19: What is the typical operating environment for the H9HKNNNEBMAVAR-NEH?
    A19: It is designed for use in consumer electronics and mobile computing environments.

    Q20: What manufacturing process technology is used for the H9HKNNNEBMAVAR-NEH?
    A20: The chip is produced using advanced semiconductor fabrication technology optimized for high speed and low power.
    Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.