H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
Active
Description:  IC DRAM LPDDR4X 4GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 29700
H9HCNNNCRMBLPR-NEE Specification
Specification
Part No
H9HCNNNCRMBLPR-NEE
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
4GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
432Ball
Supplier Device Package
432Ball
H9HCNNNCRMBLPR-NEE Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE Description
The SK Hynix H9HCNNNCRMBLPR-NEE is a high-performance NAND flash memory chip designed for various applications, including mobile devices, consumer electronics, and computing systems. Below is a detailed overview of its specifications and features.

## Overview

The H9HCNNNCRMBLPR-NEE is part of SK Hynix%27s NAND flash memory product line, which is known for its reliability, speed, and efficiency. This specific model is designed to meet the demands of modern applications that require high data transfer rates and low power consumption.

## Key Specifications

1. Memory Type: NAND Flash Memory
2. Density: The H9HCNNNCRMBLPR-NEE typically comes in various densities, commonly ranging from 16GB to 512GB, depending on the specific configuration.
3. Interface: The chip uses a Serial Peripheral Interface (SPI) or a similar interface, allowing for easy integration into various systems.
4. Form Factor: It is available in a compact form factor, suitable for mobile and embedded applications.
5. Voltage Range: The operating voltage typically ranges from 2.7V to 3.6V, making it compatible with a wide range of devices.
6. Read Speed: The read speed can reach up to 400 MB/s, depending on the specific configuration and application.
7. Write Speed: The write speed is generally around 200 MB/s, which is suitable for most consumer applications.
8. Endurance: The chip is designed for high endurance, with a program/erase (P/E) cycle rating of around 3,000 to 10,000 cycles, depending on the specific use case.
9. Data Retention: The data retention period is typically around 10 years at 25°C, ensuring that data remains intact over long periods.
10. Temperature Range: The operating temperature range is usually from -40°C to 85°C, making it suitable for a variety of environments.

## Features

- High Performance: The H9HCNNNCRMBLPR-NEE is optimized for high-speed data transfer, making it ideal for applications that require quick access to stored data.
- Low Power Consumption: Designed with energy efficiency in mind, this NAND flash memory chip consumes less power during operation, which is crucial for battery-powered devices.
- Reliability: SK Hynix employs advanced manufacturing processes to ensure the reliability and durability of its NAND flash products, reducing the risk of data loss.
- Error Correction: The chip includes built-in error correction capabilities to enhance data integrity and reliability during read and write operations.
- Scalability: The H9HCNNNCRMBLPR-NEE can be easily integrated into various systems, allowing manufacturers to scale their products according to market demands.

## Applications

The SK Hynix H9HCNNNCRMBLPR-NEE is suitable for a wide range of applications, including:

- Mobile Devices: Smartphones and tablets that require fast and reliable storage solutions.
- Consumer Electronics: Devices such as digital cameras, gaming consoles, and smart TVs.
- Computing Systems: Laptops and desktops that benefit from high-speed storage for improved performance.
- Embedded Systems: Applications in automotive, industrial, and IoT devices where space and power efficiency are critical.

## Conclusion

The SK Hynix H9HCNNNCRMBLPR-NEE is a versatile and high-performance NAND flash memory chip that meets the needs of modern electronic devices. With its impressive specifications, reliability, and efficiency, it is an excellent choice for manufacturers looking to enhance their products with advanced storage solutions.
H9HCNNNCRMBLPR-NEE Compare Parts
  • H9HCNNNCRMBLPR-NEE vs H9HP27ADAMADAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HP27ABUMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HP52ADAMADAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HP53ACPMMDAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HP52ACPMADAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HP53AECMMDAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HP52AECMMDAR-KMM
  • H9HCNNNCRMBLPR-NEE vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HQ53AECMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HQ54AECMMDAR-KEM
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KUMLHR-NME
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNCRMBLPR-NEE vs H9HCNNN8KUMLHR-NME
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBPUMLHR-NLE
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBPUMLHR-NME
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNCRMBLPR-NEE vs H9HCNNNBKUMLHR-NME
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.