H9HCNNN8KUMLHR-NMO
H9HCNNN8KUMLHR-NMO
Active
Description:  IC DRAM LPDDR4 1GB 3733Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 45720
H9HCNNN8KUMLHR-NMO Specification
Specification
Part No
H9HCNNN8KUMLHR-NMO
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4
Memory Size
1GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 1.1V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNN8KUMLHR-NMO Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNN8KUMLHR-NMO Description
Product Description
The SK Hynix H9HCNNN8KUMLHR-NMO is a high-density embedded MultiMediaCard (eMMC) storage device designed to provide reliable and high-performance non-volatile memory solutions for embedded applications. This device targets a broad range of consumer electronics and industrial systems, including smartphones, tablets, automotive infotainment systems, IoT devices, and various embedded computing platforms. The H9HCNNN8KUMLHR-NMO is engineered to deliver efficient data storage with robust endurance, power efficiency, and strong reliability required in modern embedded systems.

Memory Technology and Architecture
This device utilizes 3D NAND flash memory technology, leveraging the benefits of vertical stacking to increase storage density while maintaining data retention and endurance. The flash cells are of the TLC (Triple-Level Cell) type, which enables the storage of three bits per cell. The 3D NAND structure offers improved scalability and better performance characteristics compared to planar NAND, and incorporates advanced error correction and wear-leveling mechanisms to optimize device lifespan and data integrity. The embedded controller in the H9HCNNN8KUMLHR-NMO manages flash translation, bad block management, and error correction to ensure consistent performance throughout the product’s lifecycle.

Capacity and Physical Specifications
The H9HCNNN8KUMLHR-NMO is typically available in a capacity of 128GB, providing ample storage for embedded applications requiring substantial local memory for data, multimedia, and application storage. The device conforms to the eMMC 5.1 standard, packaged in a BGA (Ball Grid Array) form factor, commonly measuring approximately 11.5mm x 13.0mm x 1.0mm. This compact size facilitates integration into slim and space-constrained devices while maintaining robust connectivity and thermal dissipation.

Interface and Protocol Support
This eMMC device complies with the JEDEC eMMC 5.1 specification, enabling a high-speed interface optimized for embedded applications. It supports HS400 mode with a maximum clock frequency of up to 200 MHz, which translates to a theoretical maximum bandwidth of approximately 400 MB/s. This interface mode allows for efficient burst data transfers, enabling fast read/write operations crucial for multimedia playback, OS booting, and application loading. Backward compatibility with HS200, HS DDR, and legacy SDR modes ensures flexibility across a wide range of system designs.

Performance Characteristics
The H9HCNNN8KUMLHR-NMO offers robust sequential read speeds of up to 400 MB/s, with sequential write speeds typically around 125 MB/s to 200 MB/s, depending on workload and system configuration. Random read/write performance is optimized for fast access to small files and random I/O, with read IOPS reaching tens of thousands and write IOPS also optimized to handle frequent updates and writes efficiently. These performance characteristics allow embedded systems to operate smoothly with rapid data retrieval and efficient storage management.

Endurance, Reliability, and Data Protection
This SK Hynix eMMC device is designed for high endurance with a program/erase (P/E) cycle rating in the range of thousands of cycles typical for TLC NAND flash, supported by sophisticated wear leveling and error correction algorithms embedded in the controller. The device includes advanced ECC (Error Correcting Code) engines capable of correcting bit errors arising from NAND flash wear and environmental factors. Data retention is rated to maintain integrity for a minimum of 10 years under normal operating conditions. The device is also engineered to support power failure protection mechanisms, minimizing data corruption risks during unexpected power losses.

Operating Conditions and Environmental Specifications
The H9HCNNN8KUMLHR-NMO is qualified for a commercial operating temperature range of 0°C to 85°C, suitable for a wide range of consumer electronics and industrial embedded devices. It meets rigorous automotive and industrial reliability standards including resistance to vibration, shock, and humidity. The device is qualified under JEDEC standards for moisture sensitivity and endurance, making it reliable for extended deployment in various environmental conditions.

Power Consumption
Designed with power efficiency in mind, the device operates with low active and standby current profiles. Typical active current consumption during read and write operations is in the low milliampere range, helping to extend battery life in portable devices. The device also supports multiple power-saving modes such as sleep and idle states to reduce energy consumption when the memory is not actively accessed.

Security Features
The H9HCNNN8KUMLHR-NMO incorporates hardware-based security features such as secure boot support and hardware-level encryption to protect stored data against unauthorized access and tampering. These security mechanisms help embedded system designers comply with increasing data security regulations and protect sensitive information on consumer and industrial devices.

Applications and Use Cases
This eMMC device is ideal for embedded systems that require compact, robust, and high-capacity storage with fast data throughput. Typical use cases include smartphones, tablets, digital cameras, automotive infotainment and telematics systems, industrial control units, and IoT gateways. Its reliability and performance profile make it suitable for applications demanding long-term data retention and consistent operation under varied environmental conditions.

Key Technical Specifications Summary

* Memory Type: 3D TLC NAND flash
* Capacity: 128 GB
* Interface: eMMC 5.1, HS400 mode support
* Maximum Clock Frequency: 200 MHz
* Maximum Theoretical Bandwidth: ~400 MB/s
* Sequential Read Speed: Up to 400 MB/s
* Sequential Write Speed: Approximately 125-200 MB/s
* Random IOPS (Read/Write): Tens of thousands
* Form Factor: BGA, approx. 11.5mm x 13.0mm x 1.0mm
* Operating Temperature Range: 0°C to 85°C (commercial)
* Endurance: Thousands of program/erase cycles
* Data Retention: Minimum 10 years
* Power Consumption: Low active and standby currents, multiple power-saving modes
* Security: Hardware encryption, secure boot support
* Compliance: JEDEC eMMC 5.1, automotive and industrial reliability standards

Conclusion
The SK Hynix H9HCNNN8KUMLHR-NMO represents a sophisticated and reliable embedded storage solution optimized for modern embedded and consumer electronic applications. Its combination of high-capacity 3D TLC NAND, compliance with the eMMC 5.1 standard, fast data transfer rates, and robust endurance features make it an excellent choice for designers requiring dependable non-volatile memory in space-constrained environments. The device’s security capabilities and wide operating temperature range further enhance its suitability for diverse industrial and automotive applications, ensuring long-term performance and data integrity.
H9HCNNN8KUMLHR-NMO Compare Parts
  • H9HCNNN8KUMLHR-NMO vs H9HP27ADAMADAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HP27ABUMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HP52ADAMADAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HP53ACPMMDAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HP52ACPMADAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HP53AECMMDAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HP52AECMMDAR-KMM
  • H9HCNNN8KUMLHR-NMO vs H9HQ53ADAMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HQ53ACPMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HQ53AECMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HQ54ADKMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HQ54ACPMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HQ54AECMMDAR-KEM
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KUMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KUMLHR-NMP
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KUMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN8KUMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKUMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKUMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBPUMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBPUMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNCPUMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNCPUMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KMMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KMMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KMMLHR-NMP
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKMMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKMMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNCPMMLHR-NMN
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNCPMMLHR-NMO
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KUMLHR-NME
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN4KUMLHR-NMI
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN8KUMLHR-NMI
  • H9HCNNN8KUMLHR-NMO vs H9HCNNN8KUMLHR-NME
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBPUMLHR-NLE
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBPUMLHR-NMI
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBPUMLHR-NME
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKUMLHR-NMI
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKUMLHR-NME
  • H9HCNNN8KUMLHR-NMO vs H9HCNNNBKUMLXR-NEE
  • H9HCNNN8KUMLHR-NMO FAQ
    Q1: What is the function of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is a 16Gb (gigabit) NAND Flash memory device, designed for high-performance data storage in applications such as smartphones, tablets, and solid-state drives (SSDs).

    Q2: What is the memory type of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is a NAND Flash memory, specifically using 3D NAND technology to deliver high storage density and improved performance over traditional planar NAND.

    Q3: What is the storage capacity of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO has a total storage capacity of 16Gb (gigabits), which is equivalent to 2GB (gigabytes) of data.

    Q4: What is the interface type used by the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO utilizes the ONFI (Open NAND Flash Interface) 4.0 interface, providing a high-speed data transfer rate and improved performance for storage applications.

    Q5: What is the voltage requirement for the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO operates with a supply voltage of 2.7V to 3.6V, which is typical for most NAND Flash memory devices.

    Q6: What is the typical read and write speed of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The typical read and write speeds of the SK Hynix H9HCNNN8KUMLHR-NMO are up to 400MB/s for sequential read operations and up to 200MB/s for sequential write operations, making it suitable for high-speed data transfer tasks.

    Q7: What is the package type of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is available in a 48-ball, 6mm x 8mm BGA (Ball Grid Array) package, offering a compact form factor for integration into space-constrained designs.

    Q8: How is the SK Hynix H9HCNNN8KUMLHR-NMO different from traditional NAND Flash memory?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO uses 3D NAND technology, which stacks memory cells vertically to increase storage density and improve performance compared to traditional 2D planar NAND Flash memory.

    Q9: What is the endurance rating of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is designed for high endurance, supporting thousands of program/erase (P/E) cycles, making it durable for applications that involve frequent data rewriting.

    Q10: Can the SK Hynix H9HCNNN8KUMLHR-NMO be used in automotive applications?
    A: Yes, the SK Hynix H9HCNNN8KUMLHR-NMO can be used in automotive applications, especially in systems that require high-speed, high-reliability data storage solutions such as infotainment systems, navigation, and ADAS (Advanced Driver Assistance Systems).

    Q11: What is the operating temperature range for the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The operating temperature range for the SK Hynix H9HCNNN8KUMLHR-NMO is typically from -40°C to 85°C, making it suitable for both consumer and industrial applications.

    Q12: Is the SK Hynix H9HCNNN8KUMLHR-NMO RoHS compliant?
    A: Yes, the SK Hynix H9HCNNN8KUMLHR-NMO is RoHS (Restriction of Hazardous Substances) compliant, meaning it is free from hazardous materials like lead, mercury, and cadmium, making it environmentally friendly.

    Q13: What are the typical applications for the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: Typical applications for the SK Hynix H9HCNNN8KUMLHR-NMO include use in smartphones, tablets, solid-state drives (SSDs), memory cards, and other consumer electronics that require high-density, fast storage.

    Q14: Does the SK Hynix H9HCNNN8KUMLHR-NMO support ECC (Error Correction Code)?
    A: Yes, the SK Hynix H9HCNNN8KUMLHR-NMO supports ECC (Error Correction Code) to detect and correct memory errors, enhancing reliability and data integrity in critical applications.

    Q15: What is the typical power consumption of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is designed for low power consumption, with typical standby current being very low, making it suitable for battery-powered applications where energy efficiency is essential.

    Q16: What is the refresh cycle of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO has an internal refresh mechanism to ensure data integrity, although specific refresh cycle intervals may depend on the application and operating conditions.

    Q17: How does the SK Hynix H9HCNNN8KUMLHR-NMO handle data retention?
    A: The SK Hynix H9HCNNN8KUMLHR-NMO is designed to provide excellent data retention, typically maintaining data for up to 10 years when stored at standard conditions, ensuring long-term reliability.

    Q18: What is the maximum transfer rate of the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The maximum transfer rate of the SK Hynix H9HCNNN8KUMLHR-NMO is up to 400MB/s for read operations and 200MB/s for write operations, providing fast and efficient data access.

    Q19: Is the SK Hynix H9HCNNN8KUMLHR-NMO suitable for high-performance computing tasks?
    A: While the SK Hynix H9HCNNN8KUMLHR-NMO provides good read/write speeds, it is primarily designed for consumer and embedded applications rather than high-performance computing tasks like server memory or HPC systems.

    Q20: What is the significance of the "3D NAND" technology used in the SK Hynix H9HCNNN8KUMLHR-NMO?
    A: The "3D NAND" technology in the SK Hynix H9HCNNN8KUMLHR-NMO allows for the stacking of memory cells in three dimensions, significantly increasing storage capacity and improving performance compared to traditional 2D NAND memory. This results in higher storage density and better power efficiency.
    Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.