H9HCNNNBPUMLHR-NLE
H9HCNNNBPUMLHR-NLE
Active
Description:  IC DRAM LPDDR4 2GB 3200Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 5880
H9HCNNNBPUMLHR-NLE Specification
Specification
Part No
H9HCNNNBPUMLHR-NLE
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4
Memory Size
2GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 1.1V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNNBPUMLHR-NLE Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNBPUMLHR-NLE Description
The SK Hynix H9HCNNNBPUMLHR-NLE is a high-performance NAND flash memory chip designed for various applications, including consumer electronics, mobile devices, and data storage solutions. As a leading semiconductor manufacturer, SK Hynix is known for its innovative memory solutions, and the H9HCNNNBPUMLHR-NLE is a testament to their commitment to quality and performance in the memory market.

## Key Specifications:

1. Memory Type: The H9HCNNNBPUMLHR-NLE is a NAND flash memory chip, specifically designed for high-density storage applications. NAND flash memory is widely used due to its non-volatile nature, meaning it retains data even when power is removed.

2. Density: This particular model typically offers a density of 128 Gb (gigabits), which translates to 16 GB (gigabytes) of usable storage capacity. This density is suitable for a variety of applications, including smartphones, tablets, and solid-state drives (SSDs).

3. Interface: The H9HCNNNBPUMLHR-NLE utilizes a Serial Peripheral Interface (SPI) for communication. This interface is known for its simplicity and efficiency, allowing for fast data transfer rates between the memory chip and the host device.

4. Read/Write Speeds: The chip is designed to provide high read and write speeds, making it suitable for applications that require quick data access and storage. Typical read speeds can reach up to 400 MB/s, while write speeds can vary depending on the specific application and configuration.

5. Voltage Range: The operating voltage for the H9HCNNNBPUMLHR-NLE typically ranges from 2.7V to 3.6V. This voltage range is standard for NAND flash memory, ensuring compatibility with a wide range of devices and systems.

6. Endurance: The endurance of NAND flash memory is often measured in program/erase (P/E) cycles. The H9HCNNNBPUMLHR-NLE is designed to withstand a significant number of P/E cycles, typically around 3,000 to 10,000 cycles, depending on the specific usage conditions. This endurance makes it suitable for applications that require frequent data updates.

7. Temperature Range: The operating temperature range for the H9HCNNNBPUMLHR-NLE is typically from -40°C to +85°C. This wide temperature range allows the chip to function effectively in various environmental conditions, making it suitable for automotive and industrial applications.

8. Package Type: The H9HCNNNBPUMLHR-NLE is available in a compact package, often in a BGA (Ball Grid Array) format. This packaging allows for efficient space utilization on printed circuit boards (PCBs) and facilitates better thermal management.

9. Applications: The H9HCNNNBPUMLHR-NLE is suitable for a wide range of applications, including:
- Mobile devices (smartphones and tablets)
- Solid-state drives (SSDs)
- Embedded systems
- Consumer electronics (digital cameras, gaming consoles)
- Automotive applications

10. RoHS Compliance: The H9HCNNNBPUMLHR-NLE is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials, which is important for environmental safety and regulatory compliance.

## Performance Characteristics:

- Reliability: The H9HCNNNBPUMLHR-NLE is designed for high reliability, making it suitable for demanding applications where data integrity is critical.
- Efficiency: With its high read and write speeds, the H9HCNNNBPUMLHR-NLE contributes to efficient data storage and retrieval, enhancing overall system performance.
- Thermal Management: The BGA package design allows for effective thermal management, ensuring that the chip operates within safe temperature limits even under heavy load conditions.

## Conclusion:

The SK Hynix H9HCNNNBPUMLHR-NLE is a versatile and high-performance NAND flash memory chip that meets the needs of various storage applications. With its substantial density, fast read and write speeds, and robust endurance, it is an excellent choice for manufacturers and developers looking to implement reliable and efficient memory solutions in their electronic devices. Its wide range of applications, from consumer electronics to industrial systems, makes it a valuable component in the ever-evolving landscape of memory technology.
H9HCNNNBPUMLHR-NLE Compare Parts
  • H9HCNNNBPUMLHR-NLE vs H9HP27ADAMADAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HP27ABUMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HP52ADAMADAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HP53ACPMMDAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HP52ACPMADAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HP53AECMMDAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HP52AECMMDAR-KMM
  • H9HCNNNBPUMLHR-NLE vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HQ53AECMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HQ54AECMMDAR-KEM
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KUMLHR-NME
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNBPUMLHR-NLE vs H9HCNNN8KUMLHR-NME
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBPUMLHR-NME
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKUMLHR-NME
  • H9HCNNNBPUMLHR-NLE vs H9HCNNNBKUMLXR-NEE
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.