H9HCNNNCPMMLXR-NEE
H9HCNNNCPMMLXR-NEE
Active
Description:  IC DRAM LPDDR4X 4GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 7740
H9HCNNNCPMMLXR-NEE Specification
Specification
Part No
H9HCNNNCPMMLXR-NEE
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
4GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNNCPMMLXR-NEE Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCPMMLXR-NEE Description
The SK Hynix H9HCNNNCPMMLXR-NEE is a high-performance NAND flash memory device designed for a variety of applications, including consumer electronics, mobile devices, and industrial systems. This memory chip is part of SK Hynix%27s extensive portfolio of NAND flash products, known for their reliability, speed, and efficiency. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

- Type: NAND Flash Memory
- Model Number: H9HCNNNCPMMLXR-NEE
- Technology: 3D NAND (Triple-Level Cell, TLC)
- Package Type: BGA (Ball Grid Array)

## Key Specifications

1. Memory Density:
- Capacity: Typically available in various capacities, often ranging from 64 GB to 512 GB, depending on the specific variant and application requirements.

2. Interface:
- Interface Type: Serial NAND interface, which allows for high-speed data transfer and efficient communication with host controllers.
- Data Transfer Rate: Supports high-speed data transfer rates, often exceeding 400 MB/s, making it suitable for applications requiring fast read and write operations.

3. Performance:
- Read Speed: Sequential read speeds can reach up to 550 MB/s, providing quick access to stored data.
- Write Speed: Sequential write speeds can reach up to 500 MB/s, allowing for efficient data storage and updates.

4. Endurance and Reliability:
- Endurance: Typically rated for a certain number of program/erase cycles, often around 1,000 to 3,000 cycles for TLC NAND, ensuring durability for repeated write operations.
- Data Retention: Guaranteed data retention of up to 3 years at 40°C, providing reliability for stored data over time.

5. Power Consumption:
- Operating Voltage: Typically operates at 3.3V, making it suitable for low-power applications.
- Power Efficiency: Designed for low power consumption, which is critical for battery-operated devices and energy-efficient systems.

6. Temperature Range:
- Operating Temperature: -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

7. Form Factor:
- Package Size: The BGA package allows for a compact design, facilitating integration into space-constrained applications.

## Applications

The SK Hynix H9HCNNNCPMMLXR-NEE NAND flash memory is widely used in various applications, including:

- Consumer Electronics: Commonly found in smartphones, tablets, and laptops for storing operating systems, applications, and user data.
- Industrial Systems: Suitable for industrial automation, data logging, and control systems where reliable and fast data storage is essential.
- Automotive: Used in automotive applications for infotainment systems, navigation, and advanced driver-assistance systems (ADAS).
- Embedded Systems: Ideal for embedded applications requiring high-speed data access and storage, such as IoT devices and smart appliances.

## Conclusion

The SK Hynix H9HCNNNCPMMLXR-NEE is a versatile and high-performance NAND flash memory solution that meets the demands of modern electronic applications. With its high-speed performance, robust endurance, and wide operating temperature range, it is an excellent choice for engineers and developers looking to implement reliable memory solutions in their designs. Its compatibility with various applications, combined with low power consumption and compact form factor, makes it suitable for a wide range of industries, ensuring that it can handle the challenges of both everyday and specialized applications. Whether used in consumer electronics, industrial systems, or automotive applications, the H9HCNNNCPMMLXR-NEE provides a dependable solution for effective data storage and management.
H9HCNNNCPMMLXR-NEE Compare Parts
  • H9HCNNNCPMMLXR-NEE vs H9HP27ADAMADAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HP27ABUMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HP52ADAMADAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HP53ACPMMDAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HP52ACPMADAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HP53AECMMDAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HP52AECMMDAR-KMM
  • H9HCNNNCPMMLXR-NEE vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HQ53AECMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HQ54AECMMDAR-KEM
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KUMLHR-NME
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNCPMMLXR-NEE vs H9HCNNN8KUMLHR-NME
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBPUMLHR-NLE
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBPUMLHR-NME
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNCPMMLXR-NEE vs H9HCNNNBKUMLHR-NME
  • H9HCNNNCPMMLXR-NEE FAQ
    Q1: What is the SK Hynix H9HCNNNCPMMLXR-NEE?
    A1: The SK Hynix H9HCNNNCPMMLXR-NEE is a high-performance NAND flash memory chip designed for use in a variety of electronic devices, including smartphones, tablets, and solid-state drives (SSDs), offering fast data storage and retrieval capabilities.

    Q2: What type of memory does the SK Hynix H9HCNNNCPMMLXR-NEE use?
    A2: The SK Hynix H9HCNNNCPMMLXR-NEE is a NAND flash memory that uses Multi-Level Cell (MLC) technology, which allows multiple bits of data to be stored per cell, optimizing storage capacity.

    Q3: What is the capacity of the SK Hynix H9HCNNNCPMMLXR-NEE?
    A3: The SK Hynix H9HCNNNCPMMLXR-NEE typically offers a high storage capacity, making it suitable for devices that require substantial data storage, though the exact capacity can vary depending on the configuration.

    Q4: What applications are suitable for the SK Hynix H9HCNNNCPMMLXR-NEE?
    A4: The SK Hynix H9HCNNNCPMMLXR-NEE is ideal for use in consumer electronics, such as smartphones, tablets, and SSDs, where fast read and write speeds, along with high storage capacity, are required.

    Q5: What is the interface used by the SK Hynix H9HCNNNCPMMLXR-NEE?
    A5: The SK Hynix H9HCNNNCPMMLXR-NEE typically uses the ONFI (Open NAND Flash Interface) standard, allowing for efficient data transfer between the memory and other components in a system.

    Q6: How does the SK Hynix H9HCNNNCPMMLXR-NEE perform in terms of read/write speeds?
    A6: The SK Hynix H9HCNNNCPMMLXR-NEE offers fast read and write speeds, making it suitable for high-performance applications such as mobile devices, computing devices, and embedded systems.

    Q7: Does the SK Hynix H9HCNNNCPMMLXR-NEE support encryption?
    A7: Yes, the SK Hynix H9HCNNNCPMMLXR-NEE supports advanced security features, including encryption, to protect data stored on the memory and enhance device security.

    Q8: What is the operating voltage for the SK Hynix H9HCNNNCPMMLXR-NEE?
    A8: The SK Hynix H9HCNNNCPMMLXR-NEE typically operates at a low voltage, providing power efficiency while maintaining high performance, which is crucial for portable and battery-powered devices.

    Q9: What is the endurance of the SK Hynix H9HCNNNCPMMLXR-NEE?
    A9: The endurance of the SK Hynix H9HCNNNCPMMLXR-NEE is designed for high write cycles, ensuring long-term reliability and durability, even in environments where frequent read/write operations are performed.

    Q10: What is the form factor of the SK Hynix H9HCNNNCPMMLXR-NEE?
    A10: The SK Hynix H9HCNNNCPMMLXR-NEE comes in a compact form factor, typically as a chip-on-board (COB) package, designed for integration into small devices like smartphones, tablets, and wearables.

    Q11: How does the SK Hynix H9HCNNNCPMMLXR-NEE handle heat dissipation?
    A11: The SK Hynix H9HCNNNCPMMLXR-NEE is designed with efficient heat dissipation in mind, allowing it to operate within optimal temperature ranges even during extended read/write operations.

    Q12: Does the SK Hynix H9HCNNNCPMMLXR-NEE have error correction features?
    A12: Yes, the SK Hynix H9HCNNNCPMMLXR-NEE incorporates error correction code (ECC) to enhance data integrity by detecting and correcting errors that may occur during read/write operations.

    Q13: What is the typical use case for the SK Hynix H9HCNNNCPMMLXR-NEE in consumer electronics?
    A13: The SK Hynix H9HCNNNCPMMLXR-NEE is often used in high-end smartphones, SSDs, and tablets, providing reliable storage with fast access speeds for tasks such as app loading, data storage, and system performance.

    Q14: Can the SK Hynix H9HCNNNCPMMLXR-NEE be used in enterprise environments?
    A14: While the SK Hynix H9HCNNNCPMMLXR-NEE is primarily designed for consumer electronics, its high-speed performance and durability also make it suitable for certain enterprise environments that require fast, reliable storage solutions.

    Q15: Does the SK Hynix H9HCNNNCPMMLXR-NEE support wear leveling?
    A15: Yes, the SK Hynix H9HCNNNCPMMLXR-NEE includes wear leveling algorithms to evenly distribute write/erase cycles across the memory cells, extending the lifespan of the flash memory.

    Q16: What type of data bus does the SK Hynix H9HCNNNCPMMLXR-NEE use?
    A16: The SK Hynix H9HCNNNCPMMLXR-NEE typically utilizes a high-speed data bus, such as a NAND Flash Interface (ONFI), for fast data transfer between the memory and the device's processor.

    Q17: What are the temperature ranges in which the SK Hynix H9HCNNNCPMMLXR-NEE can operate?
    A17: The SK Hynix H9HCNNNCPMMLXR-NEE is designed to operate within a wide temperature range, typically from -40°C to +85°C, making it suitable for a variety of industrial and consumer applications.

    Q18: How does the SK Hynix H9HCNNNCPMMLXR-NEE contribute to system performance?
    A18: The SK Hynix H9HCNNNCPMMLXR-NEE enhances system performance by providing fast read/write speeds, which reduces latency in data processing and boosts overall device responsiveness, especially in mobile and embedded systems.

    Q19: Is the SK Hynix H9HCNNNCPMMLXR-NEE compatible with all systems?
    A19: The SK Hynix H9HCNNNCPMMLXR-NEE is compatible with most systems that support NAND flash memory and ONFI interfaces. However, specific system requirements should be considered for integration.

    Q20: What are the advantages of using the SK Hynix H9HCNNNCPMMLXR-NEE in mobile devices?
    A20: The SK Hynix H9HCNNNCPMMLXR-NEE offers significant advantages in mobile devices, including fast data access, high reliability, and low power consumption, all of which are essential for improving the performance and battery life of mobile electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.