H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
Active
Description:  IC DRAM LPDDR4X 4GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 43720
H9HCNNNCRMALPR-NEE Specification
Specification
Part No
H9HCNNNCRMALPR-NEE
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
4GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
432Ball
Supplier Device Package
432Ball
H9HCNNNCRMALPR-NEE Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE Compare Parts
  • H9HCNNNCRMALPR-NEE vs H9HP27ADAMADAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HP27ABUMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HP52ADAMADAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HP53ACPMMDAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HP52ACPMADAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HP53AECMMDAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HP52AECMMDAR-KMM
  • H9HCNNNCRMALPR-NEE vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HQ53AECMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HQ54AECMMDAR-KEM
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNCRMALPR-NEE vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KUMLHR-NME
  • H9HCNNNCRMALPR-NEE vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNCRMALPR-NEE vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNCRMALPR-NEE vs H9HCNNN8KUMLHR-NME
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBPUMLHR-NLE
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBPUMLHR-NME
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNCRMALPR-NEE vs H9HCNNNBKUMLHR-NME
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.