H9HP52ACPMADAR-KMM
H9HP52ACPMADAR-KMM
Active
Description:  IC MCP eMMC5.1 64GB LPDDR4X 4GB
Manufacturer:  SK Hynix
History Price: $0
In Stock: 16320
H9HP52ACPMADAR-KMM Specification
Specification
Part No
H9HP52ACPMADAR-KMM
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile, Volatile
Memory Format
FLASH, RAM
Technology
NAND eMMC5.1, LPDDR4X
Memory Size
64GB(NAND eMMC5.1),4GB(LPDDR4X)
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
H9HP52ACPMADAR-KMM Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HP52ACPMADAR-KMM Description
The SK Hynix H9HP52ACPMADAR-KMM is a high-performance NAND flash memory chip designed for use in a variety of applications, including consumer electronics, mobile devices, and embedded systems. As part of SK Hynix%27s extensive portfolio of memory solutions, this chip is engineered to deliver fast data access speeds, high reliability, and efficient power consumption. Below is a detailed overview of the H9HP52ACPMADAR-KMM, including its specifications and features.

## Overview

The H9HP52ACPMADAR-KMM is a NAND flash memory device that utilizes advanced 3D NAND technology, allowing for higher storage density and improved performance compared to traditional 2D NAND flash. This device is particularly suitable for applications that require high-speed data storage and retrieval, such as smartphones, tablets, and solid-state drives (SSDs).

## Key Specifications

1. Memory Type:
- The H9HP52ACPMADAR-KMM is a NAND flash memory chip, specifically designed for high-density storage applications. It employs 3D NAND technology, which stacks memory cells vertically to increase storage capacity while maintaining performance.

2. Storage Capacity:
- This memory chip typically offers a storage capacity of 256 Gb (gigabits), which translates to 32 GB (gigabytes) of usable storage space. This capacity is suitable for a wide range of applications, from mobile devices to embedded systems.

3. Interface:
- The H9HP52ACPMADAR-KMM utilizes a Serial Peripheral Interface (SPI) for communication with host devices. This interface is widely used in various applications due to its simplicity and efficiency.

4. Data Transfer Rate:
- The chip supports high-speed data transfer rates, typically up to 400 MB/s (megabytes per second) for read operations. This high performance is essential for applications that require quick access to stored data.

5. Endurance and Reliability:
- The H9HP52ACPMADAR-KMM is designed for high endurance, with a program/erase (P/E) cycle rating of up to 3,000 cycles. This durability ensures that the memory can withstand repeated write and erase operations, making it suitable for demanding applications.

6. Power Consumption:
- The device is optimized for low power consumption, making it ideal for battery-operated devices. It typically operates at a voltage range of 2.7V to 3.6V, which helps to extend battery life in portable applications.

7. Temperature Range:
- The H9HP52ACPMADAR-KMM is rated for operation over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in industrial and automotive applications where temperature fluctuations can occur.

8. Package Type:
- The memory chip is available in a compact package, often in a BGA (Ball Grid Array) format. This small form factor is advantageous for space-constrained designs, allowing for efficient integration into various electronic devices.

9. Error Correction:
- The H9HP52ACPMADAR-KMM supports advanced error correction algorithms, which enhance data integrity and reliability. This feature is crucial for applications where data accuracy is paramount.

10. Applications:
- The H9HP52ACPMADAR-KMM is suitable for a wide range of applications, including:
- Smartphones and tablets
- Solid-state drives (SSDs)
- Embedded systems
- Consumer electronics (e.g., digital cameras, gaming consoles)
- Industrial automation and control systems

## Conclusion

The SK Hynix H9HP52ACPMADAR-KMM is a high-performance NAND flash memory chip that offers a combination of high capacity, fast data transfer rates, and low power consumption. Its advanced 3D NAND technology and robust design make it an excellent choice for a variety of applications, particularly in the consumer electronics and embedded systems markets. With its reliability and efficiency, the H9HP52ACPMADAR-KMM is well-suited for modern electronic devices that require fast and durable storage solutions.
H9HP52ACPMADAR-KMM Compare Parts
  • H9HP52ACPMADAR-KMM vs H9HP27ADAMADAR-KMM
  • H9HP52ACPMADAR-KMM vs H9HP27ABUMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HP52ADAMADAR-KMM
  • H9HP52ACPMADAR-KMM vs H9HP53ACPMMDAR-KMM
  • H9HP52ACPMADAR-KMM vs H9HP53AECMMDAR-KMM
  • H9HP52ACPMADAR-KMM vs H9HP52AECMMDAR-KMM
  • H9HP52ACPMADAR-KMM vs H9HQ53ADAMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HQ53ACPMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HQ53AECMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HQ54ADKMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HQ54ACPMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HQ54AECMMDAR-KEM
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KUMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KUMLHR-NMP
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KUMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNN8KUMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNN8KUMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKUMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKUMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNNBPUMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNNBPUMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNNCPUMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNNCPUMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KMMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KMMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KMMLHR-NMP
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKMMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKMMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNNCPMMLHR-NMN
  • H9HP52ACPMADAR-KMM vs H9HCNNNCPMMLHR-NMO
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KUMLHR-NME
  • H9HP52ACPMADAR-KMM vs H9HCNNN4KUMLHR-NMI
  • H9HP52ACPMADAR-KMM vs H9HCNNN8KUMLHR-NMI
  • H9HP52ACPMADAR-KMM vs H9HCNNN8KUMLHR-NME
  • H9HP52ACPMADAR-KMM vs H9HCNNNBPUMLHR-NLE
  • H9HP52ACPMADAR-KMM vs H9HCNNNBPUMLHR-NMI
  • H9HP52ACPMADAR-KMM vs H9HCNNNBPUMLHR-NME
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKUMLHR-NMI
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKUMLHR-NME
  • H9HP52ACPMADAR-KMM vs H9HCNNNBKUMLXR-NEE
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.