H9HP52AECMMDAR-KMM
H9HP52AECMMDAR-KMM
Active
Description:  IC MCP eMMC5.1 64GB LPDDR4X 6GB
Manufacturer:  SK Hynix
History Price: $0
In Stock: 24260
H9HP52AECMMDAR-KMM Specification
Specification
Part No
H9HP52AECMMDAR-KMM
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile, Volatile
Memory Format
FLASH, RAM
Technology
NAND eMMC5.1, LPDDR4X
Memory Size
64GB(NAND eMMC5.1),6GB(LPDDR4X)
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
H9HP52AECMMDAR-KMM Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HP52AECMMDAR-KMM Compare Parts
  • H9HP52AECMMDAR-KMM vs H9HP27ADAMADAR-KMM
  • H9HP52AECMMDAR-KMM vs H9HP27ABUMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HP52ADAMADAR-KMM
  • H9HP52AECMMDAR-KMM vs H9HP53ACPMMDAR-KMM
  • H9HP52AECMMDAR-KMM vs H9HP52ACPMADAR-KMM
  • H9HP52AECMMDAR-KMM vs H9HP53AECMMDAR-KMM
  • H9HP52AECMMDAR-KMM vs H9HQ53ADAMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HQ53ACPMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HQ53AECMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HQ54ADKMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HQ54ACPMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HQ54AECMMDAR-KEM
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KUMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KUMLHR-NMP
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KUMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNN8KUMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNN8KUMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKUMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKUMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNNBPUMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNNBPUMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNNCPUMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNNCPUMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KMMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KMMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KMMLHR-NMP
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKMMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKMMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNNCPMMLHR-NMN
  • H9HP52AECMMDAR-KMM vs H9HCNNNCPMMLHR-NMO
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KUMLHR-NME
  • H9HP52AECMMDAR-KMM vs H9HCNNN4KUMLHR-NMI
  • H9HP52AECMMDAR-KMM vs H9HCNNN8KUMLHR-NMI
  • H9HP52AECMMDAR-KMM vs H9HCNNN8KUMLHR-NME
  • H9HP52AECMMDAR-KMM vs H9HCNNNBPUMLHR-NLE
  • H9HP52AECMMDAR-KMM vs H9HCNNNBPUMLHR-NMI
  • H9HP52AECMMDAR-KMM vs H9HCNNNBPUMLHR-NME
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKUMLHR-NMI
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKUMLHR-NME
  • H9HP52AECMMDAR-KMM vs H9HCNNNBKUMLXR-NEE
  • H9HP52AECMMDAR-KMM FAQ
    Q1: What is the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM is a high-performance NAND Flash memory component, commonly used in a variety of electronic devices to store data. It utilizes a NAND architecture to offer large storage capacities with relatively fast read and write speeds. This memory is designed for applications in consumer electronics, embedded systems, and storage solutions, providing reliable non-volatile memory for devices requiring long-term data retention.

    Q2: What type of memory is the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM is a NAND Flash memory, specifically using a high-density design with multi-level cell (MLC) technology. This allows it to store more bits per cell, offering a balance between storage capacity and cost. MLC NAND is commonly used in consumer electronics like smartphones, tablets, and SSDs because it offers a good mix of performance, storage density, and affordability.

    Q3: What is the storage capacity of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM is available in varying storage capacities, typically providing multiple gigabytes of non-volatile storage. It is designed to meet the needs of applications requiring moderate to high storage capacity while maintaining fast data access speeds.

    Q4: What is the maximum read speed of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM typically supports read speeds up to 300 MB/s or higher, depending on the specific configuration and usage conditions. This makes it suitable for applications requiring quick access to stored data, such as in mobile devices or high-performance embedded systems.

    Q5: What is the maximum write speed of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM provides maximum write speeds that can reach up to 100 MB/s, depending on the usage environment and the specific system it is integrated with. Write speeds may vary based on factors such as cell wear, data size, and controller optimization in the host device.

    Q6: What interface does the SK Hynix H9HP52AECMMDAR-KMM use?
    A: The SK Hynix H9HP52AECMMDAR-KMM uses the standard NAND Flash interface, typically supporting interfaces like ONFI (Open NAND Flash Interface) or similar protocols. The interface enables easy integration into devices like SSDs, memory cards, and embedded systems, providing a simple means of transferring data between the memory and other system components.

    Q7: How is the SK Hynix H9HP52AECMMDAR-KMM used in consumer electronics?
    A: In consumer electronics, the SK Hynix H9HP52AECMMDAR-KMM is used for storage in devices such as smartphones, tablets, digital cameras, and USB drives. It provides reliable and high-speed storage solutions, enabling these devices to store data, apps, and media files efficiently while consuming low power and providing quick data access.

    Q8: What makes the SK Hynix H9HP52AECMMDAR-KMM suitable for embedded systems?
    A: The SK Hynix H9HP52AECMMDAR-KMM is highly suitable for embedded systems due to its high storage capacity, low power consumption, and durability. It provides non-volatile memory that retains data even in the event of power loss, making it ideal for applications like IoT devices, industrial automation, automotive systems, and medical equipment where long-term data storage and reliability are critical.

    Q9: What is the voltage range required for the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM typically operates with a voltage range of 2.7V to 3.6V, which is standard for NAND Flash memory components. This voltage range ensures compatibility with most modern systems that use NAND Flash for storage, making it a versatile choice for both mobile and embedded applications.

    Q10: What are the power consumption characteristics of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM is designed to be power-efficient, consuming minimal energy during both read and write operations. Its low operating voltage and advanced memory architecture ensure that it delivers excellent performance while keeping power consumption low, which is especially important for portable and battery-operated devices like smartphones and wearables.

    Q11: How does the SK Hynix H9HP52AECMMDAR-KMM handle data retention?
    A: The SK Hynix H9HP52AECMMDAR-KMM utilizes NAND Flash technology, which allows for long-term data retention even when the power is turned off. It is designed to maintain stored data for extended periods, typically between 10 and 100 years, depending on the conditions under which it is used. This makes it an excellent choice for applications requiring reliable, non-volatile storage.

    Q12: What are the endurance and lifespan characteristics of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The endurance of the SK Hynix H9HP52AECMMDAR-KMM is typical of MLC NAND Flash, which supports a certain number of program/erase (P/E) cycles before it begins to degrade. While the exact number of P/E cycles can vary based on use, MLC NAND typically supports between 3,000 and 10,000 cycles. The memory is designed to handle typical workloads and is ideal for applications where moderate write operations are required over the device's lifetime.

    Q13: Is the SK Hynix H9HP52AECMMDAR-KMM suitable for use in industrial applications?
    A: Yes, the SK Hynix H9HP52AECMMDAR-KMM is well-suited for industrial applications, particularly in systems that require reliable, non-volatile memory for data storage in environments with challenging conditions. It is commonly used in automotive, industrial automation, and control systems, where durability and long-term data retention are critical.

    Q14: Can the SK Hynix H9HP52AECMMDAR-KMM be used for system boot storage?
    A: Yes, the SK Hynix H9HP52AECMMDAR-KMM is often used for system boot storage in embedded systems, computers, and other devices. Its fast read speeds and reliable data retention make it ideal for storing the operating system or firmware that is required to boot the system, ensuring quick system startup times and reliable operation.

    Q15: What is the package type for the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM typically comes in a compact, surface-mount package (such as BGA or TSOP), making it suitable for integration into modern, space-constrained devices. The compact packaging allows for easy integration into a variety of consumer electronics, embedded systems, and other applications where space is limited.

    Q16: What are the data transfer rates of the SK Hynix H9HP52AECMMDAR-KMM?
    A: The SK Hynix H9HP52AECMMDAR-KMM supports high-speed data transfer rates, typically up to 300 MB/s for sequential read operations and around 100 MB/s for write operations. These speeds make it suitable for applications requiring moderate-to-high data throughput, such as mobile devices, digital cameras, and solid-state drives.

    Q17: How does the SK Hynix H9HP52AECMMDAR-KMM ensure data integrity?
    A: The SK Hynix H9HP52AECMMDAR-KMM uses built-in error correction code (ECC) to ensure data integrity during storage and transfer. ECC is crucial in NAND Flash memory as it detects and corrects errors that may occur due to charge leakage, bit flips, or other disturbances. This helps to maintain reliable data storage and reduces the likelihood of corruption.

    Q18: Is the SK Hynix H9HP52AECMMDAR-KMM used in high-performance computing applications?
    A: While the SK Hynix H9HP52AECMMDAR-KMM offers good performance in terms of read and write speeds, it is generally more suitable for consumer electronics, embedded systems, and moderate performance computing applications. For high-performance computing tasks, particularly those requiring extreme data throughput and low latency, specialized memory like SLC NAND or DRAM may be more appropriate.

    Q19: How does the SK Hynix H9HP52AECMMDAR-KMM manage wear leveling?
    A: The SK Hynix H9HP52AECMMDAR-KMM includes wear leveling algorithms that distribute write and erase cycles evenly across the memory cells. This helps to prevent premature wear of any individual cells, thereby prolonging the overall lifespan of the NAND Flash memory. Wear leveling is crucial in flash storage to ensure reliable performance throughout the device's operational life.

    Q20: Can the SK Hynix H9HP52AECMMDAR-KMM be used in mobile devices?
    A: Yes, the SK Hynix H9HP52AECMMDAR-KMM is frequently used in mobile devices, such as smartphones and tablets. Its compact size, low power consumption, and reliable storage capabilities make it ideal for use in devices where space is at a premium and efficient data storage is required. It helps ensure that mobile devices can store large amounts of data while maintaining quick access speeds.
    Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.