H9HQ54ACPMMDAR-KEM
H9HQ54ACPMMDAR-KEM
Active
Description:  IC MCP UFS2.2 64GB LPDDR4X 4GB
Manufacturer:  SK Hynix
History Price: $0
In Stock: 4160
H9HQ54ACPMMDAR-KEM Specification
Specification
Part No
H9HQ54ACPMMDAR-KEM
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile, Volatile
Memory Format
FLASH, RAM
Technology
NAND UFS2.2, LPDDR4X
Memory Size
64GB(NAND UFS2.2),4GB(LPDDR4X)
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
H9HQ54ACPMMDAR-KEM Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HQ54ACPMMDAR-KEM Description
The SK Hynix H9HQ54ACPMMDAR-KEM is a high-performance NAND flash memory chip designed for use in a variety of applications, including consumer electronics, mobile devices, and embedded systems. As a product of SK Hynix, a leading global semiconductor manufacturer, this memory chip is known for its reliability, speed, and efficiency.

## Overview of H9HQ54ACPMMDAR-KEM

The H9HQ54ACPMMDAR-KEM is a 3D NAND flash memory device that utilizes advanced technology to provide high-density storage solutions. It is particularly suited for applications that require fast data access and high endurance, making it ideal for smartphones, tablets, solid-state drives (SSDs), and other data-intensive devices.

## Key Specifications

1. Memory Type:
- NAND Flash Memory: Specifically, it is a 3D NAND type, which allows for higher storage density and improved performance compared to traditional 2D NAND.

2. Storage Capacity:
- Capacity: 64 Gb (Gigabits) or 8 GB (Gigabytes).
- This capacity is suitable for a wide range of applications, providing ample space for data storage.

3. Interface:
- Interface Type: ONFI (Open NAND Flash Interface) 4.0.
- This interface standard allows for high-speed data transfer between the NAND flash and the host controller, enhancing overall system performance.

4. Data Transfer Rate:
- Sequential Read Speed: Up to 500 MB/s.
- Sequential Write Speed: Up to 300 MB/s.
- These speeds indicate the maximum data transfer rates achievable, making the chip suitable for applications requiring quick data access and storage.

5. Endurance:
- Program/Erase (P/E) Cycles: Typically around 3,000 to 5,000 cycles.
- This endurance rating indicates the number of times the memory can be programmed and erased before it begins to wear out, which is crucial for applications that involve frequent data updates.

6. Operating Voltage:
- Voltage Range: 2.7V to 3.6V.
- This voltage range allows for compatibility with a variety of power supply configurations, making it versatile for different applications.

7. Temperature Range:
- Operating Temperature: -40°C to +85°C.
- This wide temperature range ensures reliable operation in various environmental conditions, including industrial and automotive applications.

8. Package Type:
- Package: Typically available in a BGA (Ball Grid Array) package.
- The BGA package design allows for efficient thermal management and space-saving on printed circuit boards.

9. Data Retention:
- Data Retention Period: Typically up to 10 years at 25°C.
- This specification indicates how long data can be reliably stored without power, which is important for applications that require long-term data retention.

## Applications

The SK Hynix H9HQ54ACPMMDAR-KEM NAND flash memory chip is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and digital cameras for fast data storage and retrieval.
- Solid-State Drives (SSDs): Ideal for use in SSDs, providing high-speed data access and improved performance over traditional hard drives.
- Embedded Systems: Commonly found in embedded applications, such as automotive systems, industrial controls, and IoT devices, where reliability and efficiency are critical.
- Data Centers: Utilized in data center storage solutions, where high performance and endurance are essential for handling large volumes of data.

## Conclusion

The SK Hynix H9HQ54ACPMMDAR-KEM is a high-performance NAND flash memory chip that offers a combination of speed, reliability, and efficiency. With its advanced 3D NAND technology, generous storage capacity, and robust specifications, it is an excellent choice for a variety of applications across multiple industries. Its ability to operate in diverse environmental conditions and its compatibility with modern interfaces make it a valuable component for engineers and designers looking to create cutting-edge electronic devices.
H9HQ54ACPMMDAR-KEM Compare Parts
  • H9HQ54ACPMMDAR-KEM vs H9HP27ADAMADAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HP27ABUMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HP52ADAMADAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HP53ACPMMDAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HP52ACPMADAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HP53AECMMDAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HP52AECMMDAR-KMM
  • H9HQ54ACPMMDAR-KEM vs H9HQ53ADAMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HQ53ACPMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HQ53AECMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HQ54ADKMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HQ54AECMMDAR-KEM
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KUMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KUMLHR-NMP
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KUMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN8KUMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN8KUMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKUMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKUMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBPUMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBPUMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNCPUMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNCPUMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KMMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KMMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KMMLHR-NMP
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKMMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKMMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNCPMMLHR-NMN
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNCPMMLHR-NMO
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KUMLHR-NME
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN4KUMLHR-NMI
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN8KUMLHR-NMI
  • H9HQ54ACPMMDAR-KEM vs H9HCNNN8KUMLHR-NME
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBPUMLHR-NLE
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBPUMLHR-NMI
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBPUMLHR-NME
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKUMLHR-NMI
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKUMLHR-NME
  • H9HQ54ACPMMDAR-KEM vs H9HCNNNBKUMLXR-NEE
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Matthew Harris
    United States
    5 stars
    2026-05-13 20:30
    Product arrived as AD. Recommend
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.