☰
EP4CE10E22A7N
EP4CE10E22A7N
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $81.47733
In Stock: 42000
EP4CE10E22A7N Specification
Specification
Part No
EP4CE10E22A7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22A7N PDF Datasheet
EP4CE10E22A7N Related Parts
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22A7N Compare Parts
  • EP4CE10E22A7N vs EP4SGX70HF35I4N
  • EP4CE10E22A7N vs EP4SGX70HF35I4G
  • EP4CE10E22A7N vs EP4SGX70HF35I4
  • EP4CE10E22A7N vs EP4SGX70HF35I3N
  • EP4CE10E22A7N vs EP4SGX70HF35I3G
  • EP4CE10E22A7N vs EP4SGX70HF35I3
  • EP4CE10E22A7N vs EP4SGX70HF35C4N
  • EP4CE10E22A7N vs EP4SGX70HF35C4G
  • EP4CE10E22A7N vs EP4SGX70HF35C4
  • EP4CE10E22A7N vs EP4SGX70HF35C3N
  • EP4CE10E22A7N vs EP4SGX70HF35C3G
  • EP4CE10E22A7N vs EP4SGX70HF35C3
  • EP4CE10E22A7N vs EP4SGX70HF35C2N
  • EP4CE10E22A7N vs EP4SGX70HF35C2G
  • EP4CE10E22A7N vs EP4SGX70HF35C2
  • EP4CE10E22A7N vs EP4SGX70DF29I4N
  • EP4CE10E22A7N vs EP4SGX70DF29I4G
  • EP4CE10E22A7N vs EP4SGX70DF29I4
  • EP4CE10E22A7N vs EP4SGX70DF29I3N
  • EP4CE10E22A7N vs EP4SGX70DF29I3G
  • EP4CE10E22A7N vs EP4SGX70DF29I3
  • EP4CE10E22A7N vs EP4SGX70DF29C4N
  • EP4CE10E22A7N vs EP4SGX70DF29C4G
  • EP4CE10E22A7N vs EP4SGX70DF29C4
  • EP4CE10E22A7N vs EP4SGX70DF29C3N
  • EP4CE10E22A7N vs EP4SGX70DF29C3G
  • EP4CE10E22A7N vs EP4SGX70DF29C3
  • EP4CE10E22A7N vs EP4SGX70DF29C2XN
  • EP4CE10E22A7N vs EP4SGX70DF29C2XG
  • EP4CE10E22A7N vs EP4SGX70DF29C2X
  • EP4CE10E22A7N vs EP4SGX530NF45I4N
  • EP4CE10E22A7N vs EP4SGX530NF45I4G
  • EP4CE10E22A7N vs EP4SGX530NF45I4
  • EP4CE10E22A7N vs EP4SGX530NF45I3N
  • EP4CE10E22A7N vs EP4SGX530NF45I3G
  • EP4CE10E22A7N vs EP4SGX530NF45I3
  • EP4CE10E22A7N vs EP4SGX530NF45C4N
  • EP4CE10E22A7N vs EP4SGX530NF45C4G
  • EP4CE10E22A7N vs EP4SGX530NF45C4
  • EP4CE10E22A7N vs EP4SGX530NF45C3NES
  • EP4CE10E22A7N FAQ
    Q1: What is the Intel EP4CE10E22A7N?
    A1: The Intel EP4CE10E22A7N is a Cyclone IV E FPGA (Field-Programmable Gate Array) designed for high-performance applications requiring flexible, programmable logic.

    Q2: What is the family of the Intel EP4CE10E22A7N?
    A2: The Intel EP4CE10E22A7N belongs to the Cyclone IV E family of FPGAs, which offer a balance of low cost, low power, and high performance for a wide range of applications.

    Q3: What is the total logic element (LE) count for the Intel EP4CE10E22A7N?
    A3: The Intel EP4CE10E22A7N has 10,320 logic elements (LEs), providing ample resources for complex digital designs.

    Q4: What is the total memory available on the Intel EP4CE10E22A7N?
    A4: The Intel EP4CE10E22A7N has 210 Kbits of embedded memory blocks, useful for implementing large data buffers and look-up tables.

    Q5: What is the maximum operating frequency for the Intel EP4CE10E22A7N?
    A5: The maximum operating frequency of the Intel EP4CE10E22A7N can reach up to 200 MHz, depending on the specific design and configuration.

    Q6: What is the package type of the Intel EP4CE10E22A7N?
    A6: The Intel EP4CE10E22A7N is available in a 144-pin FBGA (Fine Ball Grid Array) package, offering a compact and high-density connection for various applications.

    Q7: What is the supply voltage range for the Intel EP4CE10E22A7N?
    A7: The supply voltage range for the Intel EP4CE10E22A7N is 1.2V for the core and 3.3V for the I/O, allowing compatibility with a wide range of external components.

    Q8: What are the I/O capabilities of the Intel EP4CE10E22A7N?
    A8: The Intel EP4CE10E22A7N features 148 user I/O pins, which can be configured for various functions such as logic inputs, outputs, and bidirectional signals.

    Q9: Does the Intel EP4CE10E22A7N support high-speed serial interfaces?
    A9: Yes, the Intel EP4CE10E22A7N supports high-speed serial interfaces like LVDS, making it suitable for high-speed data transfer applications.

    Q10: What is the maximum number of PLLs (Phase-Locked Loops) in the Intel EP4CE10E22A7N?
    A10: The Intel EP4CE10E22A7N includes up to 4 PLLs, which help in clock management and signal synchronization for complex designs.

    Q11: What is the typical power consumption of the Intel EP4CE10E22A7N?
    A11: The typical power consumption of the Intel EP4CE10E22A7N is relatively low, with typical dynamic power around 1.8W, making it suitable for power-sensitive applications.

    Q12: Can the Intel EP4CE10E22A7N be used in automotive applications?
    A12: Yes, the Intel EP4CE10E22A7N can be used in automotive applications, particularly those requiring custom logic implementation, though external considerations like temperature range should be accounted for.

    Q13: What is the typical operating temperature range for the Intel EP4CE10E22A7N?
    A13: The typical operating temperature range for the Intel EP4CE10E22A7N is -40°C to +100°C, making it suitable for industrial and automotive environments.

    Q14: Does the Intel EP4CE10E22A7N support DSP (Digital Signal Processing) functions?
    A14: Yes, the Intel EP4CE10E22A7N can be used for DSP functions, including filtering, data compression, and fast Fourier transforms (FFT), through its programmable logic and embedded multipliers.

    Q15: How many embedded multipliers are available on the Intel EP4CE10E22A7N?
    A15: The Intel EP4CE10E22A7N includes 40 embedded multipliers, useful for high-performance arithmetic operations such as matrix multiplication or digital filtering.

    Q16: Does the Intel EP4CE10E22A7N support JTAG programming?
    A16: Yes, the Intel EP4CE10E22A7N supports JTAG (Joint Test Action Group) programming and debugging, making it easy to configure and debug FPGA designs.

    Q17: What type of logic blocks are available in the Intel EP4CE10E22A7N?
    A17: The Intel EP4CE10E22A7N features adaptive logic modules (ALMs), which are highly flexible logic blocks that support complex combinational and sequential logic functions.

    Q18: Is the Intel EP4CE10E22A7N suitable for signal processing applications?
    A18: Yes, the Intel EP4CE10E22A7N is well-suited for signal processing applications due to its high-speed operation, large logic resources, and support for parallel processing.

    Q19: What is the typical development environment for the Intel EP4CE10E22A7N?
    A19: The typical development environment for the Intel EP4CE10E22A7N includes Intel's Quartus Prime software, which provides tools for synthesis, simulation, and device configuration.

    Q20: Can the Intel EP4CE10E22A7N be used in communications systems?
    A20: Yes, the Intel EP4CE10E22A7N can be used in communications systems, especially those requiring high-speed data processing, signal conditioning, and custom protocol implementation.
    Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund