☰
EP4CE10E22C8N
EP4CE10E22C8N
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $32.59000
In Stock: 36960
EP4CE10E22C8N Specification
Specification
Part No
EP4CE10E22C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C8N PDF Datasheet
EP4CE10E22C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N Description
The EP4CE10E22C8N is a specific model of FPGA (Field-Programmable Gate Array) from Altera%27s Cyclone IV E series. Here%27s a detailed overview of its features, capabilities, and typical applications:

## Overview

EP4CE10E22C8N is a member of the Cyclone IV E family of FPGAs, known for its cost-efficiency and low power consumption while offering robust performance for a wide range of applications. Altera, now part of Intel, designs these FPGAs to provide high-density logic resources and flexibility in a compact form factor.

## Key Specifications

1. Logic Elements (LEs): The EP4CE10E22C8N features 10,320 logic elements. Logic elements are the basic building blocks of FPGAs, consisting of lookup tables (LUTs), flip-flops, and multiplexers, allowing for the implementation of complex logic functions.

2. Memory: This FPGA comes with 288 Kbits of embedded memory blocks. These memory blocks can be used for various purposes such as data storage, buffering, and implementing FIFO structures within the FPGA.

3. I/O Pins: It includes 158 programmable I/O pins. These pins are used to interface with external components, such as sensors, other ICs, or peripheral devices. They support various I/O standards and configurations to match the requirements of different applications.

4. Clock Management: The FPGA provides several dedicated clock management features, including phase-locked loops (PLLs) and clock dividers. These features help in managing and distributing clock signals efficiently within the FPGA.

5. Package: The EP4CE10E22C8N is housed in a 144-pin LQFP (Low-Profile Quad Flat Package). The LQFP package is known for its ease of handling and compatibility with surface-mount technology, making it suitable for various board designs.

6. Speed Grade: The speed grade of this FPGA is specified as 8, which denotes the operational speed of the device. This affects how quickly the FPGA can process data and perform logic operations.

7. Power Consumption: The Cyclone IV E series, including the EP4CE10E22C8N, is designed for low power consumption. This is crucial for battery-operated or energy-efficient applications.

## Applications

1. Embedded Systems: The EP4CE10E22C8N is well-suited for embedded system designs where custom logic and high-speed processing are required. It can be used in applications such as motor control, data acquisition, and embedded vision systems.

2. Communications: In communications systems, this FPGA can be used to implement complex protocols, data encoding/decoding, and signal processing tasks. Its high logic density and memory resources make it ideal for such applications.

3. Industrial Automation: The FPGA can be used in industrial automation for tasks like real-time data processing, machine control, and sensor integration. Its robustness and reliability are key for operating in industrial environments.

4. Consumer Electronics: In consumer electronics, the EP4CE10E22C8N can be used for developing custom interfaces, signal processing units, and other logic functions required in modern electronic devices.

## Development Tools and Support

Altera provides a range of development tools and support for the EP4CE10E22C8N, including the Quartus II software suite. This software supports design entry, simulation, synthesis, and programming of the FPGA. The FPGA also benefits from a comprehensive library of intellectual property (IP) cores, reference designs, and documentation provided by Altera to streamline development.

## Summary

The EP4CE10E22C8N is a versatile FPGA from Altera%27s Cyclone IV E series, offering a balance of logic density, memory, and power efficiency. With its wide array of applications in embedded systems, communications, industrial automation, and consumer electronics, it provides a flexible and reliable solution for implementing custom digital logic. The device’s robust performance, combined with support from development tools and resources, makes it a strong choice for a variety of engineering projects.
EP4CE10E22C8N Compare Parts
  • EP4CE10E22C8N vs EP4SGX70HF35I4N
  • EP4CE10E22C8N vs EP4SGX70HF35I4G
  • EP4CE10E22C8N vs EP4SGX70HF35I4
  • EP4CE10E22C8N vs EP4SGX70HF35I3N
  • EP4CE10E22C8N vs EP4SGX70HF35I3G
  • EP4CE10E22C8N vs EP4SGX70HF35I3
  • EP4CE10E22C8N vs EP4SGX70HF35C4N
  • EP4CE10E22C8N vs EP4SGX70HF35C4G
  • EP4CE10E22C8N vs EP4SGX70HF35C4
  • EP4CE10E22C8N vs EP4SGX70HF35C3N
  • EP4CE10E22C8N vs EP4SGX70HF35C3G
  • EP4CE10E22C8N vs EP4SGX70HF35C3
  • EP4CE10E22C8N vs EP4SGX70HF35C2N
  • EP4CE10E22C8N vs EP4SGX70HF35C2G
  • EP4CE10E22C8N vs EP4SGX70HF35C2
  • EP4CE10E22C8N vs EP4SGX70DF29I4N
  • EP4CE10E22C8N vs EP4SGX70DF29I4G
  • EP4CE10E22C8N vs EP4SGX70DF29I4
  • EP4CE10E22C8N vs EP4SGX70DF29I3N
  • EP4CE10E22C8N vs EP4SGX70DF29I3G
  • EP4CE10E22C8N vs EP4SGX70DF29I3
  • EP4CE10E22C8N vs EP4SGX70DF29C4N
  • EP4CE10E22C8N vs EP4SGX70DF29C4G
  • EP4CE10E22C8N vs EP4SGX70DF29C4
  • EP4CE10E22C8N vs EP4SGX70DF29C3N
  • EP4CE10E22C8N vs EP4SGX70DF29C3G
  • EP4CE10E22C8N vs EP4SGX70DF29C3
  • EP4CE10E22C8N vs EP4SGX70DF29C2XN
  • EP4CE10E22C8N vs EP4SGX70DF29C2XG
  • EP4CE10E22C8N vs EP4SGX70DF29C2X
  • EP4CE10E22C8N vs EP4SGX530NF45I4N
  • EP4CE10E22C8N vs EP4SGX530NF45I4G
  • EP4CE10E22C8N vs EP4SGX530NF45I4
  • EP4CE10E22C8N vs EP4SGX530NF45I3N
  • EP4CE10E22C8N vs EP4SGX530NF45I3G
  • EP4CE10E22C8N vs EP4SGX530NF45I3
  • EP4CE10E22C8N vs EP4SGX530NF45C4N
  • EP4CE10E22C8N vs EP4SGX530NF45C4G
  • EP4CE10E22C8N vs EP4SGX530NF45C4
  • EP4CE10E22C8N vs EP4SGX530NF45C3NES
  • EP4CE10E22C8N FAQ
    Q1: What is the Intel EP4CE10E22C8N?
    A1: The Intel EP4CE10E22C8N is a part of the Cyclone IV E FPGA family, offering low-power, high-performance FPGA solutions for a variety of applications including communications, automotive, and industrial control.

    Q2: What is the core size of the Intel EP4CE10E22C8N?
    A2: The Intel EP4CE10E22C8N has a core size of 10K logic elements, making it suitable for medium complexity applications.

    Q3: What is the maximum operating frequency of the Intel EP4CE10E22C8N?
    A3: The maximum operating frequency of the Intel EP4CE10E22C8N is around 200 MHz, depending on the specific application and design.

    Q4: What is the number of I/O pins available on the Intel EP4CE10E22C8N?
    A4: The Intel EP4CE10E22C8N provides up to 144 I/O pins, offering flexibility for various input/output requirements in complex designs.

    Q5: What is the power consumption of the Intel EP4CE10E22C8N?
    A5: The Intel EP4CE10E22C8N is a low-power FPGA, with power consumption typically in the range of 0.8W to 1.5W depending on the usage scenario.

    Q6: What package type is the Intel EP4CE10E22C8N available in?
    A6: The Intel EP4CE10E22C8N is available in a 144-pin QFP (Quad Flat Package), which is ideal for high-density applications requiring a large number of I/O connections.

    Q7: What is the input voltage range for the Intel EP4CE10E22C8N?
    A7: The Intel EP4CE10E22C8N operates with a core voltage of 1.2V and supports I/O voltages from 1.2V to 3.3V depending on the I/O standards used.

    Q8: Does the Intel EP4CE10E22C8N support external memory interfaces?
    A8: Yes, the Intel EP4CE10E22C8N supports external memory interfaces, including SDRAM, allowing for efficient handling of large data sets in applications like video processing and communication systems.

    Q9: What is the maximum temperature range for the Intel EP4CE10E22C8N?
    A9: The Intel EP4CE10E22C8N operates in an extended temperature range of -40°C to +100°C, making it suitable for automotive and industrial environments.

    Q10: What is the typical logic element utilization of the Intel EP4CE10E22C8N?
    A10: The Intel EP4CE10E22C8N typically uses around 30-40% of its 10K logic elements in common applications, though this depends on the design complexity.

    Q11: Does the Intel EP4CE10E22C8N support digital signal processing (DSP)?
    A11: Yes, the Intel EP4CE10E22C8N includes DSP blocks that can be used for high-performance signal processing tasks like filtering, modulation, and audio/video processing.

    Q12: What is the configuration method for the Intel EP4CE10E22C8N?
    A12: The Intel EP4CE10E22C8N supports multiple configuration methods, including JTAG and passive serial mode, providing flexibility in the configuration process.

    Q13: Does the Intel EP4CE10E22C8N have built-in hardware security features?
    A13: The Intel EP4CE10E22C8N offers some basic security features, such as configuration bitstream encryption, to help protect intellectual property and prevent unauthorized access.

    Q14: Can the Intel EP4CE10E22C8N be used for video processing applications?
    A14: Yes, the Intel EP4CE10E22C8N is suitable for video processing applications, offering the necessary I/O capacity, processing speed, and support for video interface standards.

    Q15: How many PLLs (Phase-Locked Loops) are available on the Intel EP4CE10E22C8N?
    A15: The Intel EP4CE10E22C8N includes 4 PLLs, which are useful for generating multiple clock domains and managing timing across complex designs.

    Q16: Is the Intel EP4CE10E22C8N used in automotive applications?
    A16: Yes, the Intel EP4CE10E22C8N is used in automotive applications, particularly in infotainment systems, sensors, and other high-reliability, low-power applications.

    Q17: Can the Intel EP4CE10E22C8N interface with high-speed serial protocols?
    A17: Yes, the Intel EP4CE10E22C8N supports high-speed serial protocols, including SPI and I2C, making it ideal for communication between components in embedded systems.

    Q18: How many logic cells are available in the Intel EP4CE10E22C8N?
    A18: The Intel EP4CE10E22C8N offers 10,000 logic cells, which can be used for a wide range of combinational and sequential logic designs.

    Q19: Does the Intel EP4CE10E22C8N have embedded memory blocks?
    A19: Yes, the Intel EP4CE10E22C8N includes embedded memory blocks like RAM and ROM, which are essential for efficient data storage and retrieval in FPGA-based systems.

    Q20: What is the I/O voltage tolerance of the Intel EP4CE10E22C8N?
    A20: The Intel EP4CE10E22C8N supports a wide range of I/O voltage standards, including 1.8V, 2.5V, and 3.3V, allowing it to interface with various logic levels and external devices.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund