☰
EP4CE10E22C7
EP4CE10E22C7
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $44.81425
In Stock: 15140
EP4CE10E22C7 Specification
Specification
Part No
EP4CE10E22C7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C7 PDF Datasheet
EP4CE10E22C7 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7 Description

The Intel (Altera) EP4CE10E22C7 is a member of the Cyclone IV E FPGA family, fabricated on a 60 nm CMOS process. It is a low-cost, low-power SRAM-based FPGA intended for general-purpose programmable logic, embedded control, signal processing, and moderate I/O interfacing.

Ordering code interpretation:

* EP4CE10: Cyclone IV E device with ~10K logic elements class
* E22: device variant within EP4CE10 family configuration group
* C7: speed grade -7 (slower than -6/-5 variants, optimized for cost/power balance)

This device is part of Intel’s Cyclone IV E family optimized for cost-sensitive FPGA applications with embedded memory and DSP capability.

## Process Technology and Electrical Characteristics

Key silicon and electrical parameters:

* Process technology: 60 nm low-power CMOS
* Core voltage (VCCINT): ~1.2 V nominal (typically 1.15 V to 1.25 V range)
* I/O voltage (VCCIO): configurable per bank

* Supports 1.2 V, 1.8 V, 2.5 V, and 3.3 V standards depending on bank configuration
* Operating temperature range:

* Commercial grade (C suffix): 0°C to +70°C junction
* SRAM-based configuration (volatile, requires external configuration device)

Power characteristics:

* Low static power relative to older FPGA families
* Dynamic power dominated by toggle rate, clock frequency, and routing utilization
* No high-end power gating, but improved efficiency versus Cyclone III generation

## Logic Resources and FPGA Fabric

The EP4CE10E22C7 integrates a moderate-density logic fabric based on adaptive logic modules (ALMs in Cyclone IV architecture, though often described as LE-equivalent in documentation summaries).

Key resources:

* Logic elements (LE): ~10,320
* Logic array blocks (LABs): ~645
* ALM/LUT structure:

* 4-input LUT-based logic functions
* Dedicated fast carry chains for arithmetic operations
* Flip-flops:

* Embedded in each logic element for registered design implementation

Architecture characteristics:

* Hierarchical routing (local, regional, global interconnects)
* Deterministic timing model suitable for synthesis-driven design closure
* Optimized for control logic, medium datapaths, and interface bridging

## Embedded Memory Resources

The device includes embedded RAM blocks (M9K blocks in Cyclone IV terminology).

Memory specifications:

* Total embedded memory: ~414 Kbits (≈51 KB class)
* Memory architecture:

* M9K blocks (9 Kbit each)
* Configurable as:

* Single-port RAM
* Simple dual-port RAM
* True dual-port RAM
* Byte enable support
* Distributed memory:

* LUT-based distributed RAM for small buffers and FIFOs

Memory usage implications:

* Suitable for small packet buffering, control tables, and DSP delay lines
* Not intended for large frame buffers or high-capacity storage systems

## DSP and Arithmetic Resources

DSP capability is moderate and aligned with Cyclone IV E mid-range positioning:

* DSP blocks: ~23 18×18 multipliers
* Supported operations:

* Multiply and multiply-accumulate (MAC)
* FIR filtering (low-to-medium tap count)
* Basic signal processing pipelines

Architecture notes:

* DSP blocks are integrated into the routing fabric
* Best suited for embedded filtering, motor control, and lightweight DSP acceleration

## Clocking Architecture (PLLs)

Clock management is implemented using PLLs:

* Total PLLs: 2 (Cyclone IV E EP4CE10 class)
* Functions:

* Frequency multiplication/division
* Phase shifting
* Clock alignment and jitter reduction
* Global clock networks:

* Multiple low-skew global clock lines for distribution
* No advanced MMCM-style dynamic clocking (as seen in newer FPGA families)

Clock performance:

* Typical system clock frequencies up to ~200 MHz class (design-dependent)
* PLL output frequency range depends on configuration constraints and input clock quality

## I/O Architecture and Standards

The EP4CE10E22C7 provides a relatively high I/O count for its logic density.

Key I/O specifications:

* Maximum user I/O: up to ~179 pins (package-dependent routing usage)
* Package used here: 144-EQFP (E22 variant)
* Supported I/O standards:

* LVTTL (3.3 V)
* LVCMOS (1.2 V to 3.3 V)
* SSTL (DDR memory interfaces)
* HSTL
* LVDS / mini-LVDS / RSDS
* PCI / PCI-X signaling

Advanced I/O features:

* Programmable drive strength
* Slew rate control (fast/slow edge control)
* Input/output registering for DDR interfaces
* Source-synchronous interface support
* Dedicated DQS logic for memory interfaces

## Configuration Architecture

The device uses SRAM-based configuration:

* Volatile configuration memory (lost on power-off)
* Requires external configuration source:

* Serial configuration device (EPCS flash typically used in Cyclone IV designs)
* Configuration modes:

* Active serial (AS)
* Passive serial (PS)
* JTAG programming (debug and development)
* Bitstream fully defines:

* Logic function
* Routing configuration
* I/O behavior

Security:

* No hardware bitstream encryption in this specific EP4CE10 variant class

## Package and Mechanical Characteristics

* Package type: 144-pin EQFP (EP144)
* Package code: E22 variant mapping to pinout configuration
* Lead pitch: fine-pitch gull-wing (typical 0.5 mm class)
* Mounting: surface-mount (SMT)

PCB design implications:

* Easier assembly and rework compared to BGA packages
* Moderate signal integrity requirements (no multi-Gbps SERDES class routing in this device)
* Suitable for 4–6 layer PCB designs depending on routing density

## Performance Characteristics

Typical performance envelope for EP4CE10E22C7 (-7 speed grade):

* Maximum core logic frequency:

* ~150–200 MHz class (design-dependent)
* DSP throughput:

* Limited by 23 multipliers and routing constraints
* Memory access:

* M9K synchronous access at system clock rates
* I/O performance:

* LVDS in hundreds of Mbps per channel class
* DDR interfaces supported for moderate-speed SDRAM/DDR/DDR2

Actual performance is highly dependent on:

* Placement and routing quality
* Clock tree configuration
* Timing constraints and pipeline depth

## Power and Thermal Characteristics

Power profile:

* Core voltage: ~1.2 V
* Low static power relative to earlier FPGA generations
* Dynamic power scales with switching activity and frequency
* No advanced power gating, but efficient 60 nm process reduces leakage

Thermal characteristics:

* Commercial temperature range: 0°C to +70°C
* Requires standard FPGA decoupling strategy:

* Multi-capacitor decoupling near VCCINT and VCCIO pins
* Moderate thermal dissipation under high utilization

## Typical Application Domains

The EP4CE10E22C7 is commonly used in:

* Industrial control and automation logic
* Protocol bridging (UART, SPI, parallel bus interfaces)
* Embedded signal processing (low-to-mid complexity DSP)
* Memory interface controllers (DDR/SDRAM control logic)
* Consumer electronics control logic
* FPGA-based glue logic replacing discrete ICs
* Sensor aggregation and data acquisition systems

It is not suitable for:

* High-speed SERDES systems (>1 Gbps multi-lane links)
* Large-scale DSP/AI acceleration
* High-density SoC replacement scenarios

## Device Positioning within Cyclone IV E Family

Within the Cyclone IV E portfolio:

* Low-to-mid logic density (~10K LE class)
* Balanced I/O-to-logic ratio suitable for system integration
* Moderate DSP and embedded memory capability
* Optimized for cost-sensitive embedded FPGA applications
* Positioned as a general-purpose FPGA bridging CPLD and higher-end Cyclone V/Arria families
EP4CE10E22C7 Compare Parts
  • EP4CE10E22C7 vs EP4SGX70HF35I4N
  • EP4CE10E22C7 vs EP4SGX70HF35I4G
  • EP4CE10E22C7 vs EP4SGX70HF35I4
  • EP4CE10E22C7 vs EP4SGX70HF35I3N
  • EP4CE10E22C7 vs EP4SGX70HF35I3G
  • EP4CE10E22C7 vs EP4SGX70HF35I3
  • EP4CE10E22C7 vs EP4SGX70HF35C4N
  • EP4CE10E22C7 vs EP4SGX70HF35C4G
  • EP4CE10E22C7 vs EP4SGX70HF35C4
  • EP4CE10E22C7 vs EP4SGX70HF35C3N
  • EP4CE10E22C7 vs EP4SGX70HF35C3G
  • EP4CE10E22C7 vs EP4SGX70HF35C3
  • EP4CE10E22C7 vs EP4SGX70HF35C2N
  • EP4CE10E22C7 vs EP4SGX70HF35C2G
  • EP4CE10E22C7 vs EP4SGX70HF35C2
  • EP4CE10E22C7 vs EP4SGX70DF29I4N
  • EP4CE10E22C7 vs EP4SGX70DF29I4G
  • EP4CE10E22C7 vs EP4SGX70DF29I4
  • EP4CE10E22C7 vs EP4SGX70DF29I3N
  • EP4CE10E22C7 vs EP4SGX70DF29I3G
  • EP4CE10E22C7 vs EP4SGX70DF29I3
  • EP4CE10E22C7 vs EP4SGX70DF29C4N
  • EP4CE10E22C7 vs EP4SGX70DF29C4G
  • EP4CE10E22C7 vs EP4SGX70DF29C4
  • EP4CE10E22C7 vs EP4SGX70DF29C3N
  • EP4CE10E22C7 vs EP4SGX70DF29C3G
  • EP4CE10E22C7 vs EP4SGX70DF29C3
  • EP4CE10E22C7 vs EP4SGX70DF29C2XN
  • EP4CE10E22C7 vs EP4SGX70DF29C2XG
  • EP4CE10E22C7 vs EP4SGX70DF29C2X
  • EP4CE10E22C7 vs EP4SGX530NF45I4N
  • EP4CE10E22C7 vs EP4SGX530NF45I4G
  • EP4CE10E22C7 vs EP4SGX530NF45I4
  • EP4CE10E22C7 vs EP4SGX530NF45I3N
  • EP4CE10E22C7 vs EP4SGX530NF45I3G
  • EP4CE10E22C7 vs EP4SGX530NF45I3
  • EP4CE10E22C7 vs EP4SGX530NF45C4N
  • EP4CE10E22C7 vs EP4SGX530NF45C4G
  • EP4CE10E22C7 vs EP4SGX530NF45C4
  • EP4CE10E22C7 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund