☰
EP4CE10E22C9LN
EP4CE10E22C9LN
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $32.59317
In Stock: 23200
EP4CE10E22C9LN Specification
Specification
Part No
EP4CE10E22C9LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C9LN PDF Datasheet
EP4CE10E22C9LN Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN Description
The Intel EP4CE10E22C9LN is a member of the Cyclone IV family of Field Programmable Gate Arrays (FPGAs) developed by Intel, formerly known as Altera. This FPGA is designed to provide a balance of performance, power efficiency, and cost-effectiveness, making it suitable for a wide range of applications, including consumer electronics, industrial automation, and telecommunications.

## Overview

The Cyclone IV series, including the EP4CE10E22C9LN, is built on a 40nm process technology, which allows for a high density of logic elements while maintaining low power consumption. The EP4CE10E22C9LN is particularly well-suited for applications that require moderate logic capacity and flexibility, offering a variety of features that enable designers to implement complex digital designs efficiently.

## Key Specifications

1. Logic Capacity:
- Total Logic Elements: Approximately 10,000 logic elements (LEs).
- Total Flip-Flops: Up to 20,000 flip-flops, providing ample storage for state information in designs.

2. Memory Resources:
- Embedded Memory: Supports up to 480 Kbits of embedded memory, which can be configured as RAM or ROM.
- Memory Blocks: Includes multiple memory blocks that can be utilized for data storage and buffering.

3. I/O Capabilities:
- Total I/O Pins: 22 I/O pins, allowing for a variety of interfacing options.
- I/O Standards: Supports multiple I/O standards, including LVTTL, LVCMOS, and PCI, ensuring compatibility with various devices and systems.
- High-Speed I/O: Capable of supporting high-speed data transfer rates, making it suitable for applications that require fast communication.

4. Performance:
- Maximum Operating Frequency: Up to 100 MHz, depending on the design and configuration.
- Propagation Delay: Low propagation delay, enabling high-speed signal processing.

5. Power Consumption:
- Power Supply Voltage: Typically operates at 1.2V for core logic and 3.3V for I/O.
- Power Management: Features power-saving modes to reduce power consumption during idle states, making it suitable for battery-operated devices.

6. Configuration:
- Configuration Options: Supports various configuration methods, including JTAG, AS (Active Serial), and PS (Passive Serial) modes.
- Reconfigurability: The FPGA can be reprogrammed to adapt to changing requirements or to implement new functionalities.

## Features

- Cost-Effective Solution: The EP4CE10E22C9LN is designed to provide a low-cost solution for applications that do not require the highest performance levels, making it ideal for budget-sensitive projects.
- Flexible Architecture: The architecture allows for a wide range of design implementations, from simple logic functions to more complex state machines and digital signal processing.
- Integrated DSP Blocks: While the Cyclone IV family is not primarily focused on DSP applications, it does include some features that can facilitate basic arithmetic operations.
- Development Tools: Supported by Intel%27s Quartus Prime development software, which provides a comprehensive environment for design entry, synthesis, and simulation.

## Applications

The Intel EP4CE10E22C9LN FPGA is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as televisions, set-top boxes, and gaming consoles for processing and control functions.
- Industrial Automation: Can be employed in control systems, robotics, and automation equipment to implement complex control algorithms.
- Telecommunications: Suitable for applications in networking equipment, such as routers and switches, where moderate logic capacity is required.
- Automotive: Can be used in automotive applications for sensor processing and control systems.

## Conclusion

The Intel EP4CE10E22C9LN FPGA is a versatile and cost-effective device that meets the demands of a wide range of applications across various industries. With its moderate logic capacity, flexible architecture, and integrated memory resources, it is an excellent choice for engineers and designers looking to implement efficient digital designs. The support from Intel%27s development tools further enhances its usability, making it a preferred option for many applications that require a balance of performance and cost.
EP4CE10E22C9LN Compare Parts
  • EP4CE10E22C9LN vs EP4SGX70HF35I4N
  • EP4CE10E22C9LN vs EP4SGX70HF35I4G
  • EP4CE10E22C9LN vs EP4SGX70HF35I4
  • EP4CE10E22C9LN vs EP4SGX70HF35I3N
  • EP4CE10E22C9LN vs EP4SGX70HF35I3G
  • EP4CE10E22C9LN vs EP4SGX70HF35I3
  • EP4CE10E22C9LN vs EP4SGX70HF35C4N
  • EP4CE10E22C9LN vs EP4SGX70HF35C4G
  • EP4CE10E22C9LN vs EP4SGX70HF35C4
  • EP4CE10E22C9LN vs EP4SGX70HF35C3N
  • EP4CE10E22C9LN vs EP4SGX70HF35C3G
  • EP4CE10E22C9LN vs EP4SGX70HF35C3
  • EP4CE10E22C9LN vs EP4SGX70HF35C2N
  • EP4CE10E22C9LN vs EP4SGX70HF35C2G
  • EP4CE10E22C9LN vs EP4SGX70HF35C2
  • EP4CE10E22C9LN vs EP4SGX70DF29I4N
  • EP4CE10E22C9LN vs EP4SGX70DF29I4G
  • EP4CE10E22C9LN vs EP4SGX70DF29I4
  • EP4CE10E22C9LN vs EP4SGX70DF29I3N
  • EP4CE10E22C9LN vs EP4SGX70DF29I3G
  • EP4CE10E22C9LN vs EP4SGX70DF29I3
  • EP4CE10E22C9LN vs EP4SGX70DF29C4N
  • EP4CE10E22C9LN vs EP4SGX70DF29C4G
  • EP4CE10E22C9LN vs EP4SGX70DF29C4
  • EP4CE10E22C9LN vs EP4SGX70DF29C3N
  • EP4CE10E22C9LN vs EP4SGX70DF29C3G
  • EP4CE10E22C9LN vs EP4SGX70DF29C3
  • EP4CE10E22C9LN vs EP4SGX70DF29C2XN
  • EP4CE10E22C9LN vs EP4SGX70DF29C2XG
  • EP4CE10E22C9LN vs EP4SGX70DF29C2X
  • EP4CE10E22C9LN vs EP4SGX530NF45I4N
  • EP4CE10E22C9LN vs EP4SGX530NF45I4G
  • EP4CE10E22C9LN vs EP4SGX530NF45I4
  • EP4CE10E22C9LN vs EP4SGX530NF45I3N
  • EP4CE10E22C9LN vs EP4SGX530NF45I3G
  • EP4CE10E22C9LN vs EP4SGX530NF45I3
  • EP4CE10E22C9LN vs EP4SGX530NF45C4N
  • EP4CE10E22C9LN vs EP4SGX530NF45C4G
  • EP4CE10E22C9LN vs EP4SGX530NF45C4
  • EP4CE10E22C9LN vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund