☰
EP4CE10E22C9L
EP4CE10E22C9L
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $35.83825
In Stock: 30080
EP4CE10E22C9L Specification
Specification
Part No
EP4CE10E22C9L
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C9L PDF Datasheet
EP4CE10E22C9L Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L Description
The Intel EP4CE10E22C9L is a member of the Cyclone IV FPGA family, designed for a wide range of applications that require high performance, low power consumption, and flexibility. This FPGA (Field Programmable Gate Array) is particularly well-suited for applications in communications, automotive, industrial control, and consumer electronics. Below is a detailed overview of the EP4CE10E22C9L, including its specifications and features.

## Overview

The Cyclone IV series, including the EP4CE10E22C9L, is known for its cost-effectiveness and low power consumption, making it an ideal choice for applications that require a balance between performance and efficiency. The EP4CE10E22C9L is built on a 40nm process technology, which allows for a high density of logic elements and efficient power usage.

## Key Features

1. Logic Elements:
- The EP4CE10E22C9L contains approximately 10,000 logic elements (LEs), which can be configured to implement a wide variety of digital functions.

2. Memory:
- The device includes up to 288 Kbits of embedded memory blocks, which can be used for data storage and buffering in applications.

3. I/O Pins:
- The FPGA features 22 user I/O pins, which can be configured for various signaling standards, including LVTTL, LVCMOS, and others, providing flexibility in interfacing with other components.

4. DSP Blocks:
- The EP4CE10E22C9L includes dedicated DSP (Digital Signal Processing) blocks, which are optimized for high-speed arithmetic operations, making it suitable for applications such as digital filtering and signal processing.

5. Clock Management:
- The device supports multiple clock management features, including phase-locked loops (PLLs) and clock dividers, allowing for efficient clock distribution and management within the FPGA.

6. Configuration:
- The FPGA can be configured using various methods, including JTAG, passive serial, and active serial configurations, providing flexibility in deployment.

7. Power Consumption:
- The Cyclone IV family is designed for low power consumption, with the EP4CE10E22C9L operating at a typical power consumption of around 200 mW, depending on the application and configuration.

8. Package Type:
- The EP4CE10E22C9L is available in a 144-pin QFP (Quad Flat Package), which is suitable for a variety of PCB designs and layouts.

## Specifications

- Device Type: FPGA (Field Programmable Gate Array)
- Logic Elements: Approximately 10,000
- Embedded Memory: Up to 288 Kbits
- User I/O Pins: 22
- DSP Blocks: Yes (dedicated DSP blocks available)
- Power Supply Voltage: 1.2V core, 3.3V I/O
- Typical Power Consumption: ~200 mW (varies with configuration)
- Package Type: 144-pin QFP
- Operating Temperature Range: Commercial (0°C to 85°C) and Industrial (-40°C to 100°C) options available.

## Applications

The Intel EP4CE10E22C9L is suitable for a wide range of applications, including:

- Communications: Used in networking equipment, wireless communication systems, and protocol converters.
- Industrial Control: Ideal for automation systems, motor control, and process control applications.
- Consumer Electronics: Employed in devices such as digital cameras, video processing, and gaming consoles.
- Automotive: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control systems.
- Signal Processing: Suitable for applications requiring real-time data processing, such as audio and video processing.

## Conclusion

The Intel EP4CE10E22C9L is a versatile and efficient FPGA that offers a balance of performance, power consumption, and flexibility. With its rich set of features, including a significant number of logic elements, embedded memory, and DSP capabilities, it is well-suited for a variety of applications across different industries. The ability to configure the device for specific tasks makes it an excellent choice for engineers looking to implement custom digital solutions in their designs.
EP4CE10E22C9L Compare Parts
  • EP4CE10E22C9L vs EP4SGX70HF35I4N
  • EP4CE10E22C9L vs EP4SGX70HF35I4G
  • EP4CE10E22C9L vs EP4SGX70HF35I4
  • EP4CE10E22C9L vs EP4SGX70HF35I3N
  • EP4CE10E22C9L vs EP4SGX70HF35I3G
  • EP4CE10E22C9L vs EP4SGX70HF35I3
  • EP4CE10E22C9L vs EP4SGX70HF35C4N
  • EP4CE10E22C9L vs EP4SGX70HF35C4G
  • EP4CE10E22C9L vs EP4SGX70HF35C4
  • EP4CE10E22C9L vs EP4SGX70HF35C3N
  • EP4CE10E22C9L vs EP4SGX70HF35C3G
  • EP4CE10E22C9L vs EP4SGX70HF35C3
  • EP4CE10E22C9L vs EP4SGX70HF35C2N
  • EP4CE10E22C9L vs EP4SGX70HF35C2G
  • EP4CE10E22C9L vs EP4SGX70HF35C2
  • EP4CE10E22C9L vs EP4SGX70DF29I4N
  • EP4CE10E22C9L vs EP4SGX70DF29I4G
  • EP4CE10E22C9L vs EP4SGX70DF29I4
  • EP4CE10E22C9L vs EP4SGX70DF29I3N
  • EP4CE10E22C9L vs EP4SGX70DF29I3G
  • EP4CE10E22C9L vs EP4SGX70DF29I3
  • EP4CE10E22C9L vs EP4SGX70DF29C4N
  • EP4CE10E22C9L vs EP4SGX70DF29C4G
  • EP4CE10E22C9L vs EP4SGX70DF29C4
  • EP4CE10E22C9L vs EP4SGX70DF29C3N
  • EP4CE10E22C9L vs EP4SGX70DF29C3G
  • EP4CE10E22C9L vs EP4SGX70DF29C3
  • EP4CE10E22C9L vs EP4SGX70DF29C2XN
  • EP4CE10E22C9L vs EP4SGX70DF29C2XG
  • EP4CE10E22C9L vs EP4SGX70DF29C2X
  • EP4CE10E22C9L vs EP4SGX530NF45I4N
  • EP4CE10E22C9L vs EP4SGX530NF45I4G
  • EP4CE10E22C9L vs EP4SGX530NF45I4
  • EP4CE10E22C9L vs EP4SGX530NF45I3N
  • EP4CE10E22C9L vs EP4SGX530NF45I3G
  • EP4CE10E22C9L vs EP4SGX530NF45I3
  • EP4CE10E22C9L vs EP4SGX530NF45C4N
  • EP4CE10E22C9L vs EP4SGX530NF45C4G
  • EP4CE10E22C9L vs EP4SGX530NF45C4
  • EP4CE10E22C9L vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund