☰
EP4CE10E22C6N
EP4CE10E22C6N
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $48.88408
In Stock: 28240
EP4CE10E22C6N Specification
Specification
Part No
EP4CE10E22C6N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C6N PDF Datasheet
EP4CE10E22C6N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N Description
Intel EP4CE10E22C6N Overview
The Intel EP4CE10E22C6N is a member of the Cyclone IV E FPGA family, offering a balance of high performance, low power consumption, and cost efficiency. Cyclone IV FPGAs are designed to be versatile and suitable for a wide range of applications, including communications, automotive, industrial, and consumer electronics. The EP4CE10E22C6N is specifically targeted at mid-range applications where a combination of programmable logic and reduced power consumption is critical.

Key Features of the Intel EP4CE10E22C6N

* Architecture: The FPGA is based on the 40nm process technology, providing both low-power operation and high efficiency. The architecture supports both synchronous and asynchronous logic, offering flexible design capabilities.
* Logic Elements: It features 10,320 Logic Elements (LEs), which are the basic building blocks for implementing logic functions.
* Embedded Memory: This FPGA includes 480 Kbits of embedded memory, which can be used for storing configuration data, registers, or buffers.
* Multipliers: Equipped with 42 multipliers, this device is capable of handling digital signal processing (DSP) applications that require efficient multiplication and accumulation.
* I/O Pins: The EP4CE10E22C6N has up to 208 I/O pins, allowing extensive interfacing with external peripherals and systems.
* High-Speed I/O Standards: It supports high-speed I/O standards such as LVDS (Low Voltage Differential Signaling), which is essential for high-speed communication and data transmission applications.
* Power Consumption: The power consumption is very low, typically operating between 1W and 2W, which makes it suitable for power-constrained environments.
* Package: The device is housed in a 256-pin BGA package (Ball Grid Array), which is ideal for compact designs.

Performance and Processing Capability

* Clock Speed: The FPGA can run at clock speeds up to 200 MHz depending on the specific design and application. This flexibility enables efficient signal processing and logic computation in a wide range of scenarios.
* DSP Blocks: The inclusion of dedicated DSP blocks facilitates fast arithmetic operations, particularly in signal processing tasks such as filtering and FFT (Fast Fourier Transform) calculations.
* Configuration Speed: The configuration time for the EP4CE10E22C6N is relatively quick, allowing for rapid reprogramming in dynamic environments.

Applications of the Intel EP4CE10E22C6N
The EP4CE10E22C6N FPGA is used in a wide range of applications due to its flexibility, performance, and low power consumption. Common use cases include:

* Communications Equipment: Its high-speed I/O capabilities make it ideal for data communication tasks, including protocol conversion, network processing, and signal modulation/demodulation.
* Industrial Control Systems: The FPGA’s programmable logic allows for efficient control of industrial processes, including automation and real-time monitoring.
* Consumer Electronics: The compact form factor and energy efficiency make it an excellent choice for embedded systems, audio/video processing, and other consumer devices.
* Automotive Applications: The FPGA can be used in automotive electronics for control systems, sensor processing, and more.

Development Tools and Software Support
Intel provides comprehensive development tools and software support for the EP4CE10E22C6N, including the Quartus Prime software suite. This includes:

* HDL Support: The FPGA can be programmed using Verilog or VHDL, the two most commonly used Hardware Description Languages.
* IP Cores: Intel offers a wide range of Intellectual Property (IP) cores that can be integrated into designs to accelerate development and reduce design time.
* Simulation Tools: Integrated simulation tools help ensure that designs function correctly before hardware implementation.

Conclusion
The Intel EP4CE10E22C6N is a versatile and cost-effective FPGA solution, offering a balance of performance, power efficiency, and flexibility for a wide range of applications. Whether used in industrial automation, communications, automotive electronics, or consumer products, this FPGA delivers the required functionality and is supported by a robust development ecosystem. With its low power consumption, high performance, and flexibility, the EP4CE10E22C6N is an excellent choice for engineers looking to implement custom logic solutions.
EP4CE10E22C6N Compare Parts
  • EP4CE10E22C6N vs EP4SGX70HF35I4N
  • EP4CE10E22C6N vs EP4SGX70HF35I4G
  • EP4CE10E22C6N vs EP4SGX70HF35I4
  • EP4CE10E22C6N vs EP4SGX70HF35I3N
  • EP4CE10E22C6N vs EP4SGX70HF35I3G
  • EP4CE10E22C6N vs EP4SGX70HF35I3
  • EP4CE10E22C6N vs EP4SGX70HF35C4N
  • EP4CE10E22C6N vs EP4SGX70HF35C4G
  • EP4CE10E22C6N vs EP4SGX70HF35C4
  • EP4CE10E22C6N vs EP4SGX70HF35C3N
  • EP4CE10E22C6N vs EP4SGX70HF35C3G
  • EP4CE10E22C6N vs EP4SGX70HF35C3
  • EP4CE10E22C6N vs EP4SGX70HF35C2N
  • EP4CE10E22C6N vs EP4SGX70HF35C2G
  • EP4CE10E22C6N vs EP4SGX70HF35C2
  • EP4CE10E22C6N vs EP4SGX70DF29I4N
  • EP4CE10E22C6N vs EP4SGX70DF29I4G
  • EP4CE10E22C6N vs EP4SGX70DF29I4
  • EP4CE10E22C6N vs EP4SGX70DF29I3N
  • EP4CE10E22C6N vs EP4SGX70DF29I3G
  • EP4CE10E22C6N vs EP4SGX70DF29I3
  • EP4CE10E22C6N vs EP4SGX70DF29C4N
  • EP4CE10E22C6N vs EP4SGX70DF29C4G
  • EP4CE10E22C6N vs EP4SGX70DF29C4
  • EP4CE10E22C6N vs EP4SGX70DF29C3N
  • EP4CE10E22C6N vs EP4SGX70DF29C3G
  • EP4CE10E22C6N vs EP4SGX70DF29C3
  • EP4CE10E22C6N vs EP4SGX70DF29C2XN
  • EP4CE10E22C6N vs EP4SGX70DF29C2XG
  • EP4CE10E22C6N vs EP4SGX70DF29C2X
  • EP4CE10E22C6N vs EP4SGX530NF45I4N
  • EP4CE10E22C6N vs EP4SGX530NF45I4G
  • EP4CE10E22C6N vs EP4SGX530NF45I4
  • EP4CE10E22C6N vs EP4SGX530NF45I3N
  • EP4CE10E22C6N vs EP4SGX530NF45I3G
  • EP4CE10E22C6N vs EP4SGX530NF45I3
  • EP4CE10E22C6N vs EP4SGX530NF45C4N
  • EP4CE10E22C6N vs EP4SGX530NF45C4G
  • EP4CE10E22C6N vs EP4SGX530NF45C4
  • EP4CE10E22C6N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund