☰
EP4CE10E22C7N
EP4CE10E22C7N
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $40.73000
In Stock: 14480
EP4CE10E22C7N Specification
Specification
Part No
EP4CE10E22C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C7N PDF Datasheet
EP4CE10E22C7N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N Description

The Intel EP4CE10E22C7N is a member of the Cyclone IV E FPGA family, targeting low-cost, low-power, and moderate-density applications. Built on a 60 nm high-performance CMOS process, it integrates configurable logic elements, embedded memory, DSP blocks, and flexible I/O resources. The device is optimized for industrial, embedded, and consumer applications where cost-efficiency, low power, and reliable performance are critical. Cyclone IV E devices provide predictable timing, low static and dynamic power, and ease of design integration for a wide range of system-level applications.

## Logic Resources

The EP4CE10E22C7N features 10,320 logic elements (LEs). Each logic element consists of a 4-input Look-Up Table (LUT) and a flip-flop, allowing designers to implement both combinational and sequential logic efficiently. Logic elements are organized into logic array blocks, supporting pipelined architectures, parallel processing, and complex finite-state machines. This structure allows designers to implement glue logic, interface adaptation, and moderate-complexity processing functions while maintaining predictable timing and low power consumption.

## Embedded Memory

The device contains 270 Kbits of embedded memory, configured in M9K blocks. Each block supports true dual-port operation, allowing independent read and write operations from separate logic domains. Embedded memory is suitable for data buffers, lookup tables, small caches, and temporary storage for signal processing pipelines. Distributed RAM within logic elements provides low-latency memory for localized storage requirements. The memory architecture allows designers to efficiently balance storage, latency, and speed in embedded and control applications.

## DSP Resources

The EP4CE10E22C7N includes two dedicated 9-bit multipliers for arithmetic operations. These multipliers can be cascaded for higher bit-width computations, supporting multiply-accumulate functions, FIR filters, and digital signal processing tasks. Using dedicated DSP resources reduces logic element utilization for arithmetic operations, improves throughput, and maintains deterministic timing performance.

## Speed Grade

The device has a -7 speed grade, suitable for moderate-speed synchronous designs. The -7 rating ensures reliable propagation delays for interface logic, memory operations, and processing blocks. This speed grade is suitable for embedded control, moderate-speed data acquisition, communication protocol implementation, and other industrial applications that require predictable timing.

## Package Information

The EP4CE10E22C7N is offered in a 32-pin Ceramic Quad Flat Pack (CQFP) package. This package provides sufficient I/O density while maintaining a compact form factor. The CQFP package supports reliable solder connections, efficient thermal dissipation, and mechanical robustness, making it suitable for industrial-grade embedded systems and commercial applications with tight space and thermal constraints.

## I/O Features

The FPGA offers 22 user-configurable I/O pins. These I/Os support multiple voltage standards, including LVCMOS and LVTTL, with programmable drive strength, slew rate control, and optional pull-up resistors. While high-speed differential signaling is not supported in this device, the available I/Os can interface with memory, sensors, and peripheral devices. Flexible I/O configuration allows optimization for signal integrity, low EMI, and power efficiency.

## Clocking and Timing Resources

The device incorporates global and regional clock networks with integrated PLLs (Phase-Locked Loops) for clock management. PLLs support frequency multiplication, division, phase shifting, and jitter reduction. The clocking resources allow synchronous operation across multiple clock domains, high-speed pipelines, and precise timing alignment. These features enable designers to implement timing-critical control, signal processing, and communication applications.

## Power Characteristics

The EP4CE10E22C7N operates with a 1.2V core voltage and I/O voltage support from 1.8V to 3.3V depending on bank configuration. Cyclone IV E architecture emphasizes low static and dynamic power consumption through gated clocks, low-power I/O buffers, and efficient memory operation. The device is suitable for embedded, industrial, and thermally constrained systems where energy efficiency is critical.

## Configuration and Programming

This FPGA is SRAM-based and requires external non-volatile memory for configuration at power-up. It supports multiple configuration modes including JTAG, passive serial, and active serial. Full device reprogramming is supported, allowing iterative development, debugging, and firmware updates. The JTAG interface enables boundary-scan testing and in-system programming.

## Environmental and Reliability

The EP4CE10E22C7N is rated for commercial operation from 0°C to 85°C. The CQFP package ensures mechanical integrity, thermal efficiency, and reliable soldering. Built-in ESD protection and the architecture's resilience to supply variations and thermal cycling make this device suitable for industrial and commercial embedded applications.

## Applications

Typical applications include embedded control, moderate-speed digital signal processing, interface bridging, low-to-moderate-density logic implementations, and communication protocol handling. The combination of logic elements, embedded memory, DSP resources, and flexible I/Os provides a reliable, low-power, and cost-effective solution for compact industrial and embedded systems.

## Key Specifications

* Logic Elements: 10,320
* Embedded Memory: 270 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -7
* Package: 32-pin CQFP
* User I/Os: Up to 22, supporting LVCMOS and LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.8V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, active serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global and regional networks with PLLs for frequency multiplication, division, and phase alignment

The EP4CE10E22C7N offers a versatile and power-efficient FPGA solution for low-to-moderate complexity industrial, embedded, and communication applications, combining deterministic timing, flexible logic, embedded memory, and DSP capability in a compact package.
EP4CE10E22C7N Compare Parts
  • EP4CE10E22C7N vs EP4SGX70HF35I4N
  • EP4CE10E22C7N vs EP4SGX70HF35I4G
  • EP4CE10E22C7N vs EP4SGX70HF35I4
  • EP4CE10E22C7N vs EP4SGX70HF35I3N
  • EP4CE10E22C7N vs EP4SGX70HF35I3G
  • EP4CE10E22C7N vs EP4SGX70HF35I3
  • EP4CE10E22C7N vs EP4SGX70HF35C4N
  • EP4CE10E22C7N vs EP4SGX70HF35C4G
  • EP4CE10E22C7N vs EP4SGX70HF35C4
  • EP4CE10E22C7N vs EP4SGX70HF35C3N
  • EP4CE10E22C7N vs EP4SGX70HF35C3G
  • EP4CE10E22C7N vs EP4SGX70HF35C3
  • EP4CE10E22C7N vs EP4SGX70HF35C2N
  • EP4CE10E22C7N vs EP4SGX70HF35C2G
  • EP4CE10E22C7N vs EP4SGX70HF35C2
  • EP4CE10E22C7N vs EP4SGX70DF29I4N
  • EP4CE10E22C7N vs EP4SGX70DF29I4G
  • EP4CE10E22C7N vs EP4SGX70DF29I4
  • EP4CE10E22C7N vs EP4SGX70DF29I3N
  • EP4CE10E22C7N vs EP4SGX70DF29I3G
  • EP4CE10E22C7N vs EP4SGX70DF29I3
  • EP4CE10E22C7N vs EP4SGX70DF29C4N
  • EP4CE10E22C7N vs EP4SGX70DF29C4G
  • EP4CE10E22C7N vs EP4SGX70DF29C4
  • EP4CE10E22C7N vs EP4SGX70DF29C3N
  • EP4CE10E22C7N vs EP4SGX70DF29C3G
  • EP4CE10E22C7N vs EP4SGX70DF29C3
  • EP4CE10E22C7N vs EP4SGX70DF29C2XN
  • EP4CE10E22C7N vs EP4SGX70DF29C2XG
  • EP4CE10E22C7N vs EP4SGX70DF29C2X
  • EP4CE10E22C7N vs EP4SGX530NF45I4N
  • EP4CE10E22C7N vs EP4SGX530NF45I4G
  • EP4CE10E22C7N vs EP4SGX530NF45I4
  • EP4CE10E22C7N vs EP4SGX530NF45I3N
  • EP4CE10E22C7N vs EP4SGX530NF45I3G
  • EP4CE10E22C7N vs EP4SGX530NF45I3
  • EP4CE10E22C7N vs EP4SGX530NF45C4N
  • EP4CE10E22C7N vs EP4SGX530NF45C4G
  • EP4CE10E22C7N vs EP4SGX530NF45C4
  • EP4CE10E22C7N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund