☰
EP4CE10E22C6
EP4CE10E22C6
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $53.76833
In Stock: 10380
EP4CE10E22C6 Specification
Specification
Part No
EP4CE10E22C6
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C6 PDF Datasheet
EP4CE10E22C6 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6 Description

The Intel EP4CE10E22C6 is part of the Cyclone IV E FPGA family, designed for low-cost, low-power, and moderate-density applications. Fabricated using 60 nm high-performance CMOS technology, this device integrates configurable logic blocks, embedded memory, and flexible I/O to support a wide range of digital designs. Cyclone IV E devices emphasize power efficiency, high system integration, and reduced cost while maintaining reliable timing and performance for embedded, industrial, and communication applications.

## Logic Resources

The EP4CE10E22C6 contains 10,320 logic elements (LEs). Each LE is composed of a 4-input Look-Up Table (LUT) and a flip-flop, allowing the implementation of both combinational and sequential logic. The logic elements are grouped into adaptive logic modules within logic array blocks, supporting pipelining, parallelism, and complex finite-state machines. The device provides sufficient resources for moderate-complexity designs such as glue logic, control units, interface bridging, and moderate-speed processing tasks.

## Embedded Memory

This FPGA integrates 270 Kbits of embedded memory, arranged in M9K memory blocks. Each block is dual-port, providing simultaneous read and write operations, which is suitable for FIFOs, data buffers, caches, and temporary storage for processing pipelines. Distributed RAM within logic elements is also available for small, low-latency memory requirements. The memory architecture supports both high-speed and flexible storage solutions within the FPGA.

## DSP Resources

The EP4CE10E22C6 includes two dedicated 9-bit multipliers that can be cascaded for wider arithmetic operations. These DSP blocks enable efficient implementation of multiply-accumulate operations, FIR filters, and other signal processing tasks. By offloading arithmetic functions from the general logic fabric, these DSP blocks improve overall system throughput while minimizing logic element usage and maintaining timing determinism.

## Speed Grade

The device has a -6 speed grade, providing moderate maximum combinational delay for typical Cyclone IV E performance. This speed grade ensures reliable timing for synchronous designs, memory interfacing, and peripheral communication, while supporting embedded control and moderate-speed data processing tasks. The timing characteristics provide predictable system behavior in applications requiring deterministic operation.

## Package Information

The EP4CE10E22C6 is available in a 32-pin Compact Plastic Leaded Chip Carrier (QFN32) package. This package type provides a compact footprint with sufficient I/O connections for small-to-moderate designs. The QFN package also offers thermal efficiency, mechanical stability, and ease of PCB routing, making it suitable for embedded and industrial environments where board space and power efficiency are important.

## I/O Features

The FPGA offers up to 22 user-configurable I/Os. These pins support multiple voltage standards including LVCMOS and LVTTL, with programmable drive strength, slew rate control, and optional pull-up resistors. Differential signaling is not supported in this smallest device, but the I/Os allow flexible interfacing to sensors, low-speed buses, and peripheral devices. These features enable optimization for signal integrity, EMI reduction, and power efficiency.

## Clocking and Timing Resources

The device contains global clock networks and supports multiple PLLs for clock management. These PLLs provide frequency multiplication, division, phase shifting, and jitter reduction, enabling synchronous designs across multiple clock domains. The clocking infrastructure ensures low skew distribution, supporting high-speed pipelines and precise timing for embedded control, communication, and interface applications.

## Power Characteristics

The EP4CE10E22C6 operates on a core voltage of 1.2V and I/O voltages from 1.8V to 3.3V. Its architecture is optimized for low static and dynamic power consumption. Features such as gated clocks, low-power I/O buffers, and efficient memory usage reduce overall system power, making the device suitable for portable, embedded, or thermally constrained designs. The low-power operation also enhances reliability and system longevity.

## Configuration and Programming

This FPGA is SRAM-based, requiring external non-volatile memory to configure the device at power-up. It supports multiple configuration modes including JTAG, passive serial, and Active Serial configuration. While partial reconfiguration is not available, the device supports full reprogramming multiple times, enabling iterative design and system updates. The JTAG interface additionally provides boundary-scan testing and in-system programming capabilities.

## Environmental and Reliability

The EP4CE10E22C6 is rated for commercial operation (0°C to 85°C). Its QFN package provides mechanical stability, thermal efficiency, and reliable solder connections. ESD protection is included on I/Os to enhance resilience against electrical stress. The Cyclone IV E architecture ensures low susceptibility to power supply variations, thermal cycling, and environmental stress, making it suitable for embedded, industrial, and low-cost applications requiring reliable operation.

## Applications

The device is suitable for embedded control systems, interface bridging, signal processing, communication protocol implementation, and low-to-moderate density logic designs. Typical applications include data acquisition, small industrial automation systems, low-speed peripheral interfacing, and control logic for consumer or industrial devices. Its combination of low power, flexible I/O, embedded memory, and predictable timing make it ideal for compact, cost-sensitive designs.

## Key Specifications

* Logic Elements: 10,320
* Embedded Memory: 270 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -6
* Package: 32-pin QFN
* User I/Os: Up to 22, supporting LVCMOS, LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.8V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, active serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global clock networks with PLLs for frequency multiplication, division, and phase alignment

The EP4CE10E22C6 provides a compact, low-power, and cost-effective solution for low-to-medium density embedded, industrial, and communication applications, combining flexible logic, memory, and DSP resources with reliable and deterministic performance.
EP4CE10E22C6 Compare Parts
  • EP4CE10E22C6 vs EP4SGX70HF35I4N
  • EP4CE10E22C6 vs EP4SGX70HF35I4G
  • EP4CE10E22C6 vs EP4SGX70HF35I4
  • EP4CE10E22C6 vs EP4SGX70HF35I3N
  • EP4CE10E22C6 vs EP4SGX70HF35I3G
  • EP4CE10E22C6 vs EP4SGX70HF35I3
  • EP4CE10E22C6 vs EP4SGX70HF35C4N
  • EP4CE10E22C6 vs EP4SGX70HF35C4G
  • EP4CE10E22C6 vs EP4SGX70HF35C4
  • EP4CE10E22C6 vs EP4SGX70HF35C3N
  • EP4CE10E22C6 vs EP4SGX70HF35C3G
  • EP4CE10E22C6 vs EP4SGX70HF35C3
  • EP4CE10E22C6 vs EP4SGX70HF35C2N
  • EP4CE10E22C6 vs EP4SGX70HF35C2G
  • EP4CE10E22C6 vs EP4SGX70HF35C2
  • EP4CE10E22C6 vs EP4SGX70DF29I4N
  • EP4CE10E22C6 vs EP4SGX70DF29I4G
  • EP4CE10E22C6 vs EP4SGX70DF29I4
  • EP4CE10E22C6 vs EP4SGX70DF29I3N
  • EP4CE10E22C6 vs EP4SGX70DF29I3G
  • EP4CE10E22C6 vs EP4SGX70DF29I3
  • EP4CE10E22C6 vs EP4SGX70DF29C4N
  • EP4CE10E22C6 vs EP4SGX70DF29C4G
  • EP4CE10E22C6 vs EP4SGX70DF29C4
  • EP4CE10E22C6 vs EP4SGX70DF29C3N
  • EP4CE10E22C6 vs EP4SGX70DF29C3G
  • EP4CE10E22C6 vs EP4SGX70DF29C3
  • EP4CE10E22C6 vs EP4SGX70DF29C2XN
  • EP4CE10E22C6 vs EP4SGX70DF29C2XG
  • EP4CE10E22C6 vs EP4SGX70DF29C2X
  • EP4CE10E22C6 vs EP4SGX530NF45I4N
  • EP4CE10E22C6 vs EP4SGX530NF45I4G
  • EP4CE10E22C6 vs EP4SGX530NF45I4
  • EP4CE10E22C6 vs EP4SGX530NF45I3N
  • EP4CE10E22C6 vs EP4SGX530NF45I3G
  • EP4CE10E22C6 vs EP4SGX530NF45I3
  • EP4CE10E22C6 vs EP4SGX530NF45C4N
  • EP4CE10E22C6 vs EP4SGX530NF45C4G
  • EP4CE10E22C6 vs EP4SGX530NF45C4
  • EP4CE10E22C6 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund