☰
EP4CE10E22C8
EP4CE10E22C8
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $35.83825
In Stock: 18600
EP4CE10E22C8 Specification
Specification
Part No
EP4CE10E22C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22C8 PDF Datasheet
EP4CE10E22C8 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8 Description

The Intel (Altera) EP4CE10E22C8 is a Cyclone IV E family FPGA implemented on a 60 nm low-power CMOS process. It is a low-cost, low-power SRAM-based FPGA designed for embedded control, interface bridging, moderate DSP workloads, and general-purpose programmable logic.

Device identification:

* EP4CE10: Cyclone IV E device with ~10K logic elements class
* E22: device/package variant within EP4CE10 pinout family
* C8: speed grade -8 (slower, lower power variant within Cyclone IV grading)
* 144-EQFP package family (commonly used for EP4CE10 variants)

This device targets cost-sensitive embedded applications with moderate logic density and standard I/O integration.

## Process Technology and Electrical Characteristics

Key silicon characteristics:

* Process technology: 60 nm low-power CMOS
* Core voltage (VCCINT): 1.15 V to 1.25 V typical operating range
* I/O voltage (VCCIO): per bank configurable

* Supports 1.2 V / 1.5 V / 1.8 V / 2.5 V / 3.3 V standards
* Operating temperature (C8 commercial grade):

* 0°C to +85°C junction
* SRAM-based configuration (volatile FPGA fabric)

Power characteristics:

* Low static leakage compared to older FPGA families
* Dynamic power dominated by switching activity and clock frequency
* No advanced power gating, but improved efficiency from 60 nm process scaling

## Logic Resources and FPGA Fabric

Cyclone IV E uses Adaptive Logic Modules (ALMs), enabling more efficient logic packing than earlier LUT-only architectures.

Key logic resources for EP4CE10E22C8:

* Logic elements (LE): ~10,320
* Logic array blocks (LABs): ~645
* ALM structure:

* Two 4-input LUT functions per ALM (adaptive combination capability)
* Embedded flip-flops per logic element
* Fast carry chains for arithmetic operations (adders, counters, accumulators)

Architecture characteristics:

* Hierarchical routing (local, interconnect, global lines)
* Deterministic synthesis-oriented timing model
* Optimized for control logic, interface glue, and moderate datapath designs

## Embedded Memory Resources

Embedded RAM is implemented using M9K block RAM structures.

Memory specifications:

* Total embedded memory: ~423,936 bits (~52 KB class)
* M9K block size: 9 Kbits per block
* Memory configurations:

* Single-port RAM
* Simple dual-port RAM
* True dual-port RAM
* Byte enable support for fine-grained access

Distributed memory:

* LUT-based RAM for small FIFOs and control tables
* Efficient for low-latency buffering and register-file implementations

Memory usage profile:

* Suitable for protocol buffering, small packet queues, and DSP delay lines
* Not designed for large external-memory replacement

## DSP Resources and Arithmetic Capability

DSP capability is moderate and aligned with Cyclone IV E mid-range positioning.

DSP resources:

* DSP blocks: ~22–23 18×18 multipliers (device class dependent mapping within EP4CE10 family)
* Supported operations:

* Multiply
* Multiply-accumulate (MAC)
* FIR filtering (low-to-medium complexity)
* Basic arithmetic pipelines

Architecture notes:

* DSP blocks integrated with routing fabric
* Best suited for embedded control DSP and moderate signal processing tasks
* Not optimized for high-throughput FFT or large matrix acceleration

## Clocking Architecture (PLLs)

Clock management is implemented using PLLs.

Clock resources:

* PLL count: 2 PLLs (Cyclone IV E EP4CE10 class)
* Functions:

* Frequency synthesis (multiply/divide)
* Phase shift control
* Duty-cycle correction
* Jitter filtering

Clock distribution:

* Global clock networks with low skew
* Regional clock routing for subsystem isolation

Performance:

* Practical system clocks up to ~150–200 MHz class depending on design closure and constraints
* PLL stability dependent on input clock quality and layout

## I/O Architecture and Electrical Standards

The EP4CE10E22C8 provides flexible multi-voltage I/O banks.

Key I/O parameters:

* User I/O: up to ~91 pins (device/package dependent)
* I/O banks: multiple independent voltage domains

Supported I/O standards:

* LVTTL (3.3 V)
* LVCMOS (1.2 V to 3.3 V)
* SSTL (DDR SDRAM interfaces)
* HSTL
* LVDS / mini-LVDS / RSDS
* PCI / PCI-X compatible signaling (legacy systems)

I/O features:

* Programmable drive strength
* Slew rate control (fast/slow edge shaping)
* Input/output registers supporting DDR interfaces
* Source-synchronous capture logic (DQS-style alignment for memory interfaces)

## Configuration Architecture

The FPGA uses SRAM-based configuration:

* Volatile configuration (lost on power-off)
* External configuration device required (typically serial flash in Cyclone IV systems)
* Configuration modes:

* Active serial (AS)
* Passive serial (PS)
* JTAG programming (IEEE 1149.1)

Bitstream controls:

* Logic function definition
* Routing configuration
* I/O behavior and electrical settings

Security:

* No hardware bitstream encryption in this EP4CE10 class variant

## Package and Mechanical Characteristics

* Package type: 144-pin EQFP (E22 variant)
* Mounting: surface-mount (SMT)
* Lead style: fine-pitch gull-wing
* Package size: ~20 mm class footprint

PCB implications:

* Easier routing and assembly compared to BGA devices
* Suitable for 4–6 layer PCB designs
* No high-speed SERDES routing constraints

## Performance Characteristics

Typical performance envelope for EP4CE10E22C8:

* Maximum core logic frequency:

* ~150–200 MHz class (design-dependent)
* DSP throughput:

* Limited by small DSP block count and routing constraints
* Memory access:

* Synchronous M9K operation at system clock rates
* LVDS interface speed:

* Hundreds of Mbps per channel class
* DDR interface capability:

* SDR/DDR/DDR2-class external memory support (moderate speed)

Performance is strongly dependent on:

* Placement and routing quality
* Clock domain design
* Pipeline depth and register balancing

## Power and Thermal Characteristics

Power profile:

* Core voltage: ~1.2 V
* Low static power compared to older FPGA generations
* Dynamic power dominated by switching activity and clock frequency
* No aggressive power gating, but improved efficiency from 60 nm process

Thermal characteristics:

* Commercial grade temperature range: 0°C to +85°C
* Requires standard FPGA decoupling and power integrity design
* Moderate thermal dissipation under high utilization conditions

## Typical Application Domains

The EP4CE10E22C8 is commonly used in:

* Industrial control and automation logic
* Protocol bridging (UART, SPI, parallel bus interfaces)
* Embedded signal processing (low-to-mid complexity DSP)
* Memory interface control logic
* FPGA-based glue logic replacing discrete TTL/CMOS components
* Sensor aggregation and data acquisition systems
* Consumer embedded control systems

It is not suitable for:

* High-speed SERDES multi-gigabit systems
* Large-scale DSP/AI acceleration workloads
* High-end SoC-class FPGA integration

## Device Positioning within Cyclone IV E Family

Within Cyclone IV E, EP4CE10E22C8 is positioned as:

* Entry-level logic density (~10K LE class)
* Cost-optimized FPGA for embedded systems
* Balanced I/O-to-logic ratio for system integration
* Moderate DSP and memory resources
* Designed as general-purpose programmable glue logic bridging CPLD and higher-end FPGA families
EP4CE10E22C8 Compare Parts
  • EP4CE10E22C8 vs EP4SGX70HF35I4N
  • EP4CE10E22C8 vs EP4SGX70HF35I4G
  • EP4CE10E22C8 vs EP4SGX70HF35I4
  • EP4CE10E22C8 vs EP4SGX70HF35I3N
  • EP4CE10E22C8 vs EP4SGX70HF35I3G
  • EP4CE10E22C8 vs EP4SGX70HF35I3
  • EP4CE10E22C8 vs EP4SGX70HF35C4N
  • EP4CE10E22C8 vs EP4SGX70HF35C4G
  • EP4CE10E22C8 vs EP4SGX70HF35C4
  • EP4CE10E22C8 vs EP4SGX70HF35C3N
  • EP4CE10E22C8 vs EP4SGX70HF35C3G
  • EP4CE10E22C8 vs EP4SGX70HF35C3
  • EP4CE10E22C8 vs EP4SGX70HF35C2N
  • EP4CE10E22C8 vs EP4SGX70HF35C2G
  • EP4CE10E22C8 vs EP4SGX70HF35C2
  • EP4CE10E22C8 vs EP4SGX70DF29I4N
  • EP4CE10E22C8 vs EP4SGX70DF29I4G
  • EP4CE10E22C8 vs EP4SGX70DF29I4
  • EP4CE10E22C8 vs EP4SGX70DF29I3N
  • EP4CE10E22C8 vs EP4SGX70DF29I3G
  • EP4CE10E22C8 vs EP4SGX70DF29I3
  • EP4CE10E22C8 vs EP4SGX70DF29C4N
  • EP4CE10E22C8 vs EP4SGX70DF29C4G
  • EP4CE10E22C8 vs EP4SGX70DF29C4
  • EP4CE10E22C8 vs EP4SGX70DF29C3N
  • EP4CE10E22C8 vs EP4SGX70DF29C3G
  • EP4CE10E22C8 vs EP4SGX70DF29C3
  • EP4CE10E22C8 vs EP4SGX70DF29C2XN
  • EP4CE10E22C8 vs EP4SGX70DF29C2XG
  • EP4CE10E22C8 vs EP4SGX70DF29C2X
  • EP4CE10E22C8 vs EP4SGX530NF45I4N
  • EP4CE10E22C8 vs EP4SGX530NF45I4G
  • EP4CE10E22C8 vs EP4SGX530NF45I4
  • EP4CE10E22C8 vs EP4SGX530NF45I3N
  • EP4CE10E22C8 vs EP4SGX530NF45I3G
  • EP4CE10E22C8 vs EP4SGX530NF45I3
  • EP4CE10E22C8 vs EP4SGX530NF45C4N
  • EP4CE10E22C8 vs EP4SGX530NF45C4G
  • EP4CE10E22C8 vs EP4SGX530NF45C4
  • EP4CE10E22C8 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund