☰
EP4CE10E22I7
EP4CE10E22I7
Active
Description:  IC FPGA 91 I/O 144EQFP
Manufacturer:  Intel
History Price: $53.76833
In Stock: 16320
EP4CE10E22I7 Specification
Specification
Part No
EP4CE10E22I7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
91
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE10E22I7 PDF Datasheet
EP4CE10E22I7 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7N
EP4CE10E22I7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7 Description

The Intel EP4CE10E22I7 is part of the Cyclone IV E FPGA family, designed for low-power, low-cost, and moderate-density applications. Fabricated using 60 nm high-performance CMOS technology, this device integrates configurable logic elements, embedded memory, and flexible I/O to support a wide variety of digital designs. Cyclone IV E devices are optimized for energy efficiency, reduced system cost, and reliable timing, making them suitable for embedded, industrial, and communication applications where moderate logic density and low power are critical.

## Logic Resources

The EP4CE10E22I7 contains 10,320 logic elements (LEs). Each logic element consists of a 4-input Look-Up Table (LUT) and a flip-flop, supporting both combinational and sequential logic. Logic elements are arranged in adaptive logic modules within logic array blocks, enabling pipelining, parallel processing, and complex finite-state machine implementations. This structure allows the device to handle moderate-complexity control, interface, and processing tasks while maintaining deterministic timing and predictable performance.

## Embedded Memory

The device includes 270 Kbits of embedded memory arranged in M9K blocks. Each block supports dual-port operation, allowing simultaneous read and write from separate logic domains. Embedded memory is used for FIFO buffers, local data storage, caches, and temporary storage for signal processing pipelines. Additionally, distributed RAM within the logic elements provides small, low-latency memory for localized storage needs. The memory architecture allows designers to efficiently balance speed and capacity in a wide range of embedded applications.

## DSP Resources

The EP4CE10E22I7 contains two dedicated 9-bit multipliers. These multipliers can be cascaded to support higher bit-width arithmetic operations. They facilitate efficient implementation of multiply-accumulate functions, FIR filters, and other digital signal processing tasks. By using dedicated DSP resources instead of general-purpose logic for arithmetic-heavy operations, the FPGA reduces logic utilization, increases system throughput, and ensures deterministic timing.

## Speed Grade

This device has a -7 speed grade, providing moderate maximum combinational delay and timing characteristics suitable for mid-speed applications. The -7 grade ensures reliable operation for synchronous designs, peripheral interfacing, and memory access, supporting embedded control, moderate-speed digital signal processing, and communication protocols without compromising timing integrity.

## Package Information

The EP4CE10E22I7 is offered in a 32-pin QFN package. This compact package supports sufficient I/O connections for small-to-moderate designs, providing a low-profile footprint and efficient PCB routing. The QFN package ensures thermal efficiency, mechanical stability, and reliable solder connections, making it suitable for embedded and industrial environments with space and thermal constraints.

## I/O Features

The FPGA provides up to 22 user-configurable I/O pins. These pins support various voltage standards, including LVCMOS and LVTTL, with programmable drive strength, slew rate control, and optional pull-up resistors. While high-speed differential signaling is not supported in this smallest-density device, the I/Os can interface with low-speed buses, sensors, and peripheral devices. The I/O configuration options allow optimization for signal integrity, EMI reduction, and energy efficiency.

## Clocking and Timing Resources

The device contains global clock networks and supports multiple PLLs (Phase-Locked Loops) for clock management. These PLLs allow frequency multiplication, division, phase shifting, and jitter reduction. Clocking resources enable synchronous designs across multiple clock domains, precise timing control, and high-speed pipelines. PLLs are particularly useful for generating high-frequency internal clocks from slower external references and managing clock domain crossings.

## Power Characteristics

The EP4CE10E22I7 operates with a 1.2V core voltage and I/O voltages ranging from 1.8V to 3.3V. Cyclone IV E devices are optimized for low static and dynamic power consumption, incorporating gated clocks, low-power I/O buffers, and efficient memory architecture. Low-power operation reduces heat dissipation, increases system reliability, and is suitable for embedded, industrial, and thermally constrained applications.

## Configuration and Programming

This FPGA is SRAM-based and requires external non-volatile memory for configuration at power-up. It supports multiple configuration modes including JTAG, passive serial, and Active Serial. Partial reconfiguration is not supported, but full reprogramming is possible, enabling iterative design, debugging, and updates. The JTAG interface provides boundary-scan testing and in-system programming, facilitating flexible development and deployment.

## Environmental and Reliability

The device is rated for commercial operation from 0°C to 85°C. Its QFN package provides reliable solder connections, mechanical integrity, and efficient thermal dissipation. Cyclone IV E architecture includes robust ESD protection and is designed for resilience against supply variations, thermal cycling, and environmental stress, ensuring reliable operation in embedded, industrial, and low-cost applications.

## Applications

The EP4CE10E22I7 is ideal for embedded control systems, interface bridging, low-to-moderate-speed digital signal processing, and moderate-density logic designs. Common applications include data acquisition, small industrial automation systems, control logic, low-speed peripheral interfacing, and communication protocol implementation. Its combination of moderate logic resources, embedded memory, DSP multipliers, and flexible I/O allows compact, low-power, and reliable system design.

## Key Specifications

* Logic Elements: 10,320
* Embedded Memory: 270 Kbits in M9K blocks
* DSP Resources: 2 dedicated 9-bit multipliers
* Speed Grade: -7
* Package: 32-pin QFN
* User I/Os: Up to 22, supporting LVCMOS and LVTTL
* Core Voltage: 1.2V
* I/O Voltage: 1.8V–3.3V
* Configuration: SRAM-based, supports JTAG, passive serial, Active Serial
* Temperature Range: 0°C to 85°C (commercial)
* Clocking: Global clock networks with PLLs for frequency multiplication, division, and phase alignment

The EP4CE10E22I7 delivers a compact, low-power, and cost-efficient solution for low-to-moderate density embedded, industrial, and communication system applications, combining flexible logic, memory, and DSP resources with predictable and reliable performance.
EP4CE10E22I7 Compare Parts
  • EP4CE10E22I7 vs EP4SGX70HF35I4N
  • EP4CE10E22I7 vs EP4SGX70HF35I4G
  • EP4CE10E22I7 vs EP4SGX70HF35I4
  • EP4CE10E22I7 vs EP4SGX70HF35I3N
  • EP4CE10E22I7 vs EP4SGX70HF35I3G
  • EP4CE10E22I7 vs EP4SGX70HF35I3
  • EP4CE10E22I7 vs EP4SGX70HF35C4N
  • EP4CE10E22I7 vs EP4SGX70HF35C4G
  • EP4CE10E22I7 vs EP4SGX70HF35C4
  • EP4CE10E22I7 vs EP4SGX70HF35C3N
  • EP4CE10E22I7 vs EP4SGX70HF35C3G
  • EP4CE10E22I7 vs EP4SGX70HF35C3
  • EP4CE10E22I7 vs EP4SGX70HF35C2N
  • EP4CE10E22I7 vs EP4SGX70HF35C2G
  • EP4CE10E22I7 vs EP4SGX70HF35C2
  • EP4CE10E22I7 vs EP4SGX70DF29I4N
  • EP4CE10E22I7 vs EP4SGX70DF29I4G
  • EP4CE10E22I7 vs EP4SGX70DF29I4
  • EP4CE10E22I7 vs EP4SGX70DF29I3N
  • EP4CE10E22I7 vs EP4SGX70DF29I3G
  • EP4CE10E22I7 vs EP4SGX70DF29I3
  • EP4CE10E22I7 vs EP4SGX70DF29C4N
  • EP4CE10E22I7 vs EP4SGX70DF29C4G
  • EP4CE10E22I7 vs EP4SGX70DF29C4
  • EP4CE10E22I7 vs EP4SGX70DF29C3N
  • EP4CE10E22I7 vs EP4SGX70DF29C3G
  • EP4CE10E22I7 vs EP4SGX70DF29C3
  • EP4CE10E22I7 vs EP4SGX70DF29C2XN
  • EP4CE10E22I7 vs EP4SGX70DF29C2XG
  • EP4CE10E22I7 vs EP4SGX70DF29C2X
  • EP4CE10E22I7 vs EP4SGX530NF45I4N
  • EP4CE10E22I7 vs EP4SGX530NF45I4G
  • EP4CE10E22I7 vs EP4SGX530NF45I4
  • EP4CE10E22I7 vs EP4SGX530NF45I3N
  • EP4CE10E22I7 vs EP4SGX530NF45I3G
  • EP4CE10E22I7 vs EP4SGX530NF45I3
  • EP4CE10E22I7 vs EP4SGX530NF45C4N
  • EP4CE10E22I7 vs EP4SGX530NF45C4G
  • EP4CE10E22I7 vs EP4SGX530NF45C4
  • EP4CE10E22I7 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund