☰
EP4CE115F23C8
EP4CE115F23C8
Active
Description:  IC FPGA 280 I/O 484FBGA
Manufacturer:  Intel
History Price: $503.93433
In Stock: 8120
EP4CE115F23C8 Specification
Specification
Part No
EP4CE115F23C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
7155
Number of Logic Elements/Cells
114480
Total RAM Bits
3981312
Number of I/O
280
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
Supplier Device Package
484-FBGA (23x23)
EP4CE115F23C8 PDF Datasheet
EP4CE115F23C8 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE115F23C8 Description
Introduction to Intel EP4CE115F23C8

The Intel EP4CE115F23C8 is a member of the Cyclone IV FPGA family, designed for low-cost, low-power applications. This FPGA (Field Programmable Gate Array) is particularly well-suited for applications in communications, automotive, industrial control, and consumer electronics. The EP4CE115F23C8 combines flexibility, performance, and efficiency, making it a popular choice among engineers and developers.

Key Specifications

- Logic Elements (LEs): The EP4CE115F23C8 features 115,000 logic elements, providing ample resources for complex designs and applications.
- Embedded Memory: It includes 4.5 Mbits of embedded memory, which can be configured as RAM or ROM, allowing for efficient data storage and retrieval.
- Digital Signal Processing (DSP) Blocks: The FPGA is equipped with 112 DSP blocks, each capable of performing complex mathematical operations, making it ideal for signal processing applications.
- I/O Pins: The device supports up to 232 user I/O pins, providing flexibility in interfacing with various peripherals and components.
- Maximum Operating Frequency: The maximum operating frequency can reach up to 200 MHz, enabling high-speed data processing and communication.
- Power Supply Voltage: The EP4CE115F23C8 operates with a core voltage of 1.2V, while the I/O voltage can range from 1.2V to 3.3V, allowing compatibility with different logic levels.
- Package Type: This FPGA is available in a BGA (Ball Grid Array) package with a pitch of 1.0 mm, facilitating compact designs and efficient thermal management.

Features

- Low Power Consumption: The Cyclone IV family is known for its low power consumption, with the EP4CE115F23C8 designed to operate efficiently, making it suitable for battery-powered and energy-sensitive applications.
- Flexible Configuration: The FPGA can be programmed using various hardware description languages (HDLs) such as VHDL and Verilog, allowing for a wide range of design possibilities.
- High-Speed Transceivers: The device supports high-speed transceivers, enabling fast data communication and connectivity in applications such as networking and telecommunications.
- Design Tools: Intel provides a comprehensive suite of design tools, including the Quartus Prime software, which simplifies the design, simulation, and programming processes for the FPGA.

Applications

The Intel EP4CE115F23C8 is utilized in a variety of applications, including:

- Communications: It is commonly used in networking equipment, such as routers and switches, where high-speed data processing is essential.
- Industrial Automation: The FPGA can be employed in control systems for manufacturing processes, robotics, and automation equipment.
- Consumer Electronics: It is suitable for applications in consumer devices, such as digital cameras and multimedia systems, where flexibility and performance are required.
- Automotive Systems: The EP4CE115F23C8 can be integrated into automotive applications, including advanced driver-assistance systems (ADAS) and infotainment systems.

Conclusion

The Intel EP4CE115F23C8 FPGA is a powerful and versatile device that offers a rich set of features and specifications tailored for a wide range of applications. Its combination of logic elements, embedded memory, and DSP capabilities, along with low power consumption, makes it an excellent choice for engineers looking to implement efficient and flexible solutions in their designs. The support for high-speed communication and a robust development environment further enhances its appeal in the competitive FPGA market.
EP4CE115F23C8 Compare Parts
  • EP4CE115F23C8 vs EP4SGX70HF35I4N
  • EP4CE115F23C8 vs EP4SGX70HF35I4G
  • EP4CE115F23C8 vs EP4SGX70HF35I4
  • EP4CE115F23C8 vs EP4SGX70HF35I3N
  • EP4CE115F23C8 vs EP4SGX70HF35I3G
  • EP4CE115F23C8 vs EP4SGX70HF35I3
  • EP4CE115F23C8 vs EP4SGX70HF35C4N
  • EP4CE115F23C8 vs EP4SGX70HF35C4G
  • EP4CE115F23C8 vs EP4SGX70HF35C4
  • EP4CE115F23C8 vs EP4SGX70HF35C3N
  • EP4CE115F23C8 vs EP4SGX70HF35C3G
  • EP4CE115F23C8 vs EP4SGX70HF35C3
  • EP4CE115F23C8 vs EP4SGX70HF35C2N
  • EP4CE115F23C8 vs EP4SGX70HF35C2G
  • EP4CE115F23C8 vs EP4SGX70HF35C2
  • EP4CE115F23C8 vs EP4SGX70DF29I4N
  • EP4CE115F23C8 vs EP4SGX70DF29I4G
  • EP4CE115F23C8 vs EP4SGX70DF29I4
  • EP4CE115F23C8 vs EP4SGX70DF29I3N
  • EP4CE115F23C8 vs EP4SGX70DF29I3G
  • EP4CE115F23C8 vs EP4SGX70DF29I3
  • EP4CE115F23C8 vs EP4SGX70DF29C4N
  • EP4CE115F23C8 vs EP4SGX70DF29C4G
  • EP4CE115F23C8 vs EP4SGX70DF29C4
  • EP4CE115F23C8 vs EP4SGX70DF29C3N
  • EP4CE115F23C8 vs EP4SGX70DF29C3G
  • EP4CE115F23C8 vs EP4SGX70DF29C3
  • EP4CE115F23C8 vs EP4SGX70DF29C2XN
  • EP4CE115F23C8 vs EP4SGX70DF29C2XG
  • EP4CE115F23C8 vs EP4SGX70DF29C2X
  • EP4CE115F23C8 vs EP4SGX530NF45I4N
  • EP4CE115F23C8 vs EP4SGX530NF45I4G
  • EP4CE115F23C8 vs EP4SGX530NF45I4
  • EP4CE115F23C8 vs EP4SGX530NF45I3N
  • EP4CE115F23C8 vs EP4SGX530NF45I3G
  • EP4CE115F23C8 vs EP4SGX530NF45I3
  • EP4CE115F23C8 vs EP4SGX530NF45C4N
  • EP4CE115F23C8 vs EP4SGX530NF45C4G
  • EP4CE115F23C8 vs EP4SGX530NF45C4
  • EP4CE115F23C8 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund