☰
EP4CE115F29C8N
EP4CE115F29C8N
Active
Description:  IC FPGA 528 I/O 780FBGA
Manufacturer:  Intel
History Price: $495.65000
In Stock: 1280
EP4CE115F29C8N Specification
Specification
Part No
EP4CE115F29C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
7155
Number of Logic Elements/Cells
114480
Total RAM Bits
3981312
Number of I/O
528
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BGA
Supplier Device Package
780-FBGA (29x29)
EP4CE115F29C8N PDF Datasheet
EP4CE115F29C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE115F29C8N Description
Introduction to Intel EP4CE115F29C8N

The Intel EP4CE115F29C8N is part of the Cyclone IV FPGA family, designed to deliver high performance and low power consumption for a wide range of applications. This FPGA is particularly suited for applications in communications, automotive, industrial automation, and consumer electronics. With its flexibility and configurability, it allows engineers to implement complex digital designs efficiently.

Key Specifications

1. Architecture
- The EP4CE115F29C8N is built on a 40nm process technology using the Cyclone IV architecture. This architecture provides a balance of performance and power efficiency, making it ideal for cost-sensitive applications that still require robust processing capabilities.

2. Logic Elements
- The device contains approximately 115,000 logic elements (LEs). Each logic element consists of a lookup table (LUT) and a flip-flop, which can be configured to perform various combinatorial and sequential logic functions.

3. Embedded Memory
- The FPGA features up to 4.5 Mbits of embedded memory blocks, which can be utilized as single-port or dual-port RAM. This memory capacity allows for efficient data storage and manipulation within the FPGA.

4. DSP Blocks
- The EP4CE115F29C8N includes up to 168 dedicated DSP blocks optimized for high-performance arithmetic operations such as multiplication and accumulation. These blocks are crucial for applications requiring intensive signal processing capabilities.

5. I/O Capabilities
- The device supports up to 144 I/O pins that are capable of handling various I/O standards including LVTTL, LVCMOS, and PCI Express signaling. This versatility enables seamless interfacing with a broad range of external devices and communication protocols.

6. Power Consumption
- One of the standout features of the Cyclone IV family is its low power consumption profile. The typical power consumption for the EP4CE115F29C8N is around 1W under standard operating conditions, making it suitable for battery-operated devices and applications where thermal management is essential.

7. Operating Voltage
- The core voltage range for this FPGA is typically between 1.2V and 3.3V, providing flexibility in power supply design while ensuring compatibility with various system requirements.

8. Temperature Range
- The EP4CE115F29C8N operates effectively across a temperature range from -40°C to +100°C (commercial grade), allowing it to be deployed in industrial environments with varying temperature conditions.

9. Development Tools and Support
- Intel offers an extensive suite of development tools tailored for the Cyclone IV series, including the Intel Quartus Prime software suite for design entry, synthesis, simulation, and programming of FPGAs. Additionally, numerous libraries are available to facilitate rapid application development across common protocols and functionalities.

10. Application Areas
- The flexibility and performance characteristics of the Intel EP4CE115F29C8N make it suitable for diverse applications such as:
- Automotive control systems
- Industrial automation
- Digital signal processing
- High-speed data communications
- Video processing
- Consumer electronics

Conclusion

The Intel EP4CE115F29C8N FPGA stands out as a versatile solution within the Cyclone IV family that effectively balances performance with low power consumption across multiple application domains. Its comprehensive feature set—including substantial logic elements, embedded memory capacity, DSP capabilities, and robust I/O options—makes it an excellent choice for engineers aiming to implement complex digital designs efficiently while maintaining cost-effectiveness in their projects. With its proven reliability and extensive support resources from Intel, this FPGA remains a popular choice among designers in various industries seeking innovative solutions to meet their specific needs.
EP4CE115F29C8N Compare Parts
  • EP4CE115F29C8N vs EP4SGX70HF35I4N
  • EP4CE115F29C8N vs EP4SGX70HF35I4G
  • EP4CE115F29C8N vs EP4SGX70HF35I4
  • EP4CE115F29C8N vs EP4SGX70HF35I3N
  • EP4CE115F29C8N vs EP4SGX70HF35I3G
  • EP4CE115F29C8N vs EP4SGX70HF35I3
  • EP4CE115F29C8N vs EP4SGX70HF35C4N
  • EP4CE115F29C8N vs EP4SGX70HF35C4G
  • EP4CE115F29C8N vs EP4SGX70HF35C4
  • EP4CE115F29C8N vs EP4SGX70HF35C3N
  • EP4CE115F29C8N vs EP4SGX70HF35C3G
  • EP4CE115F29C8N vs EP4SGX70HF35C3
  • EP4CE115F29C8N vs EP4SGX70HF35C2N
  • EP4CE115F29C8N vs EP4SGX70HF35C2G
  • EP4CE115F29C8N vs EP4SGX70HF35C2
  • EP4CE115F29C8N vs EP4SGX70DF29I4N
  • EP4CE115F29C8N vs EP4SGX70DF29I4G
  • EP4CE115F29C8N vs EP4SGX70DF29I4
  • EP4CE115F29C8N vs EP4SGX70DF29I3N
  • EP4CE115F29C8N vs EP4SGX70DF29I3G
  • EP4CE115F29C8N vs EP4SGX70DF29I3
  • EP4CE115F29C8N vs EP4SGX70DF29C4N
  • EP4CE115F29C8N vs EP4SGX70DF29C4G
  • EP4CE115F29C8N vs EP4SGX70DF29C4
  • EP4CE115F29C8N vs EP4SGX70DF29C3N
  • EP4CE115F29C8N vs EP4SGX70DF29C3G
  • EP4CE115F29C8N vs EP4SGX70DF29C3
  • EP4CE115F29C8N vs EP4SGX70DF29C2XN
  • EP4CE115F29C8N vs EP4SGX70DF29C2XG
  • EP4CE115F29C8N vs EP4SGX70DF29C2X
  • EP4CE115F29C8N vs EP4SGX530NF45I4N
  • EP4CE115F29C8N vs EP4SGX530NF45I4G
  • EP4CE115F29C8N vs EP4SGX530NF45I4
  • EP4CE115F29C8N vs EP4SGX530NF45I3N
  • EP4CE115F29C8N vs EP4SGX530NF45I3G
  • EP4CE115F29C8N vs EP4SGX530NF45I3
  • EP4CE115F29C8N vs EP4SGX530NF45C4N
  • EP4CE115F29C8N vs EP4SGX530NF45C4G
  • EP4CE115F29C8N vs EP4SGX530NF45C4
  • EP4CE115F29C8N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund