☰
EP4CE15E22C8N
EP4CE15E22C8N
Active
Description:  IC FPGA 81 I/O 144EQFP
Manufacturer:  Intel
History Price: $33.58000
In Stock: 15440
EP4CE15E22C8N Specification
Specification
Part No
EP4CE15E22C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
963
Number of Logic Elements/Cells
15408
Total RAM Bits
516096
Number of I/O
81
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE15E22C8N PDF Datasheet
EP4CE15E22C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE15E22C8N Description
Certainly! Here%27s a detailed introduction to the EP4CE15E22C8N FPGA:

---

## EP4CE15E22C8N: Detailed Overview

The EP4CE15E22C8N is a member of the Cyclone IV E series of Field-Programmable Gate Arrays (FPGAs) from Intel (formerly Altera). Cyclone IV E FPGAs are designed for cost-sensitive applications, offering a balance of performance and low power consumption. The EP4CE15E22C8N is particularly suited for a wide range of applications including consumer electronics, industrial control, automotive, and communications.

## Key Features

1. Device Family and Series:
- The EP4CE15E22C8N is part of the Cyclone IV E family. This series is known for its cost efficiency, making it ideal for applications where budget constraints are significant while still requiring substantial logic resources and performance.

2. Logic Elements (LEs):
- This FPGA contains 1,536 Logic Elements (LEs). Logic Elements are the basic building blocks of an FPGA, consisting of Look-Up Tables (LUTs) and flip-flops that can be configured to perform a wide range of logic functions.

3. On-Chip Memory:
- The EP4CE15E22C8N includes 48 Kbits of embedded memory. This memory can be used for various purposes such as data storage, buffering, or implementing small-scale RAM functions directly on the FPGA.

4. I/O Pins:
- The device features up to 144 general-purpose I/O pins. These I/O pins support a variety of functions and protocols, providing flexibility in interfacing with external devices and components.

5. Package Type:
- The FPGA is available in a 208-pin Fine Pitch Ball Grid Array (FBGA) package. This packaging provides a compact footprint, making it suitable for applications where space is at a premium.

6. Power Consumption:
- The EP4CE15E22C8N is designed for low power consumption. It supports various power-saving modes and operates at a typical core voltage of 1.2V, helping to reduce overall power usage in designs.

7. Speed Grade:
- The device is rated with a speed grade of 8, which indicates the FPGA’s performance characteristics, including maximum operating frequency and timing performance. This speed grade ensures that the FPGA can handle high-speed logic operations efficiently.

8. Development Tools:
- Intel provides a suite of development tools for the Cyclone IV E series, including the Quartus Prime Design Software. This software suite offers a comprehensive set of tools for design entry, synthesis, and simulation, facilitating the development and implementation of FPGA designs.

9. Configuration:
- The EP4CE15E22C8N supports various configuration methods, including JTAG and passive serial configuration. These methods allow for flexible programming and reconfiguration of the FPGA, which is essential for development and prototyping.

## Applications

The EP4CE15E22C8N FPGA is versatile and can be used in a variety of applications, including:

1. Consumer Electronics:
- The FPGA is suitable for use in devices such as digital cameras, audio equipment, and gaming consoles, where custom logic and processing capabilities are needed.

2. Industrial Control:
- In industrial automation and control systems, the EP4CE15E22C8N can be used to implement complex control algorithms, interface with sensors and actuators, and manage data acquisition.

3. Automotive:
- The FPGA’s robust performance and reliability make it a good fit for automotive applications such as in-vehicle infotainment systems, advanced driver-assistance systems (ADAS), and other automotive electronics.

4. Communications:
- In communication systems, the FPGA can be used to process signals, manage data flow, and implement custom communication protocols and interfaces.

5. Embedded Systems:
- The device is ideal for embedded systems where custom processing, real-time control, and integration with other components are required.

## Technical Specifications

- Logic Elements (LEs): 1,536
- Embedded Memory: 48 Kbits
- I/O Pins: Up to 144
- Package: 208-pin FBGA
- Speed Grade: 8
- Core Voltage: 1.2V
- Configuration Methods: JTAG, Passive Serial

## Summary

The EP4CE15E22C8N is a highly capable FPGA from Intel’s Cyclone IV E series, offering a blend of logic density, embedded memory, and low power consumption. Its 1,536 Logic Elements and 48 Kbits of embedded memory provide substantial resources for implementing complex logic functions, while its 144 I/O pins and flexible configuration options make it adaptable to a variety of applications. With its cost-effective design, the EP4CE15E22C8N is an excellent choice for projects that require a balance of performance, power efficiency, and affordability.

---

If you have any more specific questions or need further details about this FPGA, feel free to ask!
EP4CE15E22C8N Compare Parts
  • EP4CE15E22C8N vs EP4SGX70HF35I4N
  • EP4CE15E22C8N vs EP4SGX70HF35I4G
  • EP4CE15E22C8N vs EP4SGX70HF35I4
  • EP4CE15E22C8N vs EP4SGX70HF35I3N
  • EP4CE15E22C8N vs EP4SGX70HF35I3G
  • EP4CE15E22C8N vs EP4SGX70HF35I3
  • EP4CE15E22C8N vs EP4SGX70HF35C4N
  • EP4CE15E22C8N vs EP4SGX70HF35C4G
  • EP4CE15E22C8N vs EP4SGX70HF35C4
  • EP4CE15E22C8N vs EP4SGX70HF35C3N
  • EP4CE15E22C8N vs EP4SGX70HF35C3G
  • EP4CE15E22C8N vs EP4SGX70HF35C3
  • EP4CE15E22C8N vs EP4SGX70HF35C2N
  • EP4CE15E22C8N vs EP4SGX70HF35C2G
  • EP4CE15E22C8N vs EP4SGX70HF35C2
  • EP4CE15E22C8N vs EP4SGX70DF29I4N
  • EP4CE15E22C8N vs EP4SGX70DF29I4G
  • EP4CE15E22C8N vs EP4SGX70DF29I4
  • EP4CE15E22C8N vs EP4SGX70DF29I3N
  • EP4CE15E22C8N vs EP4SGX70DF29I3G
  • EP4CE15E22C8N vs EP4SGX70DF29I3
  • EP4CE15E22C8N vs EP4SGX70DF29C4N
  • EP4CE15E22C8N vs EP4SGX70DF29C4G
  • EP4CE15E22C8N vs EP4SGX70DF29C4
  • EP4CE15E22C8N vs EP4SGX70DF29C3N
  • EP4CE15E22C8N vs EP4SGX70DF29C3G
  • EP4CE15E22C8N vs EP4SGX70DF29C3
  • EP4CE15E22C8N vs EP4SGX70DF29C2XN
  • EP4CE15E22C8N vs EP4SGX70DF29C2XG
  • EP4CE15E22C8N vs EP4SGX70DF29C2X
  • EP4CE15E22C8N vs EP4SGX530NF45I4N
  • EP4CE15E22C8N vs EP4SGX530NF45I4G
  • EP4CE15E22C8N vs EP4SGX530NF45I4
  • EP4CE15E22C8N vs EP4SGX530NF45I3N
  • EP4CE15E22C8N vs EP4SGX530NF45I3G
  • EP4CE15E22C8N vs EP4SGX530NF45I3
  • EP4CE15E22C8N vs EP4SGX530NF45C4N
  • EP4CE15E22C8N vs EP4SGX530NF45C4G
  • EP4CE15E22C8N vs EP4SGX530NF45C4
  • EP4CE15E22C8N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund