☰
EP4CE15F17C8LN
EP4CE15F17C8LN
Active
Description:  IC FPGA 165 I/O 256FBGA
Manufacturer:  Intel
History Price: $52.49211
In Stock: 38880
EP4CE15F17C8LN Specification
Specification
Part No
EP4CE15F17C8LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
963
Number of Logic Elements/Cells
15408
Total RAM Bits
516096
Number of I/O
165
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP4CE15F17C8LN PDF Datasheet
EP4CE15F17C8LN Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE15F17C8LN Description
Overview of Intel EP4CE15F17C8LN

The Intel EP4CE15F17C8LN is a member of the Cyclone IV FPGA family, designed for low-cost, low-power applications. This FPGA is particularly well-suited for a variety of applications, including consumer electronics, automotive systems, and industrial automation. The Cyclone IV series is known for its balance of performance and power efficiency, making it a popular choice among engineers and developers.

Key Specifications

- Device Family: Cyclone IV
- Package Type: F17
- Logic Elements (LEs): 15,000
- Maximum Operating Frequency: Up to 100 MHz
- Embedded Memory: 576 Kbits of RAM
- I/O Pins: 68
- Voltage Supply: 1.2V core voltage
- Power Consumption: Typically around 0.5W
- Configuration: Flash memory or JTAG
- Temperature Range: Industrial (-40°C to 100°C)

Architecture and Features

The EP4CE15F17C8LN features a highly flexible architecture that allows for a wide range of digital logic designs. It includes a combination of logic elements, memory blocks, and DSP blocks, enabling complex computations and data processing tasks. The device supports various I/O standards, including LVTTL, LVCMOS, and PCI, making it versatile for different interfacing needs.

Performance and Efficiency

With a maximum operating frequency of up to 100 MHz, the EP4CE15F17C8LN can handle a variety of processing tasks efficiently. The low power consumption of approximately 0.5W makes it ideal for battery-operated devices and applications where thermal management is critical. The FPGA's architecture allows for dynamic power management, enabling users to optimize power usage based on the application requirements.

Development and Design Tools

Intel provides a comprehensive suite of development tools for the Cyclone IV family, including the Quartus Prime software. This software supports design entry, synthesis, and simulation, allowing engineers to create and test their designs effectively. The availability of IP cores and reference designs further accelerates the development process, enabling quicker time-to-market for new products.

Applications

The EP4CE15F17C8LN is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as digital cameras, gaming consoles, and home automation systems.
- Automotive: Ideal for applications like advanced driver-assistance systems (ADAS) and infotainment systems.
- Industrial Automation: Employed in control systems, robotics, and data acquisition systems.

Conclusion

The Intel EP4CE15F17C8LN FPGA offers a compelling combination of performance, power efficiency, and flexibility, making it an excellent choice for various applications. Its robust architecture, coupled with Intel's development tools, allows engineers to leverage its capabilities effectively, ensuring that they can meet the demands of modern electronic designs.
EP4CE15F17C8LN Compare Parts
  • EP4CE15F17C8LN vs EP4SGX70HF35I4N
  • EP4CE15F17C8LN vs EP4SGX70HF35I4G
  • EP4CE15F17C8LN vs EP4SGX70HF35I4
  • EP4CE15F17C8LN vs EP4SGX70HF35I3N
  • EP4CE15F17C8LN vs EP4SGX70HF35I3G
  • EP4CE15F17C8LN vs EP4SGX70HF35I3
  • EP4CE15F17C8LN vs EP4SGX70HF35C4N
  • EP4CE15F17C8LN vs EP4SGX70HF35C4G
  • EP4CE15F17C8LN vs EP4SGX70HF35C4
  • EP4CE15F17C8LN vs EP4SGX70HF35C3N
  • EP4CE15F17C8LN vs EP4SGX70HF35C3G
  • EP4CE15F17C8LN vs EP4SGX70HF35C3
  • EP4CE15F17C8LN vs EP4SGX70HF35C2N
  • EP4CE15F17C8LN vs EP4SGX70HF35C2G
  • EP4CE15F17C8LN vs EP4SGX70HF35C2
  • EP4CE15F17C8LN vs EP4SGX70DF29I4N
  • EP4CE15F17C8LN vs EP4SGX70DF29I4G
  • EP4CE15F17C8LN vs EP4SGX70DF29I4
  • EP4CE15F17C8LN vs EP4SGX70DF29I3N
  • EP4CE15F17C8LN vs EP4SGX70DF29I3G
  • EP4CE15F17C8LN vs EP4SGX70DF29I3
  • EP4CE15F17C8LN vs EP4SGX70DF29C4N
  • EP4CE15F17C8LN vs EP4SGX70DF29C4G
  • EP4CE15F17C8LN vs EP4SGX70DF29C4
  • EP4CE15F17C8LN vs EP4SGX70DF29C3N
  • EP4CE15F17C8LN vs EP4SGX70DF29C3G
  • EP4CE15F17C8LN vs EP4SGX70DF29C3
  • EP4CE15F17C8LN vs EP4SGX70DF29C2XN
  • EP4CE15F17C8LN vs EP4SGX70DF29C2XG
  • EP4CE15F17C8LN vs EP4SGX70DF29C2X
  • EP4CE15F17C8LN vs EP4SGX530NF45I4N
  • EP4CE15F17C8LN vs EP4SGX530NF45I4G
  • EP4CE15F17C8LN vs EP4SGX530NF45I4
  • EP4CE15F17C8LN vs EP4SGX530NF45I3N
  • EP4CE15F17C8LN vs EP4SGX530NF45I3G
  • EP4CE15F17C8LN vs EP4SGX530NF45I3
  • EP4CE15F17C8LN vs EP4SGX530NF45C4N
  • EP4CE15F17C8LN vs EP4SGX530NF45C4G
  • EP4CE15F17C8LN vs EP4SGX530NF45C4
  • EP4CE15F17C8LN vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund