☰
EP4CE22F17C8N
EP4CE22F17C8N
Active
Description:  IC FPGA 153 I/O 256FBGA
Manufacturer:  Intel
History Price: $64.46000
In Stock: 2280
EP4CE22F17C8N Specification
Specification
Part No
EP4CE22F17C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1395
Number of Logic Elements/Cells
22320
Total RAM Bits
608256
Number of I/O
153
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP4CE22F17C8N PDF Datasheet
EP4CE22F17C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE22F17C8N Description
The EP4CE22F17C8N is a field-programmable gate array (FPGA) from Intel%27s (formerly Altera) Cyclone IV E family. FPGAs are versatile integrated circuits that can be programmed to perform a wide range of digital functions, making them ideal for various applications in electronics and embedded systems. The Cyclone IV E series is designed for cost-sensitive applications while offering significant performance and flexibility.

## Overview

The EP4CE22F17C8N is a mid-range FPGA that provides a balance between performance, power consumption, and cost. It is commonly used in applications such as communication systems, automotive electronics, industrial control, and consumer electronics. The device is known for its ease of use, low power consumption, and cost-effectiveness, making it suitable for a wide range of applications.

## Key Features

## 1. Logic Elements

- Logic Elements (LEs): The EP4CE22F17C8N contains 22,320 logic elements. Each logic element includes a lookup table (LUT) and a flip-flop, providing a flexible building block for implementing complex logic functions.

## 2. Embedded Multipliers

- Multipliers: The FPGA features 18 x 18-bit multipliers, which are essential for performing high-speed arithmetic operations. These multipliers are used in applications that require fast signal processing, digital filtering, and mathematical computations.

## 3. Memory

- Embedded Memory: The EP4CE22F17C8N includes a total of 672 Kbits of embedded memory. This memory is used for storing data and intermediate results, which is critical for implementing memory-intensive applications.

## 4. I/O Pins

- I/O Pins: The device has 192 user I/O pins, which provide connectivity to external devices and systems. These I/O pins are configurable and support various voltage levels, enabling compatibility with a wide range of peripheral devices.

## 5. Clock Management

- Clock Management: The FPGA includes dedicated clock management resources such as phase-locked loops (PLLs) and clock dividers. These resources are used to generate and manage multiple clock frequencies and synchronize different parts of the design.

## 6. Speed Grade

- Speed Grade: The EP4CE22F17C8N has a speed grade of 8, indicating the performance level of the device. The speed grade affects the maximum operating frequency and the timing characteristics of the FPGA.

## 7. Package and Temperature Range

- Package: The device comes in a 208-pin Fine Pitch Ball Grid Array (FBGA) package. This package provides a high density of connections and is suitable for applications requiring a compact footprint.
- Temperature Range: The EP4CE22F17C8N operates within an industrial temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

## Applications

The EP4CE22F17C8N FPGA is versatile and can be used in a variety of applications:

1. Communication Systems: The FPGA can be used for implementing communication protocols, data encoding and decoding, and signal processing tasks in telecommunications and networking equipment.

2. Automotive Electronics: Its reliability and robustness make it suitable for automotive applications such as advanced driver-assistance systems (ADAS), infotainment systems, and body control modules.

3. Industrial Control: The FPGA is used in industrial automation for tasks such as motor control, data acquisition, and process control.

4. Consumer Electronics: It can be employed in consumer devices such as digital cameras, home entertainment systems, and gaming consoles.

5. Embedded Systems: The EP4CE22F17C8N is also used in embedded systems for custom logic implementation, interface bridging, and acceleration of specific algorithms.

## Design and Development Tools

To develop applications using the EP4CE22F17C8N FPGA, designers typically use software tools provided by Intel (Altera), such as:

- Quartus Prime: Intel%27s Quartus Prime software is the primary development environment for FPGA design. It includes tools for design entry, synthesis, simulation, and implementation. Quartus Prime provides a comprehensive set of features for creating, optimizing, and debugging FPGA designs.

- ModelSim: This is a simulation tool used for verifying the functionality of the FPGA design before hardware implementation. It supports both VHDL and Verilog languages and allows designers to test and debug their designs in a virtual environment.

- Platform Designer: Platform Designer (formerly known as Qsys) is an integrated tool for designing complex systems by connecting various IP blocks within the FPGA. It helps in managing and integrating peripherals, memory, and processing elements.

## Design Considerations

When working with the EP4CE22F17C8N FPGA, several design considerations are important:

1. Power Consumption: The FPGA%27s power consumption should be carefully managed to ensure that it operates within the thermal limits of the system. Power estimation tools provided by Intel can help in analyzing power requirements.

2. Timing Analysis: Accurate timing analysis is crucial for ensuring that the FPGA design meets the required performance specifications. The Quartus Prime software provides timing analysis and optimization features to help designers achieve their timing goals.

3. PCB Layout: Proper PCB layout is essential for minimizing signal integrity issues and ensuring reliable operation of the FPGA. Considerations include trace routing, signal integrity, and thermal management.

4. Design Constraints: Designers need to specify constraints for timing, placement, and I/O configuration to guide the synthesis and implementation tools in optimizing the design.

## Conclusion

The EP4CE22F17C8N FPGA from Intel%27s Cyclone IV E family is a powerful and flexible device designed for a wide range of applications. With its extensive logic resources, embedded memory, and I/O capabilities, it provides a solid foundation for developing custom digital solutions. Its balance of performance, power consumption, and cost makes it a popular choice for engineers and designers working on various projects in communication, automotive, industrial, and consumer electronics. By leveraging Intel%27s development tools and considering key design factors, users can effectively harness the capabilities of the EP4CE22F17C8N to achieve their design objectives.
EP4CE22F17C8N Compare Parts
  • EP4CE22F17C8N vs EP4SGX70HF35I4N
  • EP4CE22F17C8N vs EP4SGX70HF35I4G
  • EP4CE22F17C8N vs EP4SGX70HF35I4
  • EP4CE22F17C8N vs EP4SGX70HF35I3N
  • EP4CE22F17C8N vs EP4SGX70HF35I3G
  • EP4CE22F17C8N vs EP4SGX70HF35I3
  • EP4CE22F17C8N vs EP4SGX70HF35C4N
  • EP4CE22F17C8N vs EP4SGX70HF35C4G
  • EP4CE22F17C8N vs EP4SGX70HF35C4
  • EP4CE22F17C8N vs EP4SGX70HF35C3N
  • EP4CE22F17C8N vs EP4SGX70HF35C3G
  • EP4CE22F17C8N vs EP4SGX70HF35C3
  • EP4CE22F17C8N vs EP4SGX70HF35C2N
  • EP4CE22F17C8N vs EP4SGX70HF35C2G
  • EP4CE22F17C8N vs EP4SGX70HF35C2
  • EP4CE22F17C8N vs EP4SGX70DF29I4N
  • EP4CE22F17C8N vs EP4SGX70DF29I4G
  • EP4CE22F17C8N vs EP4SGX70DF29I4
  • EP4CE22F17C8N vs EP4SGX70DF29I3N
  • EP4CE22F17C8N vs EP4SGX70DF29I3G
  • EP4CE22F17C8N vs EP4SGX70DF29I3
  • EP4CE22F17C8N vs EP4SGX70DF29C4N
  • EP4CE22F17C8N vs EP4SGX70DF29C4G
  • EP4CE22F17C8N vs EP4SGX70DF29C4
  • EP4CE22F17C8N vs EP4SGX70DF29C3N
  • EP4CE22F17C8N vs EP4SGX70DF29C3G
  • EP4CE22F17C8N vs EP4SGX70DF29C3
  • EP4CE22F17C8N vs EP4SGX70DF29C2XN
  • EP4CE22F17C8N vs EP4SGX70DF29C2XG
  • EP4CE22F17C8N vs EP4SGX70DF29C2X
  • EP4CE22F17C8N vs EP4SGX530NF45I4N
  • EP4CE22F17C8N vs EP4SGX530NF45I4G
  • EP4CE22F17C8N vs EP4SGX530NF45I4
  • EP4CE22F17C8N vs EP4SGX530NF45I3N
  • EP4CE22F17C8N vs EP4SGX530NF45I3G
  • EP4CE22F17C8N vs EP4SGX530NF45I3
  • EP4CE22F17C8N vs EP4SGX530NF45C4N
  • EP4CE22F17C8N vs EP4SGX530NF45C4G
  • EP4CE22F17C8N vs EP4SGX530NF45C4
  • EP4CE22F17C8N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund