☰
EP4CE40F29C8
EP4CE40F29C8
Active
Description:  IC FPGA 532 I/O 780FBGA
Manufacturer:  Intel
History Price: $124.14611
In Stock: 27400
EP4CE40F29C8 Specification
Specification
Part No
EP4CE40F29C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2475
Number of Logic Elements/Cells
39600
Total RAM Bits
1161216
Number of I/O
532
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BGA
Supplier Device Package
780-FBGA (29x29)
EP4CE40F29C8 PDF Datasheet
EP4CE40F29C8 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE40F29C8 Description
Introduction to Intel EP4CE40F29C8

The Intel EP4CE40F29C8 is a member of the Cyclone IV FPGA (Field Programmable Gate Array) family, designed for low-power and cost-sensitive applications. This device is particularly suitable for a wide range of applications, including consumer electronics, automotive systems, industrial automation, and telecommunications. The Cyclone IV series is known for its flexibility, performance, and efficiency, making it an ideal choice for both prototyping and production environments.

Key Specifications

1. Device Density: The EP4CE40F29C8 features 40K logic elements (LEs), providing ample capacity for implementing complex digital logic designs. This density allows designers to create intricate systems while maintaining a compact footprint.

2. Logic Element Configuration: Each logic element in the EP4CE40 consists of a 4-input lookup table (LUT) and a flip-flop, enabling efficient implementation of combinational and sequential logic functions.

3. Memory Resources: The FPGA includes up to 1.2 Mbits of embedded memory blocks (M9K memory), which can be utilized for various purposes such as data buffering or implementing small RAM structures within the design.

4. I/O Pins: The EP4CE40F29C8 provides a total of 29 user-configurable I/O pins. These pins support various I/O standards such as LVCMOS, LVTTL, and SSTL, allowing compatibility with different interfacing requirements.

5. Maximum Operating Frequency: The device can achieve maximum operating frequencies exceeding 200 MHz depending on the specific design and configuration. This high speed is essential for applications requiring real-time processing.

6. Power Consumption: The Cyclone IV FPGAs are designed with power efficiency in mind. The typical power consumption for the EP4CE40F29C8 is around 200 mW in active mode, which helps reduce overall system power requirements.

7. Package Type: The EP4CE40F29C8 comes in a 48-pin TQFP (Thin Quad Flat Package) form factor, which allows for easy integration into various PCB designs while minimizing space usage.

8. Temperature Range: This FPGA operates over an industrial temperature range from -40°C to +100°C, making it suitable for deployment in harsh environments where temperature fluctuations are common.

9. Configuration Options: The device supports multiple configuration methods including JTAG, AS (Active Serial), and passive serial modes, providing flexibility in how the FPGA is programmed and deployed in systems.

10. Development Tools Compatibility: The EP4CE40F29C8 is compatible with Intel's Quartus Prime development software, which provides comprehensive tools for design entry, synthesis, simulation, and programming of FPGAs.

Applications

The Intel EP4CE40F29C8 FPGA is versatile and can be employed across various domains:

- Consumer Electronics: It can be used in devices such as digital cameras or home automation systems where custom processing capabilities are required.

- Automotive Systems: In automotive applications like advanced driver-assistance systems (ADAS), this FPGA can handle sensor data processing and control algorithms efficiently.

- Industrial Automation: It serves well in factory automation systems where real-time data processing from sensors and actuators is critical.

- Telecommunications Equipment: The device can be utilized in network routers or switches to facilitate high-speed data routing and protocol handling.

- Medical Devices: Its reliability and performance make it suitable for medical imaging equipment or patient monitoring systems that require precise signal processing capabilities.

Conclusion

In conclusion, the Intel EP4CE40F29C8 FPGA from the Cyclone IV family represents a powerful solution for engineers looking to implement flexible and efficient digital designs across various applications. With its substantial logic density, memory resources, low power consumption, and robust performance characteristics, this FPGA provides an excellent platform for developing innovative solutions tailored to meet the demands of modern electronic systems. Whether used in consumer products or industrial machinery, the EP4CE40F29C8 stands out as a reliable choice that balances performance with cost-effectiveness.
EP4CE40F29C8 Compare Parts
  • EP4CE40F29C8 vs EP4SGX70HF35I4N
  • EP4CE40F29C8 vs EP4SGX70HF35I4G
  • EP4CE40F29C8 vs EP4SGX70HF35I4
  • EP4CE40F29C8 vs EP4SGX70HF35I3N
  • EP4CE40F29C8 vs EP4SGX70HF35I3G
  • EP4CE40F29C8 vs EP4SGX70HF35I3
  • EP4CE40F29C8 vs EP4SGX70HF35C4N
  • EP4CE40F29C8 vs EP4SGX70HF35C4G
  • EP4CE40F29C8 vs EP4SGX70HF35C4
  • EP4CE40F29C8 vs EP4SGX70HF35C3N
  • EP4CE40F29C8 vs EP4SGX70HF35C3G
  • EP4CE40F29C8 vs EP4SGX70HF35C3
  • EP4CE40F29C8 vs EP4SGX70HF35C2N
  • EP4CE40F29C8 vs EP4SGX70HF35C2G
  • EP4CE40F29C8 vs EP4SGX70HF35C2
  • EP4CE40F29C8 vs EP4SGX70DF29I4N
  • EP4CE40F29C8 vs EP4SGX70DF29I4G
  • EP4CE40F29C8 vs EP4SGX70DF29I4
  • EP4CE40F29C8 vs EP4SGX70DF29I3N
  • EP4CE40F29C8 vs EP4SGX70DF29I3G
  • EP4CE40F29C8 vs EP4SGX70DF29I3
  • EP4CE40F29C8 vs EP4SGX70DF29C4N
  • EP4CE40F29C8 vs EP4SGX70DF29C4G
  • EP4CE40F29C8 vs EP4SGX70DF29C4
  • EP4CE40F29C8 vs EP4SGX70DF29C3N
  • EP4CE40F29C8 vs EP4SGX70DF29C3G
  • EP4CE40F29C8 vs EP4SGX70DF29C3
  • EP4CE40F29C8 vs EP4SGX70DF29C2XN
  • EP4CE40F29C8 vs EP4SGX70DF29C2XG
  • EP4CE40F29C8 vs EP4SGX70DF29C2X
  • EP4CE40F29C8 vs EP4SGX530NF45I4N
  • EP4CE40F29C8 vs EP4SGX530NF45I4G
  • EP4CE40F29C8 vs EP4SGX530NF45I4
  • EP4CE40F29C8 vs EP4SGX530NF45I3N
  • EP4CE40F29C8 vs EP4SGX530NF45I3G
  • EP4CE40F29C8 vs EP4SGX530NF45I3
  • EP4CE40F29C8 vs EP4SGX530NF45C4N
  • EP4CE40F29C8 vs EP4SGX530NF45C4G
  • EP4CE40F29C8 vs EP4SGX530NF45C4
  • EP4CE40F29C8 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund