Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP4CE40F29C8LN
EP4CE40F29C8LN
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 532 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP4CE40F29C8LN Datasheet
History Price: $141.06444
In Stock: 5440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP4CE40F29C8LN Specification
Specification
Part No
EP4CE40F29C8LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2475
Number of Logic Elements/Cells
39600
Total RAM Bits
1161216
Number of I/O
532
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BGA
Supplier Device Package
780-FBGA (29x29)
EP4CE40F29C8LN PDF Datasheet
EP4CE40F29C8LN Datasheet
Click and Download: EP4CE40F29C8LN Datasheet
EP4CE40F29C8LN Related Parts
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE40F29C8LN Compare Parts
EP4CE40F29C8LN vs EP4SGX70HF35I4N
EP4CE40F29C8LN vs EP4SGX70HF35I4G
EP4CE40F29C8LN vs EP4SGX70HF35I4
EP4CE40F29C8LN vs EP4SGX70HF35I3N
EP4CE40F29C8LN vs EP4SGX70HF35I3G
EP4CE40F29C8LN vs EP4SGX70HF35I3
EP4CE40F29C8LN vs EP4SGX70HF35C4N
EP4CE40F29C8LN vs EP4SGX70HF35C4G
EP4CE40F29C8LN vs EP4SGX70HF35C4
EP4CE40F29C8LN vs EP4SGX70HF35C3N
EP4CE40F29C8LN vs EP4SGX70HF35C3G
EP4CE40F29C8LN vs EP4SGX70HF35C3
EP4CE40F29C8LN vs EP4SGX70HF35C2N
EP4CE40F29C8LN vs EP4SGX70HF35C2G
EP4CE40F29C8LN vs EP4SGX70HF35C2
EP4CE40F29C8LN vs EP4SGX70DF29I4N
EP4CE40F29C8LN vs EP4SGX70DF29I4G
EP4CE40F29C8LN vs EP4SGX70DF29I4
EP4CE40F29C8LN vs EP4SGX70DF29I3N
EP4CE40F29C8LN vs EP4SGX70DF29I3G
EP4CE40F29C8LN vs EP4SGX70DF29I3
EP4CE40F29C8LN vs EP4SGX70DF29C4N
EP4CE40F29C8LN vs EP4SGX70DF29C4G
EP4CE40F29C8LN vs EP4SGX70DF29C4
EP4CE40F29C8LN vs EP4SGX70DF29C3N
EP4CE40F29C8LN vs EP4SGX70DF29C3G
EP4CE40F29C8LN vs EP4SGX70DF29C3
EP4CE40F29C8LN vs EP4SGX70DF29C2XN
EP4CE40F29C8LN vs EP4SGX70DF29C2XG
EP4CE40F29C8LN vs EP4SGX70DF29C2X
EP4CE40F29C8LN vs EP4SGX530NF45I4N
EP4CE40F29C8LN vs EP4SGX530NF45I4G
EP4CE40F29C8LN vs EP4SGX530NF45I4
EP4CE40F29C8LN vs EP4SGX530NF45I3N
EP4CE40F29C8LN vs EP4SGX530NF45I3G
EP4CE40F29C8LN vs EP4SGX530NF45I3
EP4CE40F29C8LN vs EP4SGX530NF45C4N
EP4CE40F29C8LN vs EP4SGX530NF45C4G
EP4CE40F29C8LN vs EP4SGX530NF45C4
EP4CE40F29C8LN vs EP4SGX530NF45C3NES
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund