☰
EP4CE6F17C8
EP4CE6F17C8
Active
Description:  IC FPGA 179 I/O 256FBGA
Manufacturer:  Intel
Datasheet:   EP4CE6F17C8 Datasheet
History Price: $23.84811
In Stock: 49080
EP4CE6F17C8 Specification
Specification
Part No
EP4CE6F17C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
392
Number of Logic Elements/Cells
6272
Total RAM Bits
276480
Number of I/O
179
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP4CE6F17C8 PDF Datasheet
EP4CE6F17C8 Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE6F17C8 Description
The EP4CE6F17C8 is a specific model of the Cyclone IV FPGA (Field-Programmable Gate Array) family from Intel (formerly Altera). This FPGA is designed to provide a blend of performance, cost-efficiency, and ease of use for a range of digital logic applications. Here’s a comprehensive overview:

## Key Features

1. Architecture and Logic Elements:
- Logic Elements (LEs): The EP4CE6F17C8 features 6,016 LEs. Each LE comprises a four-input lookup table (LUT) and a flip-flop, allowing the FPGA to implement complex logic functions and sequential circuits.
- Dedicated Multipliers: The FPGA includes dedicated multipliers, which enhance performance for digital signal processing (DSP) applications.

2. Memory and Storage:
- Embedded Memory: The FPGA includes 288 Kbits of embedded memory blocks (RAM), which can be used for data storage and buffering tasks. These blocks can be configured as single-port or dual-port RAM.
- Shift Registers: It features shift registers that can be used for serial data storage and manipulation.

3. I/O and Connectivity:
- I/O Pins: The EP4CE6F17C8 provides up to 144 general-purpose I/O pins, which are highly configurable for various signal standards and functions.
- High-Speed I/O: The FPGA supports high-speed I/O interfaces, including LVDS (Low-Voltage Differential Signaling) and other advanced I/O standards.

4. Clock Management:
- Phase-Locked Loops (PLLs): The FPGA includes PLLs that can be used to generate and manage multiple clock frequencies from a single input clock.
- Clock Dividers: In addition to PLLs, the FPGA supports clock dividers for fine-tuning and managing clock signals.

5. Performance and Speed:
- Maximum Frequency: The FPGA supports a maximum operating frequency of up to 250 MHz, depending on the design and configuration.
- Speed Grade: The "C8" in the model number denotes the speed grade, indicating the FPGA’s performance characteristics.

6. Configuration and Programming:
- Configuration Options: The EP4CE6F17C8 can be configured using various methods, including JTAG, passive parallel, and active serial configuration schemes.
- Programming Interface: The FPGA can be programmed using Intel’s Quartus Prime software, which provides a comprehensive suite of tools for design entry, synthesis, and implementation.

7. Design Tools and Support:
- Quartus Prime Software: Intel’s Quartus Prime software suite supports design entry through schematic capture, HDL (Hardware Description Language), and IP (Intellectual Property) cores.
- IP Cores: The FPGA supports a wide range of pre-designed IP cores for functions such as DSP, memory controllers, and communication interfaces.

## Applications

1. Communications:
- The FPGA is used in high-speed communication systems for implementing protocols, data encoding/decoding, and signal processing tasks.

2. Industrial Automation:
- It is employed in industrial control systems for real-time data acquisition, processing, and control tasks.

3. Consumer Electronics:
- The FPGA can be used in various consumer electronics applications, including multimedia processing, image and video processing, and hardware acceleration.

4. Automotive:
- It finds applications in automotive systems for tasks like in-vehicle networking, sensor integration, and advanced driver-assistance systems (ADAS).

## Design Considerations

1. Power Consumption:
- FPGA designs should be optimized to manage power consumption effectively, especially in battery-powered or energy-sensitive applications.

2. Thermal Management:
- Proper cooling solutions should be implemented to ensure the FPGA operates within its specified temperature range.

3. Signal Integrity:
- Careful PCB layout is required to maintain signal integrity, especially for high-speed I/O and clock signals.

4. Resource Utilization:
- Efficient use of the FPGA’s resources, including logic elements, memory blocks, and I/O pins, is crucial for achieving the desired performance and functionality.

## Conclusion

The EP4CE6F17C8 is a versatile and powerful FPGA from Intel’s Cyclone IV series, offering a balanced mix of logic elements, memory, and I/O capabilities. It is well-suited for a variety of applications requiring high-performance digital logic and real-time processing. By leveraging Intel’s Quartus Prime design tools and considering key design aspects such as power consumption and signal integrity, engineers can effectively utilize the EP4CE6F17C8 in their projects.
EP4CE6F17C8 Compare Parts
  • EP4CE6F17C8 vs EP4SGX70HF35I4N
  • EP4CE6F17C8 vs EP4SGX70HF35I4G
  • EP4CE6F17C8 vs EP4SGX70HF35I4
  • EP4CE6F17C8 vs EP4SGX70HF35I3N
  • EP4CE6F17C8 vs EP4SGX70HF35I3G
  • EP4CE6F17C8 vs EP4SGX70HF35I3
  • EP4CE6F17C8 vs EP4SGX70HF35C4N
  • EP4CE6F17C8 vs EP4SGX70HF35C4G
  • EP4CE6F17C8 vs EP4SGX70HF35C4
  • EP4CE6F17C8 vs EP4SGX70HF35C3N
  • EP4CE6F17C8 vs EP4SGX70HF35C3G
  • EP4CE6F17C8 vs EP4SGX70HF35C3
  • EP4CE6F17C8 vs EP4SGX70HF35C2N
  • EP4CE6F17C8 vs EP4SGX70HF35C2G
  • EP4CE6F17C8 vs EP4SGX70HF35C2
  • EP4CE6F17C8 vs EP4SGX70DF29I4N
  • EP4CE6F17C8 vs EP4SGX70DF29I4G
  • EP4CE6F17C8 vs EP4SGX70DF29I4
  • EP4CE6F17C8 vs EP4SGX70DF29I3N
  • EP4CE6F17C8 vs EP4SGX70DF29I3G
  • EP4CE6F17C8 vs EP4SGX70DF29I3
  • EP4CE6F17C8 vs EP4SGX70DF29C4N
  • EP4CE6F17C8 vs EP4SGX70DF29C4G
  • EP4CE6F17C8 vs EP4SGX70DF29C4
  • EP4CE6F17C8 vs EP4SGX70DF29C3N
  • EP4CE6F17C8 vs EP4SGX70DF29C3G
  • EP4CE6F17C8 vs EP4SGX70DF29C3
  • EP4CE6F17C8 vs EP4SGX70DF29C2XN
  • EP4CE6F17C8 vs EP4SGX70DF29C2XG
  • EP4CE6F17C8 vs EP4SGX70DF29C2X
  • EP4CE6F17C8 vs EP4SGX530NF45I4N
  • EP4CE6F17C8 vs EP4SGX530NF45I4G
  • EP4CE6F17C8 vs EP4SGX530NF45I4
  • EP4CE6F17C8 vs EP4SGX530NF45I3N
  • EP4CE6F17C8 vs EP4SGX530NF45I3G
  • EP4CE6F17C8 vs EP4SGX530NF45I3
  • EP4CE6F17C8 vs EP4SGX530NF45C4N
  • EP4CE6F17C8 vs EP4SGX530NF45C4G
  • EP4CE6F17C8 vs EP4SGX530NF45C4
  • EP4CE6F17C8 vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund