☰
EP4CE6F17C8N
EP4CE6F17C8N
Active
Description:  IC FPGA 179 I/O 256FBGA
Manufacturer:  Intel
History Price: $21.68000
In Stock: 34000
EP4CE6F17C8N Specification
Specification
Part No
EP4CE6F17C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
392
Number of Logic Elements/Cells
6272
Total RAM Bits
276480
Number of I/O
179
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP4CE6F17C8N PDF Datasheet
EP4CE6F17C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE6F17C8N Description
The Intel EP4CE6F17C8N is a part of the Intel Cyclone IV FPGA family, specifically designed for a broad range of applications requiring low power consumption, high performance, and flexible configuration. The Cyclone IV series is targeted at cost-sensitive applications, such as consumer electronics, industrial control, automotive, and communications, where both high performance and low power are essential. This particular model, the EP4CE6F17C8N, is a 6,000 Logic Element (LE) FPGA with flash-based configuration and comes in a 17x17mm package with 8 layers of metal interconnect. It is ideal for applications needing moderate logic density, low power consumption, and excellent I/O flexibility.

## Key Features of the EP4CE6F17C8N:

## 1. Core Architecture and Logic Elements (LEs):

* The Intel EP4CE6F17C8N FPGA is equipped with 6,000 Logic Elements (LEs). Each Logic Element is a combination of a 4-input Look-Up Table (LUT) and a flip-flop, providing the basic building blocks for implementing combinatorial logic, sequential logic, and complex digital circuits. These LEs allow the FPGA to support a broad variety of designs, from simple to complex logic functions.
* LE Count: With 6,000 LEs, this FPGA strikes a balance between performance and power efficiency for moderately complex designs. This makes it suitable for applications that require moderate logic density, but where larger FPGA families (such as the Cyclone V or Stratix series) would be overkill.

## 2. Clocking and Timing:

* The EP4CE6F17C8N supports multiple clock domains and can be clocked at high frequencies. The maximum clock speed is determined by the design, but typically high-speed applications can achieve clock frequencies up to 200 MHz or higher, depending on the design's complexity and timing requirements.
* It supports advanced timing features like clock skew management, which helps improve synchronization across various clock domains, and global and regional clocks that can provide more flexible routing and reduce signal delay.

## 3. I/O and Connectivity:

* The EP4CE6F17C8N has a wide range of I/O options that can be customized to suit specific application needs. The FPGA provides up to 154 I/O pins, which can be configured for various purposes, such as digital input, output, or high-speed data transfer.
* It includes support for high-speed serial interfaces such as SPI, I2C, and UART. These interfaces allow communication with external devices like sensors, memory modules, and other system components.
* The FPGA also features dedicated high-speed I/O support for standards like LVDS (Low-Voltage Differential Signaling) and LVCMOS (Low-Voltage CMOS), allowing it to interface with high-speed peripherals such as display panels, sensors, or communication interfaces.

## 4. Embedded Memory:

* The EP4CE6F17C8N includes embedded block RAM for data storage and processing. It features up to 168 Kbits of dedicated block RAM. Block RAM is useful for high-speed data storage and buffering, and the large amount of embedded memory helps improve the performance of applications that require significant data handling.
* In addition to block RAM, the device also supports distributed RAM, allowing for even more flexibility in memory configuration, particularly when small memory sizes are required or when accessing data in parallel is critical.

## 5. Power Efficiency:

* The Cyclone IV family is specifically designed for low power consumption, making it ideal for battery-operated devices, portable applications, and energy-sensitive embedded systems.
* The EP4CE6F17C8N offers dynamic power management features that allow the device to operate in different power modes, including standby mode and power-down mode. This allows it to reduce its overall power consumption when full performance is not needed.
* Power consumption can also be controlled by adjusting the supply voltage to the I/O banks, ensuring the device meets the power requirements of the application.

## 6. On-Chip Configuration:

* The EP4CE6F17C8N uses flash-based configuration, allowing for faster configuration times compared to traditional SRAM-based FPGAs. The FPGA’s configuration data is stored in non-volatile memory, which means it retains its configuration after power-off, eliminating the need for an external configuration device.
* Flash-based configuration allows for faster boot-up and initialization times, which is ideal for applications that require quick system startup.

## 7. DSP and Arithmetic:

* The EP4CE6F17C8N includes dedicated DSP blocks that are designed to handle intensive arithmetic operations, such as those used in signal processing, image processing, and communications systems. The DSP blocks can execute complex operations like multiplication and addition, and their performance can be optimized for high-speed computations.
* This makes the EP4CE6F17C8N suitable for applications such as audio/video signal processing, communications, and control systems that require efficient handling of mathematical operations.

## 8. Development Tools and Software:

* Intel Quartus Prime software is the primary development environment used for programming and configuring the EP4CE6F17C8N FPGA. Quartus Prime supports advanced features such as timing analysis, resource estimation, and power optimization, allowing designers to optimize their FPGA designs for both performance and power consumption.
* The device also supports the use of System on Chip (SoC) designs and integration with other components, such as microprocessors and peripherals, allowing for the development of more complex systems.

## Detailed Specifications:

* FPGA Family: Intel Cyclone IV
* Device Type: EP4CE6F17C8N
* Logic Elements (LEs): 6,000 LEs
* Block RAM: Up to 168 Kbits of block RAM
* I/O Pins: Up to 154 I/O pins
* Maximum Operating Frequency: Up to 200 MHz (depending on the design)
* Embedded DSP Blocks: Yes, for efficient signal and data processing
* Power Supply: Typically 3.3V for the core, with adjustable I/O voltages for flexibility
* Configuration: Flash-based, eliminating the need for an external configuration device
* I/O Standards: Supports LVDS, LVCMOS, and other high-speed standards
* Package: C8 (17mm x 17mm) with 8 layers of metal interconnect
* Power Consumption: Optimized for low power, with power-saving modes (e.g., standby and power-down)
* Operating Temperature Range: Typically 0°C to 85°C (commercial grade)
* Development Environment: Supports Intel Quartus Prime software for FPGA design and configuration
* Embedded Memory: Up to 168 Kbits of block RAM and support for distributed RAM

## Applications:

The Intel EP4CE6F17C8N FPGA is versatile and can be applied in numerous fields that demand a balance between performance, low power, and flexibility in configuration. Some key applications include:

1. Consumer Electronics:

* Used in high-definition video processing, audio processing, and display interfaces in consumer devices such as HD TVs, set-top boxes, gaming consoles, and multimedia systems.

2. Industrial Automation:

* Suitable for industrial control systems, automation equipment, and robotics that require low power and reliable performance under challenging environments.
* Used in sensor interfacing, real-time control, and machine vision systems.

3. Automotive:

* Ideal for automotive infotainment systems, ADAS (Advanced Driver Assistance Systems), and automotive electronics where real-time processing and multimedia capabilities are needed.

4. Communications:

* The EP4CE6F17C8N is excellent for use in communication devices such as wireless communication systems, networking equipment, and modems where high-speed data processing and flexible I/O are essential.

5. Medical Equipment:

* It can be used in medical imaging systems, patient monitoring devices, and medical instrumentation where high processing power and low power consumption are required for processing sensor data or images.

6. Signal Processing:

* The FPGA is suited for digital signal processing (DSP) applications, including audio and video signal filtering, communications, and real-time data processing.

7. Military and Aerospace:

* The EP4CE6F17C8N can be utilized in defense electronics, surveillance systems, and aerospace applications, where low power, high reliability, and flexible logic capabilities are critical.

## Conclusion:

The Intel EP4CE6F17C8N FPGA is a powerful and flexible solution for a wide range of embedded applications that require efficient performance, low power consumption, and robust configuration options. With its 6,000 Logic Elements, 168 Kbits of embedded block RAM, and support for various communication standards, it is a perfect choice for cost-sensitive designs that demand moderate logic density and high I/O flexibility. Coupled with Intel Quartus Prime for design and configuration, the EP4CE6F17C8N enables developers to create highly efficient, high-performance systems for industries such as consumer electronics, industrial automation, automotive, and medical electronics. Its power-efficient features, embedded DSP blocks, and flash-based configuration make it a highly suitable FPGA for a wide array of embedded designs.
EP4CE6F17C8N Compare Parts
  • EP4CE6F17C8N vs EP4SGX70HF35I4N
  • EP4CE6F17C8N vs EP4SGX70HF35I4G
  • EP4CE6F17C8N vs EP4SGX70HF35I4
  • EP4CE6F17C8N vs EP4SGX70HF35I3N
  • EP4CE6F17C8N vs EP4SGX70HF35I3G
  • EP4CE6F17C8N vs EP4SGX70HF35I3
  • EP4CE6F17C8N vs EP4SGX70HF35C4N
  • EP4CE6F17C8N vs EP4SGX70HF35C4G
  • EP4CE6F17C8N vs EP4SGX70HF35C4
  • EP4CE6F17C8N vs EP4SGX70HF35C3N
  • EP4CE6F17C8N vs EP4SGX70HF35C3G
  • EP4CE6F17C8N vs EP4SGX70HF35C3
  • EP4CE6F17C8N vs EP4SGX70HF35C2N
  • EP4CE6F17C8N vs EP4SGX70HF35C2G
  • EP4CE6F17C8N vs EP4SGX70HF35C2
  • EP4CE6F17C8N vs EP4SGX70DF29I4N
  • EP4CE6F17C8N vs EP4SGX70DF29I4G
  • EP4CE6F17C8N vs EP4SGX70DF29I4
  • EP4CE6F17C8N vs EP4SGX70DF29I3N
  • EP4CE6F17C8N vs EP4SGX70DF29I3G
  • EP4CE6F17C8N vs EP4SGX70DF29I3
  • EP4CE6F17C8N vs EP4SGX70DF29C4N
  • EP4CE6F17C8N vs EP4SGX70DF29C4G
  • EP4CE6F17C8N vs EP4SGX70DF29C4
  • EP4CE6F17C8N vs EP4SGX70DF29C3N
  • EP4CE6F17C8N vs EP4SGX70DF29C3G
  • EP4CE6F17C8N vs EP4SGX70DF29C3
  • EP4CE6F17C8N vs EP4SGX70DF29C2XN
  • EP4CE6F17C8N vs EP4SGX70DF29C2XG
  • EP4CE6F17C8N vs EP4SGX70DF29C2X
  • EP4CE6F17C8N vs EP4SGX530NF45I4N
  • EP4CE6F17C8N vs EP4SGX530NF45I4G
  • EP4CE6F17C8N vs EP4SGX530NF45I4
  • EP4CE6F17C8N vs EP4SGX530NF45I3N
  • EP4CE6F17C8N vs EP4SGX530NF45I3G
  • EP4CE6F17C8N vs EP4SGX530NF45I3
  • EP4CE6F17C8N vs EP4SGX530NF45C4N
  • EP4CE6F17C8N vs EP4SGX530NF45C4G
  • EP4CE6F17C8N vs EP4SGX530NF45C4
  • EP4CE6F17C8N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund