EP4SGX290HF35C3G
EP4SGX290HF35C3G
Active
Description:  IC FPGA 564 I/O 1152FBGA
Manufacturer:  Intel
History Price: $14,414.48708
In Stock: 34000
EP4SGX290HF35C3G Specification
Specification
Part No
EP4SGX290HF35C3G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
EP4SGX290HF35C3G Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4SGX290HF35C3G Compare Parts
  • EP4SGX290HF35C3G vs EP4SGX70HF35I4N
  • EP4SGX290HF35C3G vs EP4SGX70HF35I4G
  • EP4SGX290HF35C3G vs EP4SGX70HF35I4
  • EP4SGX290HF35C3G vs EP4SGX70HF35I3N
  • EP4SGX290HF35C3G vs EP4SGX70HF35I3G
  • EP4SGX290HF35C3G vs EP4SGX70HF35I3
  • EP4SGX290HF35C3G vs EP4SGX70HF35C4N
  • EP4SGX290HF35C3G vs EP4SGX70HF35C4G
  • EP4SGX290HF35C3G vs EP4SGX70HF35C4
  • EP4SGX290HF35C3G vs EP4SGX70HF35C3N
  • EP4SGX290HF35C3G vs EP4SGX70HF35C3G
  • EP4SGX290HF35C3G vs EP4SGX70HF35C3
  • EP4SGX290HF35C3G vs EP4SGX70HF35C2N
  • EP4SGX290HF35C3G vs EP4SGX70HF35C2G
  • EP4SGX290HF35C3G vs EP4SGX70HF35C2
  • EP4SGX290HF35C3G vs EP4SGX70DF29I4N
  • EP4SGX290HF35C3G vs EP4SGX70DF29I4G
  • EP4SGX290HF35C3G vs EP4SGX70DF29I4
  • EP4SGX290HF35C3G vs EP4SGX70DF29I3N
  • EP4SGX290HF35C3G vs EP4SGX70DF29I3G
  • EP4SGX290HF35C3G vs EP4SGX70DF29I3
  • EP4SGX290HF35C3G vs EP4SGX70DF29C4N
  • EP4SGX290HF35C3G vs EP4SGX70DF29C4G
  • EP4SGX290HF35C3G vs EP4SGX70DF29C4
  • EP4SGX290HF35C3G vs EP4SGX70DF29C3N
  • EP4SGX290HF35C3G vs EP4SGX70DF29C3G
  • EP4SGX290HF35C3G vs EP4SGX70DF29C3
  • EP4SGX290HF35C3G vs EP4SGX70DF29C2XN
  • EP4SGX290HF35C3G vs EP4SGX70DF29C2XG
  • EP4SGX290HF35C3G vs EP4SGX70DF29C2X
  • EP4SGX290HF35C3G vs EP4SGX530NF45I4N
  • EP4SGX290HF35C3G vs EP4SGX530NF45I4G
  • EP4SGX290HF35C3G vs EP4SGX530NF45I4
  • EP4SGX290HF35C3G vs EP4SGX530NF45I3N
  • EP4SGX290HF35C3G vs EP4SGX530NF45I3G
  • EP4SGX290HF35C3G vs EP4SGX530NF45I3
  • EP4SGX290HF35C3G vs EP4SGX530NF45C4N
  • EP4SGX290HF35C3G vs EP4SGX530NF45C4G
  • EP4SGX290HF35C3G vs EP4SGX530NF45C4
  • EP4SGX290HF35C3G vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.