EP4SGX70DF29C2XG
EP4SGX70DF29C2XG
Active
Description:  IC FPGA 372 I/O 780FBGA
Manufacturer:  Intel
History Price: $2,564.81639
In Stock: 41200
EP4SGX70DF29C2XG Specification
Specification
Part No
EP4SGX70DF29C2XG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix IV GX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2904
Number of Logic Elements/Cells
72600
Total RAM Bits
7564880
Number of I/O
372
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
EP4SGX70DF29C2XG Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4SGX70DF29C2XG Compare Parts
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I4N
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I4G
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I4
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I3N
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I3G
  • EP4SGX70DF29C2XG vs EP4SGX70HF35I3
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C4N
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C4G
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C4
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C3N
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C3G
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C3
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C2N
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C2G
  • EP4SGX70DF29C2XG vs EP4SGX70HF35C2
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I4N
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I4G
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I4
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I3N
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I3G
  • EP4SGX70DF29C2XG vs EP4SGX70DF29I3
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C4N
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C4G
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C4
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C3N
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C3G
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C3
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C2XN
  • EP4SGX70DF29C2XG vs EP4SGX70DF29C2X
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I4N
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I4G
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I4
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I3N
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I3G
  • EP4SGX70DF29C2XG vs EP4SGX530NF45I3
  • EP4SGX70DF29C2XG vs EP4SGX530NF45C4N
  • EP4SGX70DF29C2XG vs EP4SGX530NF45C4G
  • EP4SGX70DF29C2XG vs EP4SGX530NF45C4
  • EP4SGX70DF29C2XG vs EP4SGX530NF45C3NES
  • EP4SGX70DF29C2XG vs EP4SGX530NF45C3N
  • EP4SGX70DF29C2XG FAQ
    Q1: What type of device is the Intel EP4SGX70DF29C2XG?
    A: The Intel EP4SGX70DF29C2XG is a Stratix IV FPGA, a high-performance, high-density field-programmable gate array designed for complex digital logic and signal processing applications.

    Q2: What is the logic element capacity of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG contains 69,120 logic elements, enabling implementation of large-scale digital designs.

    Q3: What is the embedded memory capacity of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG includes 5,060 Kbits of embedded memory, providing flexible storage for data buffers and on-chip memory functions.

    Q4: How many digital signal processing blocks does the Intel EP4SGX70DF29C2XG have?
    A: The EP4SGX70DF29C2XG features 256 18x18 multipliers for DSP operations, allowing high-speed arithmetic and signal processing.

    Q5: What package type does the Intel EP4SGX70DF29C2XG use?
    A: The EP4SGX70DF29C2XG is available in a F29 package, specifically a 1,136-ball FineLine BGA, designed for high pin count applications.

    Q6: What is the core voltage of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG operates at a core voltage of 1.0 V, optimized for low-power high-speed performance.

    Q7: What is the I/O voltage range of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG supports multiple I/O standards with voltages ranging from 1.2 V to 3.3 V, making it flexible for interfacing with different logic levels.

    Q8: What is the maximum user I/O count of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG supports up to 512 user I/O pins, allowing complex system interfacing.

    Q9: What is the maximum operating frequency of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG can achieve internal logic frequencies up to 600 MHz for critical paths, supporting high-speed digital operations.

    Q10: What is the operating temperature range of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG operates reliably in industrial temperature ranges from −40°C to +100°C.

    Q11: How much power does the Intel EP4SGX70DF29C2XG consume?
    A: Power consumption of the EP4SGX70DF29C2XG varies with design utilization but can range from a few watts to over 25 W in fully loaded high-speed configurations.

    Q12: What configuration options does the Intel EP4SGX70DF29C2XG support?
    A: The EP4SGX70DF29C2XG supports multiple configuration modes including passive serial, active serial, and JTAG programming.

    Q13: What type of transceivers are included in the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG includes 48 high-speed SERDES transceivers capable of data rates up to 8.5 Gbps per channel.

    Q14: How is the Intel EP4SGX70DF29C2XG used in signal processing applications?
    A: The EP4SGX70DF29C2XG leverages embedded multipliers, high-speed SERDES, and on-chip memory to perform real-time DSP for video, communications, and radar systems.

    Q15: What is the configuration memory type of the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG uses volatile SRAM-based configuration memory, allowing fast reprogramming and flexibility for design iterations.

    Q16: What is the typical propagation delay for the Intel EP4SGX70DF29C2XG logic elements?
    A: The typical propagation delay through combinational logic in the EP4SGX70DF29C2XG is less than 1 ns, enabling high-speed digital design performance.

    Q17: Can the Intel EP4SGX70DF29C2XG interface with DDR memory?
    A: Yes, the EP4SGX70DF29C2XG supports multiple DDR memory interfaces, including DDR2 and DDR3, through dedicated memory controller IP blocks.

    Q18: What are the primary applications for the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG is ideal for high-performance computing, telecommunications, video processing, industrial automation, and high-speed data acquisition systems.

    Q19: How does the Intel EP4SGX70DF29C2XG support high-speed serial communication?
    A: The EP4SGX70DF29C2XG integrates 48 SERDES transceivers with built-in clock recovery and channel bonding features to support multi-gigabit serial communication links.

    Q20: What design tools are used with the Intel EP4SGX70DF29C2XG?
    A: The EP4SGX70DF29C2XG is supported by Intel Quartus Prime software for synthesis, placement, routing, timing analysis, and simulation of FPGA designs.
    Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.